- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Approvals | Body Length | Characteristic | Class | Interrupt Rating | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Other Names | Package Type | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Failure Rate | Fuse Size | Overall Length | Features | Height Seated (Max) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N215016 Mersen | In Stock | - | - | 1206 (3216 Metric) | 1206 | VDE;IEC | - | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | N215016 | - | Plug-In | Yes | - | -55°C ~ 155°C | Tape & Reel (TR) | RNCS | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 2.77 kOhms | Thin Film | 0.125W, 1/8W | 80 Amps | - | - | - | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant | 0.026 (0.65mm) | - | ||
![]() P229737 Mersen | In Stock | - | - | 0805 (2012 Metric) | 0805 | VDE;IEC | - | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | P229737 | - | Plug-In | Yes | - | -55°C ~ 155°C | Tape & Reel (TR) | RMCS | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 402 kOhms | Thick Film | 0.125W, 1/8W | 100 Amps | - | - | - | Anti-Sulfur | 0.024 (0.60mm) | - | ||
![]() T236043 Mersen | In Stock | - | - | 2512 (6432 Metric) | 2512 | - | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | T236043 | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNCF | 0.248 L x 0.122 W (6.30mm x 3.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 102 Ohms | Thin Film | 0.75W, 3/4W | - | - | - | - | Automotive AEC-Q200 | 0.026 (0.65mm) | - | ||
![]() T227970 Mersen | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | T227970 | 2-2176325-5 A130355TR | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | CRGP | 0.043 L x 0.020 W (1.10mm x 0.50mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 1 kOhms | Thick Film | 0.125W, 1/8W | - | - | - | - | Pulse Withstanding | 0.016 (0.40mm) | - | ||
![]() S213640 Mersen | In Stock | - | - | Nonstandard | 1005 | VDE;IEC | - | Motor Protection | aM | 80kA AC | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | S213640 | M55342K03B5K97RT5V-MIL | Plug-In | Yes | - | -55°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-55342, RM1005 | 0.105 L x 0.050 W (2.67mm x 1.27mm) | ±5% | 1 (Unlimited) | 2 | ±100ppm/°C | 5.97 kOhms | Thin Film | 0.2W, 1/5W | 400 Amps | R (0.01%) | - | - | Military, Non-Inductive | 0.033 (0.84mm) | - | ||
![]() M229758 Mersen | In Stock | - | - | 0805 (2012 Metric) | 0805 | VDE;IEC | - | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | M229758 | RHM16.5KCTR | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | MCR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 16.5 kOhms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() T222496 Mersen | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | T222496 | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | VSMP | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.02% | 1 (Unlimited) | 2 | ±0.2ppm/°C | 3.3 kOhms | Metal Foil | 0.2W, 1/5W | - | - | - | - | Moisture Resistant, Non-Inductive | 0.025 (0.64mm) | - | ||
![]() R217227 Mersen | In Stock | - | - | 1206 (3216 Metric) | 1206 | VDE;IEC | - | General Purpose | - | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | R217227 | D55342H07B16E2RWS-MIL | - | Yes | - | -55°C ~ 150°C | Tray | Military, MIL-PRF-55342, RM1206 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 16.2 kOhms | Thin Film | 0.25W, 1/4W | 25 Amps | R (0.01%) | - | - | Military, Non-Inductive | 0.033 (0.84mm) | - | ||
![]() N227896 Mersen | In Stock | - | - | Nonstandard | 1506 | VDE;IEC | 68mm | Motor Protection | aM | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | N227896 | - | Plug-In | Yes | 690V ac | -55°C ~ 150°C | Tray | VSM | 0.150 L x 0.062 W (3.81mm x 1.57mm) | ±0.1% | 1 (Unlimited) | 2 | ±2ppm/°C | 350 Ohms | Metal Foil | 0.2W, 1/5W | 160 Amps | - | NH1 | 135mm | Moisture Resistant, Non-Inductive | 0.025 (0.64mm) | 64mm | ||
![]() V222865 Mersen | In Stock | - | - | 1210 (3225 Metric) | 1210 | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | V222865 | - | - | - | - | -65°C ~ 155°C | - | RBD | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | - | 2 | ±25ppm/°C | 10 mOhms | Metal Foil | 0.5W, 1/2W | - | - | - | - | Current Sense | 0.041 (1.05mm) | - | ||
![]() N228471 Mersen | In Stock | - | - | 0402 (1005 Metric) | 0402 | VDE;IEC | - | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | N228471 | - | Plug-In | Yes | - | -55°C ~ 155°C | Tape & Reel (TR) | TNPW e3 | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 51 Ohms | Thin Film | 0.1W, 1/10W | 63 Amps | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 0.016 (0.40mm) | - | ||
![]() N218765 Mersen | In Stock | - | - | 1210 (3225 Metric) | 1210 | VDE;IEC | - | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmu | N218765 | - | Plug-In | Yes | - | -55°C ~ 155°C | Tape & Reel (TR) | RNCF | 0.122 L x 0.094 W (3.10mm x 2.40mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 10.5 Ohms | Thin Film | 0.333W, 1/3W | 63 Amps | - | - | - | Automotive AEC-Q200 | 0.026 (0.65mm) | - | ||
![]() F213997 Mersen | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | PHP | 0.064 L x 0.032 W (1.63mm x 0.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 1.72 kOhms | Thin Film | 0.375W, 3/8W | - | - | - | - | Flame Proof, Moisture Resistant, Safety | 0.020 (0.51mm) | - | ||
![]() K227962 Mersen | 118 |
| - | MELF, 0204 | 0204 | VDE;IEC | - | Motor Protection | aM | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | K227962 | MMA-1.0MCTR | Plug-In | Yes | - | -55°C ~ 155°C | Tape & Reel (TR) | MMA HV - Professional | 0.055 Dia x 0.142 L (1.40mm x 3.60mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 1 MOhms | Thin Film | 0.4W, 2/5W | 315 Amps | - | - | - | High Voltage | - | - | ||
![]() Q201333 Mersen | In Stock | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | Q201333 | 1-1879261-6 1-1879261-6-ND | - | - | - | -55°C ~ 155°C | Cut Tape (CT) | RP73, Holsworthy | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 1 (Unlimited) | 2 | ±15ppm/°C | 6.65 kOhms | Thin Film | 0.25W, 1/4W | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() M223019 Mersen | In Stock | - | - | MELF, 0207 | 0207 | VDE;IEC | - | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | M223019 | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | MMB - Professional | 0.087 Dia x 0.228 L (2.20mm x 5.80mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 1.27 kOhms | Thin Film | 1W | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | ||
![]() P217225 Mersen | In Stock | - | - | 2010 (5025 Metric) | 2010 | VDE;IEC | - | General Purpose | gG | 120kA AC | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | P217225 | 6-1879499-3 6-1879499-3-ND | Plug-In | Yes | - | -55°C ~ 155°C | Tape & Reel (TR) | CRGH, Neohm | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 1 (Unlimited) | 2 | ±100ppm/°C | 390 Ohms | Thick Film | 1W | 200 Amps | - | - | - | - | - | - | ||
![]() J223706 Mersen | In Stock | - | - | 1206 (3216 Metric) | 1206 | VDE;IEC | - | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | J223706 | A139750CT | - | - | - | -55°C ~ 155°C | Cut Tape (CT) | RQ73 | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.1% | 1 (Unlimited) | 2 | ±10ppm/°C | 2.21 kOhms | Thin Film | 0.4W | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | 0.030 (0.75mm) | - | ||
![]() R223736 Mersen | In Stock | - | - | 1210 (3225 Metric) | 1210 | VDE;IEC | - | General Purpose | gG | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | R223736 | - | Plug-In | Yes | - | -55°C ~ 125°C | Tape & Reel (TR) | TNPW | 0.126 L x 0.096 W (3.20mm x 2.45mm) | ±0.5% | 1 (Unlimited) | 2 | ±25ppm/°C | 13 Ohms | Thin Film | 0.333W, 1/3W | 250 Amps | - | - | - | Military | 0.030 (0.75mm) | - | ||
![]() K219820 Mersen | In Stock | - | - | 0805 (2012 Metric) | 0805 | VDE;IEC | 68mm | General Purpose | gG | 120kA AC | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | K219820 | TNPW0805 18R2 0.1% T9 E52 E3 | Plug-In | Yes | 500V ac | -55°C ~ 155°C | Tape & Reel (TR) | TNPW e3 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 18.2 Ohms | Thin Film | 0.2W, 1/5W | 315 Amps | - | NH2 | 150mm | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | 74mm |