- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Approvals | Characteristic | CoilResistance | Contact Materials | Dropout Volt | Interrupt Rating | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Mounting Styles | Operating Temp Range | Package Type | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Voltage Rating (VDC) | Type | Current Rating | Pin Count | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Current | Coil Voltage (DC) | Contact Arrangement | Coil Suppression Diode | Voltage Rating (VAC) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP500C6-HS Mersen | In Stock | - | - | - | - | - | 660(ohm) | Silver | 1.2VDC | - | No | Mersen, formerly Ferraz Shawmut | CP500C6-HS | 7.2KVA | Through Hole | -55C to 85C | - | 18VDC | 24.4(mm) | No | Non-Latching | - | Sealed | - | Industrial Relay | - | 5 | PC Pin | 30(A) | 1 Form A | 15(ms) | 36.4(mA) | 24 | SPST-NO | No | 250(V) | 30.5(mm) | 16.5(mm) | ||
![]() FESC100 Mersen | In Stock | - | - | - | CSA | Fast Acting | - | - | - | 200 kA @ 600 V | - | Mersen, formerly Ferraz Shawmut | FESC100 | - | - | - | Offset Bolted | - | - | - | - | Yes | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLJ400 Mersen | In Stock | - | - | - | - | General Purpose | - | - | - | 10 kA @ 600 V | - | Mersen, formerly Ferraz Shawmu | NLJ400 | - | - | - | - | - | - | - | - | No | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP4/0A1 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CP4/0A1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP750C6 Mersen | In Stock | - | - | - | - | - | 1600(ohm) | Silver | 1.2VDC | - | Yes | Mersen, formerly Ferraz Shawmu | CP750C6 | - | Through Hole | -40C to 85C | - | 18VDC | 15.4(mm) | No | Non-Latching | Non-Compliant | Sealed | 125(V) | Industrial Relay | - | 5 | PC Pin | 12(A) | 1 Form C | 8(ms) | 15(mA) | 24 | SPDT | Yes | 250(V) | 19.6(mm) | 15(mm) | ||
![]() Q076305 Mersen | In Stock | - | - | - | - | - | 27(ohm) | Silver | 0.25VDC | - | No | Mersen, formerly Ferraz Shawmut | Q076305 | 7.2KVA | Through Hole | -55C to 85C | - | 3.75VDC | 24.4(mm) | No | Non-Latching | - | Sealed | - | Industrial Relay | - | 5 | PC Pin | 30(A) | 1 Form A | 15(ms) | 185.2(mA) | 5 | SPST-NO | No | 250(V) | 30.5(mm) | 16.5(mm) | ||
![]() 2CL10BB Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 2CL10BB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP350C8-HS Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CP350C8-HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2CL250CC Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 2CL250CC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCT15-SB Mersen | In Stock | - | - | - | - | Fast Acting | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | DCT15-SB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLJ200 Mersen | In Stock | - | - | - | - | General Purpose | - | - | - | 10 kA @ 600 V | - | Mersen, formerly Ferraz Shawmu | NLJ200 | - | - | - | - | - | - | - | - | No | - | - | - | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP250C5 Mersen | In Stock | - | - | - | - | - | - | - | - | - | No | Mersen, formerly Ferraz Shawmu | CP250C5 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() CP750A1-HS Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | CP750A1-HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L075703 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | L075703 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP350A6 Mersen | In Stock | - | - | DIP | - | - | 180(ohm) | - | 0.7VDC | - | No | Mersen, formerly Ferraz Shawmu | CP350A6 | - | Through Hole | -65C to 125C | - | 6.4VDC | 10.16(mm) | No | Non-Latching | - | Unsealed | 28(V) | - | - | 8 | PC Pin | 2(A) | 2 Form C | 4(ms) | 83.3/52.8(mA) | 9.5/15 | DPDT | No | - | 20.32(mm) | 10.16(mm) | ||
![]() DCT5-SB Mersen | In Stock | - | - | - | UL | Fast Acting | - | - | - | 100KA @ 750VAC | - | Mersen, formerly Ferraz Shawmut | DCT5-SB | - | - | - | - | - | - | - | - | Yes | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP350C5-HS Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CP350C5-HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP750A3-HS Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | CP750A3-HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q094084 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | Q094084 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP350A3-HS Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CP350A3-HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |