- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Body Material | Approvals | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Manufacturer Series | Minimum Operating Temperature | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Additional Feature | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Physical Dimension | Voltage | Thread Size | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Rated Voltage | Rated Voltage(DC) | Built-in Feature | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D222965 Mersen | 190 |
| - | - | - | - | Ceramic | IEC;CE | General Purpose | gL-gG | - | 120KA @ 690V | Mersen, formerly Ferraz Shawmu | D222965 | - | - | - | - | - | Yes | - | 690V ac | - | - | 8 | - | - | - | - | - | - | - | - | 14 x 51mm | - | - | - | - | - | - | - | ||
![]() CRS35 Mersen | In Stock | - | - | - | - | - | - | CSA | Time Delay | H | - | 10KA @ 600V | Mersen, formerly Ferraz Shawmut | CRS35 | - | - | - | - | - | Yes | - | - | - | - | 35 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H200751 Mersen | In Stock | - | - | - | - | - | - | - | General Purpose | gL-gG | - | - | Mersen, formerly Ferraz Shawmu | H200751 | - | - | - | - | - | Yes | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OT45 Mersen | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OTS12 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL250 Mersen | In Stock | - | - | - | - | - | - | UL;CSA | Fast Acting | H | - | - | Mersen, formerly Ferraz Shawmu | RL250 | - | - | - | - | - | No | - | - | - | - | 10 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q215087 Mersen | 38 |
| - | - | - | - | Ceramic | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | Q215087 | - | -40°C | - | - | - | - | - | 500V | - | - | 20A | - | - | - | - | E16 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OT50BPS Mersen | In Stock | - | - | - | - | - | - | UL;CSA | Fast Acting | - | - | 50KA @ 250V | Mersen, formerly Ferraz Shawmut | OT50BPS | - | - | - | - | - | Yes | - | - | - | - | 50 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1022160 Mersen | 2281 |
| - | - | - | - | Ceramic | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | T1022160 | - | - | - | - | - | - | - | 690V ac | - | - | 63A | - | - | - | - | - | - | - | - | 22.2 x 58mm | - | - | - | - | - | - | - | ||
![]() A2Y600-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A2Y600-4 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRS17-1/2 Mersen | In Stock | - | - | - | - | - | - | CSA | Time Delay | H | MERSEN S A | 10KA @ 600V | Mersen, formerly Ferraz Shawmut | CRS17-1/2 | - | - | - | Active | 5.76 | Yes | Yes | - | - | compliant | 17.5 Amps | CSA | 20.6 mm | 20.6mm x 95mm | - | - | 17.5 A | ELECTRIC FUSE | TIME LAG | - | 600 V | - | - | 10000 A | H | - | 95 mm | ||
![]() Q213615 Mersen | 2947 |
| - | - | - | - | Ceramic | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | Q213615 | - | - | - | - | - | - | - | 690V ac | - | - | 25A | - | - | - | - | - | - | - | - | 22.2 x 58mm | - | - | - | - | - | - | - | ||
![]() ACL70 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | ACL70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2Y70-5 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A2Y70-5 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A4BT601 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C229772 Mersen | In Stock | - | - | - | - | - | - | VDE;IEC | General Purpose | gG | - | - | Mersen, formerly Ferraz Shawmut | C229772 | - | - | Plug-In | - | - | Yes | - | - | - | - | 315 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACK40 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | ACK40 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNN90 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CNN90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R266 Mersen | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | Mersen, formerly Ferraz Shawmu | R266 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | Class R | - | - | ||
![]() AJT600EI Mersen | In Stock | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | AJT600EI | AJT | - | - | Active | 5.67 | - | Yes | - | RATED BREAKING CAPACITY AT 500 VDC: 100000 A | compliant | - | UL | - | 91.8mm | - | - | 600 A | ELECTRIC FUSE | TIME DELAY | - | - | 500 V | INDICATOR | 200000 A | - | 600 V | 91.8 mm |