- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Approvals | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Resistance | Power (Watts) | Additional Feature | Reach Compliance Code | Current Rating | Frequency | Reference Standard | Body Length or Diameter | Physical Dimension | Impedance | Rated Current | Frequency Range | Circuit Protection Type | Resistance Tolerance | Blow Characteristic | Attenuation Value | Rated Voltage(DC) | Beam Angle | Rated Breaking Capacity | Rated Voltage(AC) | Pattern Type | Strain Range | Body Height | Length - Overall | Width - Overall | Length - Active | Width - Active | Length - Overall Pattern | Width - Overall Pattern |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A60X300-4K Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A60X300-4K | - | - | - | - | 10 V ~ 32 V | -40°C ~ 65°C (TA) | Bulk | 4-20HR-MaxSonar-WR | Active | - | - | - | - | - | - | 42kHz | - | - | - | - | - | - | - | - | - | - | - | 23° | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A60X300-4TA Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A60X300-4TA | - | - | - | - | - | -100 ~ 350°F (-75 ~ 175°C) | - | CEA | Active | - | 350 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | ±0.4% | - | - | - | - | - | - | Shear/Torque | ±5% | - | 0.63 (15.9mm) | 0.39 (9.8mm) | 0.187 (4.75mm) per section | 0.150 (3.81mm) per section | 0.560 (14.22mm) | 0.320 (8.13mm) | ||
![]() A60X35-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A60X35-4 | - | - | - | - | - | -100 ~ 350°F (-75 ~ 175°C) | - | CEA | Active | - | 350 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | ±0.4% | - | - | - | - | - | - | Rectangular Rosette | ±3% | - | 0.32 (8.1mm) | 0.48 (12.2mm) | 0.062 (1.57mm) per section | 0.062 (1.57mm) per section | 0.222 (5.64mm) | 0.420 (10.67mm) | ||
![]() A60Z1200-128 Mersen | In Stock | - | - | - | - | - | - | - | Fast Acting | - | - | 100 kA @ 600 VAC | Mersen, formerly Ferraz Shawmut | A60Z1200-128 | Hockey Puck Bolt-In | - | - | Yes | - | - | - | -- | Obsolete | - | - | - | - | - | 1,200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6JX20 Mersen | In Stock | - | - | SMA In-Line Module | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 6JX20 | - | - | - | - | - | - | Bulk | -- | Active | - | - | 2W | - | - | - | - | - | - | - | 50 Ohms | - | 0Hz ~ 32GHz | - | - | - | 8dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6Y150-21 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A6Y150-21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6Y175-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A6Y175-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6Y150-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A6Y150-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6Y2-11 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A6Y2-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6Y2000-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A6Y2000-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6Y25-1 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A6Y25-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6Y400-58 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A6Y400-58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6Y500-3 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A6Y500-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6Y80-3 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A6Y80-3 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70P100-4TI Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A70P100-4TI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70P1400-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A70P1400-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70P150-4 Mersen | 2617 |
| - | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | MERSEN S A | - | Mersen, formerly Ferraz Shawmu | A70P150-4 | - | Active | 5.64 | - | - | - | - | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 650 VDC: 100000 A | compliant | - | - | UL | 38.1 mm | 38.1mm x 72.1mm | - | 150 A | - | ELECTRIC FUSE | - | VERY FAST | - | 650 V | - | 100000 A | 700 V | - | - | 72.1 mm | - | - | - | - | - | - | ||
![]() RL40 Mersen | In Stock | - | - | - | - | - | - | UL;CSA | Fast Acting | H | - | - | Mersen, formerly Ferraz Shawmu | RL40 | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 10 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL450 Mersen | In Stock | - | - | - | - | - | - | UL;CSA | Fast Acting | H | - | - | Mersen, formerly Ferraz Shawmu | RL450 | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 10 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X302171 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | X302171 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |