- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Approvals | Characteristic | Class | Interrupt Rating | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Other Names | Package Type | RoHS | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Termination Style | Output Type | Circuit | Failure Rate | Lead Style | Voltage - Load | On-State Resistance (Max) | Coating, Housing Type | Load Current | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R223690 Mersen | In Stock | - | - | Through Hole | 4-SIP | - | 4-SIP | VDE;IEC | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | R223690 | 5-1393030-7 PB2758 SSRA-240D2R-ND | Plug-In | Yes | 4 ~ 10VDC | - | Bulk | SSRA | - | - | 1 (Unlimited) | - | - | - | - | 6 Amps | PC Pin | AC | SPST-NO (1 Form A) | - | - | 24V ~ 280V | - | - | 2A | - | - | ||
![]() K214162 Mersen | In Stock | - | - | Surface Mount | 8-SOP (0.180, 4.57mm Width) | - | 8-SOP | VDE;IEC | General Purpose | gG | 120kA AC | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | K214162 | - | Plug-In | Yes | 1.22VDC | - | Tape & Reel (TR) | LH1532 | - | - | 1 (Unlimited) | - | - | - | - | 355 Amps | Gull Wing | AC, DC | SPST-NO (1 Form A) x 2 | - | - | 0V ~ 350V | 20 Ohms | - | 120mA | - | - | ||
![]() W228478 Mersen | In Stock | - | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8-SMD | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | W228478 | - | - | - | 1.2VDC | - | Tube | LBA, OptoMOS® | - | - | 1 (Unlimited) | - | - | - | - | - | Gull Wing | AC, DC | SPST-NO + SPST-NC (1 Form A and B) | - | - | 0V ~ 250V | 15 Ohms | - | 150mA | - | - | ||
![]() V228454 Mersen | 88 |
| - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | V228454 | - | - | - | - | - | - | LH1522 | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S227854 Mersen | In Stock | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-SMD | VDE;IEC | Motor Protection | aM | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | S227854 | - | - | - | 1.2VDC | - | Tape & Reel (TR) | LCA, OptoMOS® | - | - | 1 (Unlimited) | - | - | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0V ~ 350V | 20 Ohms | - | 170mA | - | - | ||
![]() M211082 Mersen | In Stock | - | - | Surface Mount | 4-SOP (0.150, 3.81mm) | - | 4-SOP | VDE;IEC | General Purpose | gG | 120kA AC | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | M211082 | CLA159 | Plug-In | Yes | 1.2VDC | - | Tube | CPC, OptoMOS® | - | - | 3 (168 Hours) | - | - | - | - | 40 Amps | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0V ~ 100V | 8 Ohms | - | 150mA | - | - | ||
![]() R228520 Mersen | In Stock | - | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8-Flatpack | VDE;IEC | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | R228520 | - | Plug-In | Yes | 1.2VDC | - | Tape & Reel (TR) | LBA, OptoMOS® | - | - | 1 (Unlimited) | - | - | - | - | 355 Amps | Gull Wing | AC, DC | SPST-NO + SPST-NC (1 Form A and B) | - | - | 0V ~ 350V | 35 Ohms | - | 120mA | - | - | ||
![]() S215687 Mersen | 58 |
| - | Surface Mount | 4-SOP (0.150, 3.81mm) | - | 4-SOP | VDE;IEC | General Purpose | gG | 120kA AC | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | S215687 | CLA233TR CPC1017NTR-ND | Plug-In | Yes | 1.2VDC | - | Tape & Reel (TR) | CPC, OptoMOS® | - | - | 3 (168 Hours) | - | - | - | - | 80 Amps | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0V ~ 60V | 16 Ohms | - | 100mA | - | - | ||
![]() F223703 Mersen | In Stock | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-SMD | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | 1.2VDC | - | Tube | LCA, OptoMOS® | - | - | 1 (Unlimited) | - | - | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0V ~ 250V | 15 Ohms | - | 170mA | - | - | ||
![]() Q219802 Mersen | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | Q219802 | 8-1625999-4 | - | - | - | -55°C ~ 200°C | Bulk | HS, CGS | 2.579 L x 1.870 W (65.50mm x 47.50mm) | ±5% | 1 (Unlimited) | ±50ppm/°C | 75 Ohms | Wirewound | 100W | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | - | 1.024 (26.00mm) | ||
![]() S227992 Mersen | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | S227992 | RER70FR249RC02-MIL | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | 1 (Unlimited) | ±100ppm/°C | 249 mOhms | Wirewound | 20W | - | - | - | - | R (0.01%) | Solder Lugs | - | - | Aluminum | - | Military, Moisture Resistant | 0.561 (14.25mm) | ||
![]() N214165 Mersen | In Stock | - | - | - | Radial, Tubular | Brackets (not included) | - | VDE;IEC | General Purpose | gG | 120kA AC | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | N214165 | FVTS-10-2.0 FVTS10-2.0 FVTS1025 FVTS10R1E2R000JE-ND | Plug-In | Yes | - | -55°C ~ 350°C | Bulk | FVTS | 0.313 Dia x 1.750 L (7.94mm x 44.45mm) | ±5% | - | ±400ppm/°C | 2 Ohms | Wirewound | 12W | 125 Amps | - | - | - | - | Combo Leads | - | - | Vitreous Enamel Coated | - | - | - | ||
![]() J228444 Mersen | 19 |
| - | - | Rectangular Case | Flanges | - | VDE;IEC | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmu | J228444 | 3-1879476-6 3-1879476-6-ND | Plug-In | Yes | - | - | Bulk | CJT, CGS | 17.717 L x 1.969 W (450.00mm x 50.00mm) | ±5% | 1 (Unlimited) | ±440ppm/°C | 820 Ohms | Wirewound | 1200W | 10 Amps | - | - | - | - | Wire Leads | - | - | Aluminum | - | - | 4.213 (107.00mm) | ||
![]() L223018 Mersen | In Stock | - | - | - | Axial, Box | Flanges | - | VDE;IEC | General Purpose | gG | 120kA AC | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | L223018 | RER50F95R3MC02-MIL | Plug-In | Yes | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | 1 (Unlimited) | ±20ppm/°C | 95.3 Ohms | Wirewound | 20W | 35 Amps | - | - | - | M (1%) | Solder Lugs | - | - | Aluminum | - | Military, Moisture Resistant, Non-Inductive | 0.561 (14.25mm) | ||
![]() X214656 Mersen | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | X214656 | RER65F2R32RCSL-MIL | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | 1 (Unlimited) | ±50ppm/°C | 2.32 Ohms | Wirewound | 10W | - | - | - | - | R (0.01%) | Solder Lugs | - | - | Aluminum | - | Military, Moisture Resistant | 0.405 (10.29mm) | ||
![]() T232501 Mersen | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmu | T232501 | RER40F38R3MCSL-MIL | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER40 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | 1 (Unlimited) | ±20ppm/°C | 38.3 Ohms | Wirewound | 5W | - | - | - | - | M (1%) | Solder Lugs | - | - | Aluminum | - | Military, Moisture Resistant, Non-Inductive | 0.335 (8.51mm) | ||
![]() M232495 Mersen | In Stock | - | - | - | Axial, Box | Flanges | - | VDE;IEC | Motor Protection | aM | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmu | M232495 | RER40F1581MCSL-MIL | Plug-In | Yes | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER40 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | 1 (Unlimited) | ±20ppm/°C | 1.58 kOhms | Wirewound | 5W | 6 Amps | - | - | - | M (1%) | Solder Lugs | - | - | Aluminum | - | Military, Moisture Resistant, Non-Inductive | 0.335 (8.51mm) | ||
![]() Q211085 Mersen | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | Q211085 | RER45F4000RC02-MIL | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER45 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | 1 (Unlimited) | ±20ppm/°C | 400 Ohms | Wirewound | 10W | - | - | - | - | R (0.01%) | Solder Lugs | - | - | Aluminum | - | Military, Moisture Resistant, Non-Inductive | 0.405 (10.29mm) | ||
![]() T227878 Mersen | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | T227878 | 2-1879074-9 2-1879074-9-ND A131941 THS15120RJ-ND | - | - | - | -55°C ~ 200°C | Tray | THS, CGS | 0.827 L x 0.827 W (21.00mm x 21.00mm) | ±5% | 1 (Unlimited) | ±30ppm/°C | 120 Ohms | Wirewound | 15W | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | - | 0.433 (11.00mm) | ||
![]() S223714 Mersen | In Stock | - | - | - | Axial, Box | Flanges | - | VDE;IEC | General Purpose | gG | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | S223714 | RER45F6650MC02-MIL | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER45 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | 1 (Unlimited) | ±20ppm/°C | 665 Ohms | Wirewound | 10W | - | - | - | - | M (1%) | Solder Lugs | - | - | Aluminum | - | Military, Moisture Resistant, Non-Inductive | 0.405 (10.29mm) |