- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Material | Housing Material | Body Material | Acting | Angle | Approvals | Body Diameter | Characteristic | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Seated Plane Height | Terminal Pitch (mm) | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Additional Feature | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Failure Rate | Number of Resistors | Circuit Type | Power Per Element | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Resistor-Ratio-Drift | Joule Integral-Nom | Rated Voltage | Resistance (Ohms) | Resistor Matching Ratio | Stud Size | Rated Voltage(DC) | Overall Length | Built-in Feature | Rated Breaking Capacity | Rated Voltage(AC) | Pre-arcing Rating | Connection Type | Features | Operating Voltage | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height Seated (Max) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A70QS90-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70QS90-4 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CEP-FS30CC1 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSA1 Mersen | 12 |
| - | - | - | - | - | - | - | - | - | Ceramic | - | Slow Blow | - | - | - | - | - | - | - | - | Holder | - | - | Not Required(mm) | 6.35(mm) | No | - | - | Not Required(mm) | Not Required(mm) | - | 250 | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | 1(A) | 2 | - | CARTRIDGE | - | - | - | - | - | - | - | - | - | - | 6.35 X 31.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250(V) | - | 31.75(mm) | - | - | Not Required(mm) | ||
![]() GSB10 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR10GG50V25I Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GGM8 Mersen | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSD3-15/100 Mersen | 44 |
| - | - | - | - | - | - | - | - | - | Ceramic | - | Fast | - | - | - | - | - | - | - | - | Holder | - | - | Not Required(mm) | 5(mm) | No | - | - | Not Required(mm) | Not Required(mm) | - | 250 | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | 3.15(A) | 2 | - | CARTRIDGE | - | - | - | - | - | - | - | - | - | - | 5 X 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250(V) | - | 20(mm) | - | - | Not Required(mm) | ||
![]() GSC1 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Glass | - | Slow Blow | - | - | - | - | - | - | - | - | Holder | - | - | Not Required(mm) | 5(mm) | No | - | - | Not Required(mm) | Not Required(mm) | - | 250 | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | 1(A) | 2 | - | CARTRIDGE | - | - | - | - | - | - | - | - | - | - | 5 X 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250(V) | - | 20(mm) | - | - | Not Required(mm) | ||
![]() M085203 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | M085203 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AJT200EI Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Fiberglass | - | Slow Blow | - | - | - | - | - | - | - | - | Bolt | - | - | Not Required(mm) | - | No | - | - | Not Required(mm) | Not Required(mm) | 500(V) | 600 | - | - | - | - | - | - | - | - | - | Class J | - | - | - | - | - | - | 200(A) | 2 | - | TAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600(V) | - | 81.8(mm) | - | - | - | ||
![]() J300204 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Powerex | J300204 | - | TO-83 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2-20 UNF-2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K082487 Mersen | 52 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | - | MERSEN S A | - | Stearns | 108101102HPF | End Mount | - | Active | - | - | - | 5.48 | - | - | - | - | 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 15A | - | - | - | 28.4 mm | 10.3 mm | 28.4mm x 10.3mm x 11.1mm | - | - | - | - | 15 A | Electric Fuse | - | 10 x 28mm | - | 48 J | 250 V | - | - | - | - | 45.6mm | - | 160000 A | - | 6.7 A2/s | - | - | 115 VAC;230 VAC | - | IP23 | - | - | 28.4mm | - | ||
![]() 3AP3 Mersen | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | 14 | 14-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tube | MDP | 0.750 L x 0.250 W (19.05mm x 6.35mm) | ±2% | Active | - | - | ±100ppm/°C | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 7 | Isolated | 250mW | - | - | - | - | -- | - | - | 4.7k | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.155 (3.94mm) | - | - | ||
![]() J213609 Mersen | 945 |
| - | - | - | - | - | - | - | - | Iron | - | Ceramic | - | 45 Degrees | CSA, UL | - | - | - | - | Thomas & Betts | 3730-TB | - | - | - | - | - | - | - | - | - | - | - | 690V ac | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 x 58mm | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | ||
![]() J089501 Mersen | In Stock | - | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | - | - | - | MERSEN S A | - | Miscellaneous | J089501 | - | - | Active | - | - | - | 5.76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 36 mm | - | 36mm x 127mm | - | - | - | - | 63 A | ELECTRIC FUSE | - | - | - | - | - | - | - | - | 1000 V | - | INDICATOR | 100000 A | 1500 V | - | - | - | - | - | - | - | - | 127 mm | - | ||
![]() PCS12-S Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70Q150-4IL Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70Q150-4IL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70P20-1 Mersen | In Stock | - | - | - | Axial | NO | END CAP | INLINE/HOLDER | - | Axial | - | - | - | - | - | UL | - | Fast Acting | MERSEN S A | 100 kA @ 700 VAC, 100 kA @ 650 VAC | Mersen, formerly Ferraz Shawmu | A70P20-1 | - | - | Active | - | - | - | 5.68 | Yes | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | EAR99 | ±50ppm/°C | - | 2.37 kOhms | Metal Film | - | 0.1W, 1/10W | RATED BREAKING CAPACITY AT 650 VDC: 100000 A | compliant | 20 A | - | UL | - | 14.2 mm | - | 14.2mm x 50.8mm | S (0.001%) | - | - | - | 20 A | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | 650 V | - | - | 100000 A | 700 V | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | 50.8 mm | - | ||
![]() A70P10-1 Mersen | In Stock | - | - | - | Axial | NO | END CAP | INLINE/HOLDER | - | Axial | - | - | - | - | - | UL | - | Fast Acting | MERSEN S A | 100 kA @ 700 VAC, 100 kA @ 650 VAC | Mersen, formerly Ferraz Shawmu | A70P10-1 | - | - | Active | - | - | - | 5.68 | Yes | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | EAR99 | ±100ppm/°C | - | 8.06 kOhms | Metal Film | - | 0.125W, 1/8W | RATED BREAKING CAPACITY AT 650 VDC: 100000 A | compliant | 10 A | - | UL | - | 14.2 mm | - | 14.2mm x 50.8mm | S (0.001%) | - | - | - | 10 A | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | 650 V | - | - | 100000 A | 700 V | - | - | Military, Moisture Resistant | - | - | - | - | -- | 50.8 mm | - | ||
![]() A70P15-4 Mersen | In Stock | - | - | - | Axial | NO | TAB/BLADE | INLINE/HOLDER | - | Axial | - | - | - | - | - | - | - | - | MERSEN S A | - | Mersen, formerly Ferraz Shawmu | A70P15-4 | - | - | Active | - | - | - | 5.68 | Non-Compliant | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | EAR99 | ±25ppm/°C | - | 87.6 Ohms | Metal Film | - | 0.125W, 1/8W | RATED BREAKING CAPACITY AT 650 VDC: 100000 A | compliant | - | - | UL | - | 14.2 mm | - | 14.2mm x 47.8mm | S (0.001%) | - | - | - | 15 A | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | 650 V | - | - | 100000 A | 700 V | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | 47.8 mm | - |