- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Body Material | Approvals | Base Product Number | Body Diameter | Body Length | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Applications | Gender | Power (Watts) | Voltage - Supply | Ingress Protection | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Reference Standard | Function | Base Resonator | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Physical Dimension | Efficiency | Failure Rate | Current - Supply (Disable) (Max) | Configuration | Polarization | Current - Output (Max) | Wire/Cable Type | Cable Length | Spread Spectrum Bandwidth | Input Type | Voltage - Output | Rated Current | Connector Type A | Form | Connector Type B | Region Utilized | Cord Length | Circuit Protection Type | Input Connector | Output Connector | No Load Power Consumption | Absolute Pull Range (APR) | Blow Characteristic | Fuse Size | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Overall Length | Pre-arcing Time-Min | Built-in Feature | Distance | Rated Breaking Capacity | Rated Voltage(AC) | MTU | Features | SFP/XFP Ports | Height Seated (Max) | Body Height | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1006643 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | 13.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F1 | - | - | - | - | 61mm | - | - | - | - | - | - | - | - | - | 35.5mm | - | - | ||
![]() V226315 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B2C | - | - | - | - | 136mm | - | - | - | - | - | - | - | - | - | 47mm | - | - | ||
![]() H222210 Mersen | 759 |
| - | - | - | - | - | - | -- | Ceramic | CE, cULus | - | - | - | General Purpose | gL-gG | - | 120KA @ 690V | Mersen, formerly Ferraz Shawmu | H222210 | - | - | - | - | - | - | Yes | 100 ~ 240 VAC | 690V ac | 0°C ~ 40°C | - | PW172KB | 3.27 L x 1.85 W x 1.50 H (83.0mm x 47.0mm x 38.0mm) | - | Obsolete | - | - | - | - | - | - | ITE (Commercial) | - | 15W | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Level IV | - | - | - | Positive Center | 2.5A | - | - | - | Fixed Blade, Multi-Blade (Sold Separately) | 6V | - | - | Wall Mount | - | North America | 70.9 (1.80m) | - | NEMA 1-15P, Multi-Blade (Sold Separately) | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW (Max) | - | - | 14 x 51mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y219234 Mersen | 98 |
| - | - | - | - | - | - | 0.375 lb (170.1g) | Ceramic | CE, cULus | - | - | - | General Purpose | gL-gG | - | 120KA @ 690V | Mersen, formerly Ferraz Shawmu | Y219234 | - | - | - | - | - | - | Yes | 90 ~ 264 VAC | 690V ac | 0°C ~ 40°C | - | PSAA20R | 2.82 L x 1.97 W x 1.22 H (71.7mm x 50.0mm x 31.0mm) | - | Obsolete | - | - | - | - | - | - | ITE (Commercial) | - | 20W | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Level V | - | - | - | Negative Center | 830mA | - | - | - | Multi-Blade (Sold Separately) | 24V | - | - | Wall Mount | - | International | 59 (1.50m) | - | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW (Max) | - | - | 14 x 51mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCT30-H Mersen | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | - | - | - | - | - | Duplex SC | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | 4 m | - | - | - | - | Duplex SC | - | Duplex SC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() A60Z600-4TI Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Acting | - | - | 100 kA @ 600 VAC | Mersen, formerly Ferraz Shawmut | A60Z600-4TI | - | - | Center Bolted | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L300022 Mersen | 2899 |
| - | - | - | - | - | - | - | - | - | - | - | 47.5mm | - | - | - | - | Mersen, formerly Ferraz Shawmu | L300022 | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 | - | - | - | - | 134.6mm | - | - | - | - | - | - | - | - | - | 56.5mm | - | - | ||
![]() T300121 Mersen | 2022 |
| - | - | - | - | - | - | - | - | - | - | - | 47.5mm | - | - | - | - | Mersen, formerly Ferraz Shawmu | T300121 | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | 110mm | - | - | - | - | - | - | - | - | - | 82mm | - | - | ||
![]() D300015 Mersen | 2347 |
| - | - | - | - | - | - | - | - | - | - | - | 47.5mm | - | - | - | - | Mersen, formerly Ferraz Shawmu | D300015 | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 | - | - | - | - | 134.6mm | - | - | - | - | - | - | - | - | - | 56.5mm | - | - | ||
![]() T300006 Mersen | 2952 |
| - | - | - | - | - | - | - | - | - | - | - | 51mm | - | - | - | - | Mersen, formerly Ferraz Shawmu | T300006 | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56.5mm | - | - | ||
![]() M300046 Mersen | 2931 |
| - | - | - | - | - | - | - | - | - | - | - | 51mm | - | - | - | - | Mersen, formerly Ferraz Shawmut | M300046 | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56.5mm | - | - | ||
![]() Q300003 Mersen | 2250 |
| - | - | - | - | - | - | - | - | - | - | - | 51mm | - | - | - | - | Mersen, formerly Ferraz Shawmu | Q300003 | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 315A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56.5mm | - | - | ||
![]() X300078 Mersen | 2407 |
| - | - | - | - | - | - | - | - | - | - | - | 74.5mm | - | - | - | - | Mersen, formerly Ferraz Shawmu | X300078 | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79.5mm | - | - | ||
![]() X300055 Mersen | 2154 |
| - | - | - | - | - | - | - | - | - | - | - | 40mm | - | - | - | - | Mersen, formerly Ferraz Shawmu | X300055 | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46.5mm | - | - | ||
![]() V300053 Mersen | 23 |
| - | - | - | - | - | - | - | - | - | - | - | 40mm | - | - | MERSEN S A | - | Mersen Electrical Power | V300053 | - | - | - | Active | - | 5.67 | - | - | 700V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 125A | - | - | - | IEC; UL | - | - | - | 50.54 mm | 39.88 mm | 50.54mm x 39.88mm x 48mm | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | ELECTRIC FUSE | - | - | - | - | ULTRA FAST | 30 | - | - | - | - | - | 1 ms | INDICATOR | - | 200000 A | 700 V | - | - | - | - | 46.5mm | - | - | ||
![]() W300054 Mersen | 2240 |
| - | - | - | - | - | - | - | - | - | - | - | 40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46.5mm | - | - | ||
![]() A30QS400-4TI Mersen | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A30QS400-4TI | - | - | - | - | - | - | Non-Compliant | 100 ~ 240VAC | - | 0°C ~ 70°C | Bulk | Giga-MiniMc | - | - | Last Time Buy | - | - | RJ45, SC | Unmanaged | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gigabit (Singlemode) | 10/100/1000 | 2 | 1 | - | - | - | 15km | - | - | Jumbo | LFPT | -- | - | - | - | - | ||
![]() T-3-1/2 Mersen | In Stock | - | - | - | - | - | - | Aluminum | - | - | UL;CSA | - | - | - | - | - | - | - | Thomas & Betts | 850AL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chase | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FES25 Mersen | In Stock | - | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | CSA | RN73R2B | - | - | Fast Acting | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmut | FES25 | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Offset Bolted | - | Active | - | Yes | - | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | 2 | ±50ppm/°C | - | - | 130 kOhms | Thin Film | - | - | 0.25W, 1/4W | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() 2CL500CF Mersen | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 2CL500CF | EPSON | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 75.5244 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - |