- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Approvals | Body Orientation | Characteristic | Class | Contact Classification | Contact Materials | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Package Type | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Packaging | Type | Gender | Current Rating | Number of Contacts | Contact Gender | Number of Ports | Family | Current Rating (Max) | Fuse Size | Shell Plating | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A4BT1000-TA Mersen | In Stock | - | - | Gold | - | 8 | UL;CSA | Straight | Time Delay | L | 8Signal | - | 200KA @ 600V | Mersen, formerly Ferraz Shawmu | A4BT1000-TA | Cable | -65C to 200C | Center Bolted | - | 35.33(mm) | No | Yes | 17-8 | Crimp | 1250VDC/900VAC | - | Circular | PL | 1000 Amps | 8(POS) | PIN | 1(Port) | MS27467 | - | - | Electroless Nickel | No | 30.96(mm) | - | ||
![]() A6Y600-3 Mersen | In Stock | - | - | Gold | - | 22 | - | Straight | - | - | 22Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | A6Y600-3 | Jam Nut | -65C to 175C | - | 34.92(mm) | 38.37(mm) | No | - | 13-35 | Crimp | 500VDC/400VAC | - | Circular | RCP | - | 22(POS) | PIN | 1(Port) | MS27468 | - | - | Cadmium | No | 31.57(mm) | 34.92(mm) | ||
![]() OT450 Mersen | In Stock | - | - | Gold | - | 6 | - | Straight | - | - | 6Signal | - | - | - | - | Flange | -65C to 200C | - | 33.32(mm) | Not Required(mm) | No | Non-Compliant | 17-6 | Crimp | 850VDC/600VAC | - | Circular | RCP | - | 6(POS) | SKT | 1(Port) | TVPS | 23(A) | - | Electroless Nickel | No | 32.74(mm) | 33.32(mm) | ||
![]() NRS450 Mersen | In Stock | - | - | Gold Over Nickel | - | 55 | Type P | Straight | Non Time Delay | H | 55Signal | Copper Alloy | 10KA @ 600V | Mersen, formerly Ferraz Shawmut | NRS450 | Wall | -65C to 200C | - | 31.3(mm) | Not Required(mm) | No | Yes | 15-55 | Crimp | 450VDC/300VAC | - | Circular | RCP | 450 Amps | 55(POS) | SKT | 1(Port) | TVP | - | - | Passivated | No | 32.74(mm) | 31.3(mm) | ||
![]() B201849 Mersen | In Stock | - | - | Gold | - | 12 | VDE;IEC | Straight | Motor Protection | aM | (4/8)Signal | - | - | Mersen, formerly Ferraz Shawmut | B201849 | Cable | -65C to 175C | - | Not Required(mm) | 32.16(mm) | No | - | 15-97 | Crimp | 850VDC/600VAC | - | Circular | PL | - | 12(POS) | PIN | 1(Port) | TV | 13/7.5(A) | - | Cadmium | No | 31.34(mm) | Not Required(mm) | ||
![]() K218716 Mersen | 46 |
| - | Gold | Ceramic | 21 | IEC;CE | Straight | General Purpose | gL-gG | 21Signal | - | 120KA @ 690V | Mersen, formerly Ferraz Shawmu | K218716 | Wall | -65C to 200C | - | 43.3(mm) | Not Required(mm) | No | Yes | 23-21 | Crimp | 1250VDC/900VAC | - | Circular | RCP | 1 | 21(POS) | SKT | 1(Port) | TVPS | 13(A) | 14 x 51mm | Electroless Nickel | No | 32.77(mm) | 43.3(mm) | ||
![]() CRS30 Mersen | In Stock | - | - | Gold | - | 21 | - | Straight | Time Delay | - | 21Signal | - | 10 kA @ 600 V | Mersen, formerly Ferraz Shawmut | CRS30 | Cable | -65C to 175C | Cartridge | - | - | No | Yes | 23-21 | Crimp | 1250VDC/900VAC | - | Circular | PL | 30 A | 21(POS) | PIN | 1(Port) | TV | - | - | - | No | - | - | ||
![]() P218191 Mersen | 36 |
| - | Gold | Ceramic | 12 | - | Straight | - | - | (4/8)Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | P218191 | Cable | -55C to 125C | - | 28.6(mm) | 31.75(mm) | No | - | 14-12 | Solder | 600VAC | - | Circular | RCP | 500mA | 12(POS) | PIN | 1(Port) | PT | (13/7.5)/Contact(A) | 8.5 x 31.5mm | Cadmium Over Nickel | No | 44.5(mm) | 28.6(mm) | ||
![]() C222918 Mersen | In Stock | - | - | Gold | - | 55 | - | Straight | - | - | 55Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | C222918 | Cable | -55C to 125C | - | Not Required(mm) | 41.7(mm) | No | - | 22-55 | Crimp | 600VAC | - | Circular | PL | - | 55(POS) | PIN | 1(Port) | PT | 7.5/Contact(A) | - | Cadmium Over Nickel | No | 37.5(mm) | Not Required(mm) | ||
![]() A2Y45-1 Mersen | In Stock | - | - | Gold | - | 21 | - | Straight | - | - | 21Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | A2Y45-1 | Wall | -65C to 175C | - | 43.3(mm) | Not Required(mm) | No | Non-Compliant | 23-21 | Crimp | 1250VDC/900VAC | - | Circular | RCP | - | 21(POS) | PIN | 1(Port) | D38999 | - | - | Cadmium | No | 32.77(mm) | 43.3(mm) | ||
![]() P201815 Mersen | 86 |
| - | Gold | Ceramic | 28 | IEC;CE | Straight | General Purpose | gL-gG | (2/26)Signal | - | 120KA @ 500V | Mersen, formerly Ferraz Shawmu | P201815 | Wall | -65C to 200C | - | 36.9(mm) | Not Required(mm) | No | Yes | 19-28 | Crimp | 850VDC/600VAC | Bulk | Circular | RCP | 40 | 28(POS) | SKT | 1(Port) | TVPS | - | 14 x 51mm | Passivated | No | 32.74(mm) | 36.9(mm) | ||
![]() E217170 Mersen | 48 |
| - | Gold | Ceramic | 15 | - | Straight | General Purpose | gL-gG | (1/14)Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | E217170 | Box | -55C to 125C | - | 28.6(mm) | Not Required(mm) | No | Yes | 14-15 | Crimp | 600VAC | - | Circular | RCP | 4 | 15(POS) | PIN | 1(Port) | PT | (13/7.5)/Contact(A) | 10 x 38mm | Electroless Nickel | No | 23.9(mm) | 28.6(mm) | ||
![]() AJT110EI Mersen | In Stock | - | - | Gold | - | 22 | - | Straight | - | - | 22Signal | Copper Alloy | - | - | - | Jam Nut | -65C to 175C | - | 34.92(mm) | 38.37(mm) | No | - | 13-22 | Crimp | 500VDC/400VAC | - | Circular | RCP | - | 22(POS) | SKT | 1(Port) | MS27468 | - | - | Cadmium | No | 31.57(mm) | 34.92(mm) | ||
![]() HP10J500 Mersen | In Stock | - | - | Gold | - | 128 | CSA, UL | Straight | Current Limiting | J | 128Signal | - | 65 kA @ 1,000 V | Mersen, formerly Ferraz Shawmut | HP10J500 | Jam Nut | -65C to 175C | - | 55.58(mm) | 59(mm) | No | Yes | 25-35 | Crimp | 550VDC/400VAC | - | Circular | RCP | 500 A | 128(POS) | PIN | 1(Port) | TV | - | - | Cadmium | No | 31.9(mm) | 55.58(mm) | ||
![]() V302790 Mersen | 47 |
| - | Gold | Ceramic | 61 | - | Straight | General Purpose | gL-gG | 61Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | V302790 | Cable | -65C to 175C | - | Not Required(mm) | 48(mm) | No | Yes | 25-61 | Crimp | 850VDC/600VAC | - | Circular | PL | 6 | 61(POS) | PIN | 1(Port) | TV | - | 10 x 38mm | Cadmium | No | 31.34(mm) | Not Required(mm) | ||
![]() D223747 Mersen | In Stock | - | - | Gold | - | 18 | VDE;IEC | Straight | General Purpose | gG | 18Signal | - | - | Mersen, formerly Ferraz Shawmut | D223747 | Wall | -65C to 200C | - | 31.3(mm) | Not Required(mm) | No | - | 15-18 | Crimp | 850VDC/600VAC | - | Circular | RCP | - | 18(POS) | PIN | 1(Port) | D38999 | - | - | Cadmium Over Nickel | No | 32.69(mm) | 31.3(mm) | ||
![]() AJT100EI Mersen | In Stock | - | - | Gold | - | 23 | - | Straight | - | - | (1/22)Signal | Copper Alloy | - | - | - | Cable | -55C to 125C | - | 31(mm) | 34.14(mm) | No | - | 16-23 | Solder | 600VAC | - | Circular | RCP | - | 23(POS) | SKT | 1(Port) | PT | (13/7.5)/Contact(A) | - | Cadmium Over Nickel | Yes | 52.4(mm) | 31(mm) | ||
![]() K302781 Mersen | In Stock | - | - | Silver | - | 4 | - | Right Angle | - | - | 4Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | K302781 | Cable | -55C to 125C | - | 43.1(mm) | 43.1(mm) | No | - | 22-22 | Solder | 700VDC/500VAC | - | Circular | PL | - | 4(POS) | PIN | 1(Port) | AC | - | - | - | No | - | 56.55(mm) | ||
![]() ACK6 Mersen | In Stock | - | - | Gold | - | 66 | - | Straight | - | - | 66Signal | - | - | Mersen, formerly Ferraz Shawmu | ACK6 | Jam Nut | -65C to 200C | - | 46.02(mm) | 49.5(mm) | No | - | 19-35 | Crimp | 550VDC/400VAC | - | Circular | RCP | - | 66(POS) | PIN | 1(Port) | CTV | - | - | Cadmium Over Nickel | No | 31.9(mm) | 46.02(mm) | ||
![]() B227885 Mersen | In Stock | - | - | Gold | - | 55 | VDE;IEC | Straight | Motor Protection | aM | 55Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | B227885 | Wall | -65C to 175C | Plug-In | 33.7(mm) | Not Required(mm) | No | Yes | 17-35 | Crimp | 500VDC/400VAC | - | Circular | RCP | 16 Amps | 55(POS) | SKT | 1(Port) | D38999 | - | - | Cadmium | No | 32.69(mm) | 33.7(mm) |