- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Approvals | Body Orientation | Characteristic | Class | Contact Classification | Contact Materials | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Package Type | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Packaging | Type | Gender | Current Rating | Number of Contacts | Contact Gender | Voltage | Number of Ports | Family | Current Rating (Max) | Fuse Size | Shell Plating | Fuse Class | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL350 Mersen | In Stock | - | - | Gold | - | 15 | UL;CSA | Straight | Fast Acting | H | (1/14)Signal | - | - | Mersen, formerly Ferraz Shawmu | RL350 | Jam Nut | -65C to 200C | - | 38.1(mm) | 41.55(mm) | No | No | 15-15 | Crimp | 850VDC/600VAC | - | Circular | RCP | 10 Amps | 15(POS) | PIN | - | 1(Port) | TV | 13/7.5(A) | - | Passivated | - | No | 31.67(mm) | 38.1(mm) | ||
![]() A6Y500-5 Mersen | In Stock | - | - | Gold | - | 37 | - | Straight | - | - | 37Signal | - | - | Mersen, formerly Ferraz Shawmu | A6Y500-5 | Flange | -65C to 200C | - | 46.02(mm) | Not Required(mm) | No | - | 25-37 | Crimp | 850VDC/600VAC | - | Circular | RCP | - | 37(POS) | PIN | - | 1(Port) | TV | 13(A) | - | Passivated | - | No | 32.77(mm) | 46.02(mm) | ||
![]() RL50 Mersen | In Stock | - | - | Gold | - | 21 | UL;CSA | Straight | Fast Acting | H | 21Signal | - | - | Mersen, formerly Ferraz Shawmu | RL50 | Flange | -65C to 175C | - | 42.88(mm) | Not Required(mm) | No | No | 23-21 | Crimp | 1250VDC/900VAC | - | Circular | RCP | 10 Amps | 21(POS) | PIN | - | 1(Port) | TVP | 13(A) | - | Cadmium | - | No | 32.77(mm) | 42.88(mm) | ||
![]() D219814 Mersen | In Stock | - | - | Gold | - | 5 | VDE;IEC | Straight | General Purpose | gG | 5Signal | - | - | Mersen, formerly Ferraz Shawmut | D219814 | Flange | -65C to 175C | Plug-In | 30.96(mm) | Not Required(mm) | No | Yes | 15-5 | Crimp | 1250VDC/900VAC | - | Circular | RCP | 100 Amps | 5(POS) | SKT | - | 1(Port) | TV | 13(A) | - | Cadmium | - | No | 32.74(mm) | 30.96(mm) | ||
![]() AJT400EI Mersen | In Stock | - | - | Gold | - | 100 | - | Straight | - | - | 100Signal | - | - | - | - | Jam Nut | -65C to 175C | - | 52.37(mm) | 55.85(mm) | No | - | 23-35 | Crimp | 550VDC/400VAC | Bulk | Circular | RCP | - | 100(POS) | PIN | - | 1(Port) | TV | 5(A) | - | Cadmium | - | No | 31.67(mm) | 52.37(mm) | ||
![]() A6Y200-5 Mersen | In Stock | - | - | Gold | - | 23 | - | Straight | - | - | (2/21)Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | A6Y200-5 | Box | -55C to 125C | - | 30.96(mm) | Not Required(mm) | No | - | 16-99 | Solder | 600VAC | - | Circular | RCP | - | 23(POS) | PIN | - | 1(Port) | PT | - | - | Tin | - | No | 24.33(mm) | 30.96(mm) | ||
![]() NRS90 Mersen | In Stock | - | - | Gold | - | 5 | Type P | Straight | Non Time Delay | H | 5Signal | Copper Alloy | 10KA @ 600V | Mersen, formerly Ferraz Shawmut | NRS90 | Cable | -55C to 125C | - | Not Required(mm) | 29(mm) | No | Yes | 14-5 | Solder | 1000VAC | - | Circular | PL | 90 Amps | 5(POS) | PIN | - | 1(Port) | PT | 13/Contact(A) | - | Cadmium Over Nickel | - | Yes | 51.1(mm) | Not Required(mm) | ||
![]() V219231 Mersen | 76 |
| - | Gold | Ceramic | 12 | - | Straight | General Purpose | gL-gG | (4/8)Signal | - | - | Mersen, formerly Ferraz Shawmu | V219231 | Flange | -65C to 200C | - | 30.96(mm) | Not Required(mm) | No | Yes | 15-97 | Crimp | 850VDC/600VAC | - | Circular | RCP | 8 | 12(POS) | SKT | - | 1(Port) | TV | 13/7.5(A) | 10 x 38mm | Nickel | - | No | 32.74(mm) | 30.96(mm) | ||
![]() A6Y45-1 Mersen | In Stock | - | - | Gold | - | 2 | - | Straight | - | - | 2Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | A6Y45-1 | Cable | -55C to 125C | - | Not Required(mm) | 18.6(mm) | No | - | 8-2 | Solder | 600VAC | - | Circular | PL | - | 2(POS) | SKT | - | 1(Port) | PT | 7.5/Contact(A) | - | Cadmium Over Nickel | - | No | 36.8(mm) | Not Required(mm) | ||
![]() C223677 Mersen | In Stock | - | - | Gold | - | 36 | VDE;IEC | Right Angle | General Purpose | gG | 36Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | C223677 | Cable | -55C to 125C | - | 41.7(mm) | 41.7(mm) | No | - | 22-36 | Solder | 600VAC | - | Circular | PL | - | 36(POS) | PIN | - | 1(Port) | PT | 7.5/Contact(A) | - | Cadmium Over Nickel | - | Yes | 72(mm) | 49.75(mm) | ||
![]() A6Y400-3 Mersen | In Stock | - | - | Gold | - | 8 | - | Straight | - | - | 8Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | A6Y400-3 | Box | -55C to 125C | - | 26.2(mm) | Not Required(mm) | No | - | 12-8 | Solder | 600VAC | - | Circular | RCP | - | 8(POS) | SKT | - | 1(Port) | PT | 7.5/Contact(A) | - | Cadmium Over Nickel | - | No | 23.9(mm) | 26.2(mm) | ||
![]() T1048679 Mersen | In Stock | - | - | Gold | - | 4 | - | Straight | - | - | 4Signal | - | - | Mersen, formerly Ferraz Shawmut | T1048679 | Wall | -65C to 200C | - | 26.18(mm) | Not Required(mm) | No | - | 12-4 | Crimp | 850VDC/600VAC | - | Circular | RCP | - | 4(POS) | PIN | - | 1(Port) | MS27497 | - | - | Cadmium Over Nickel | - | No | 22.47(mm) | 26.18(mm) | ||
![]() J416 Mersen | In Stock | - | - | Gold | - | 18 | CSA, UL | Straight | - | - | 18Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | J416 | Jam Nut | -55C to 125C | - | 34.9(mm) | - | No | No | 14-18 | Solder | 600VAC | - | Circular | RCP | - | 18(POS) | SKT | 600 V | 1(Port) | PT | 7.5/Contact(A) | - | Cadmium Over Nickel | Class J | No | 23.7(mm) | 34.9(mm) | ||
![]() NRS2 Mersen | In Stock | - | - | Gold | - | 66 | Type P | Straight | Non Time Delay | H | 66Signal | Copper Alloy | 10KA @ 600V | Mersen, formerly Ferraz Shawmut | NRS2 | Wall | -65C to 175C | - | 36.9(mm) | Not Required(mm) | No | Yes | 19-35 | Crimp | 500VDC/400VAC | - | Circular | RCP | 2 Amps | 66(POS) | SKT | - | 1(Port) | D38999 | - | - | Cadmium | - | No | 32.69(mm) | 36.9(mm) | ||
![]() S216653 Mersen | 54 |
| - | Silver | Ceramic | 7 | - | Straight | General Purpose | gL-gG | (2/5)Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | S216653 | Cable | -55C to 125C | - | Not Required(mm) | 36.5(mm) | No | Yes | 18-9 | Crimp | 250VDC/200VAC | - | Circular | PL | 2 | 7(POS) | SKT | - | 1(Port) | ACA | - | 10 x 38mm | - | - | Yes | 120(mm) | Not Required(mm) | ||
![]() T200761 Mersen | 36 |
| - | Gold | Ceramic | 22 | - | Straight | - | - | 22Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | T200761 | Wall | -65C to 175C | - | 26.18(mm) | Not Required(mm) | No | - | 12-22 | Crimp | 500VDC/400VAC | - | Circular | RCP | 10A | 22(POS) | SKT | - | 1(Port) | MS27497 | - | 22.2 x 58mm | Cadmium | - | No | 24.05(mm) | 26.18(mm) | ||
![]() A229724 Mersen | In Stock | - | - | Gold | - | 25 | VDE;IEC | Straight | General Purpose | gG | 25Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | A229724 | Jam Nut | -55C to 125C | Plug-In | 46.02(mm) | - | No | Yes | 20-25 | Solder | 600VAC | - | Circular | RCP | 100 Amps | 25(POS) | PIN | - | 1(Port) | PT | - | - | Tin | - | No | 29.08(mm) | 46.02(mm) | ||
![]() A6Y500-4 Mersen | In Stock | - | - | Gold | - | 32 | - | Straight | - | - | 32Signal | - | - | Mersen, formerly Ferraz Shawmu | A6Y500-4 | Wall | -65C to 175C | - | 36.9(mm) | Not Required(mm) | No | - | 19-32 | Crimp | 850VDC/600VAC | - | Circular | RCP | - | 32(POS) | PIN | - | 1(Port) | CTVP | - | - | Cadmium Over Nickel | - | No | 32.69(mm) | 36.9(mm) | ||
![]() B219237 Mersen | 56 |
| - | Silver | Ceramic | 6 | IEC;CE | Right Angle | General Purpose | gL-gG | 6Signal | Copper Alloy | 120KA @ 500V | Mersen, formerly Ferraz Shawmu | B219237 | Cable | -55C to 125C | - | 36.5(mm) | 36.5(mm) | No | Yes | 18-12 | Solder | 700VDC/500VAC | - | Circular | PL | 20 | 6(POS) | SKT | - | 1(Port) | AC | - | 14 x 51mm | - | - | Yes | 74.1(mm) | 53.25(mm) | ||
![]() A6Y1500-4 Mersen | In Stock | - | - | Silver | - | 3 | - | Straight | - | - | 3Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | A6Y1500-4 | Cable | -55C to 125C | - | Not Required(mm) | 43.1(mm) | No | - | 22-2 | Crimp | 1250VDC/900VAC | - | Circular | PL | - | 3(POS) | SKT | - | 1(Port) | AC | - | - | - | - | No | 60(mm) | Not Required(mm) |