- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Material | Housing Material | Weight | Body Material | Material - Frame | Material - Blade | Approvals | Body Length | Characteristic | Class | Contact Materials | Current-IEC | Current-UL | For Use With/Related Products | Ihs Manufacturer | Interrupt Rating | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Torque-Screw | Voltage Rated | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Additional Feature | Fastening Type | Pitch | Voltage - Supply | Orientation | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Reference Standard | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Body Length or Diameter | Physical Dimension | Current - Supply (Disable) (Max) | Note | Voltage | Contact Tail Length | Number of Circuits | Element Configuration | Number of Levels | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Contact Mating Finish | Wire Gauge or Range - AWG | Operating Temperature - Junction | Fuse Type | Positions Per Level | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | RPM | Bearing Type | Fan Type | Capacitance @ Vr, F | Air Flow | Screw Size | Noise | Voltage Range | Static Pressure | Circuit Protection Type | Battery Chemistry | Number of Cells | Blow Characteristic | Fuse Size | Battery Cell Size | Structure | Capacity | Fuseholder Type | Rechargeability | LED | Rated Voltage(DC) | Overall Length | Reverse Recovery Time (trr) | Rated Breaking Capacity | Rated Voltage(AC) | Features | Height | Height Seated (Max) | Length | Width | Body Height | Material Flammability Rating | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A70P175-4 Mersen | In Stock | - | - | - | - | Free Hanging (In-Line) | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | Thermoplastic | - | - | - | - | UL | - | Fast Acting | - | Phosphor Bronze | -- | 5.5A | - | MERSEN S A | 100 kA @ 700 VAC, 100 kA @ 650 VAC | - | - | Mersen, formerly Ferraz Shawmu | A70P175-4 | Active | 5.68 | Yes | -- | - | 300V | - | -40°C ~ 115°C | Bulk | KD | - | Active | - | - | EAR99 | - | Plug, Female Sockets | 16 | - | - | Green | - | RATED BREAKING CAPACITY AT 650 VDC: 100000 A | - | 0.150 (3.81mm) | - | - | -- | 0.307 (7.80mm) | compliant | 175 A | - | - | - | UL | - | Screwless - Leg Spring, Push-In Spring | - | - | - | 38.1 mm | 38.1mm x 72.1mm | - | - | - | -- | - | - | 1 | - | - | - | - | Tin | 16-24 AWG | - | - | 16 | - | - | 180° | -- | -- | 9-10mm | 175 A | - | - | - | - | - | - | - | -- | - | - | - | ELECTRIC FUSE | - | - | VERY FAST | - | - | - | - | - | - | - | 650 V | - | - | 100000 A | 700 V | -- | - | - | - | - | 72.1 mm | UL94 V-0 | - | - | ||
![]() J076092 Mersen | In Stock | - | - | - | Through Hole | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | J076092 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() CRN45 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA | - | Time Delay | H | - | - | - | - | - | 10KA @ 250V | - | - | Mersen, formerly Ferraz Shawmut | CRN45 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRN500 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | CRN500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J098563 Mersen | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | J098563 | - | - | - | - | - | - | - | 0°C ~ 70°C | Strip | FXTC-HE73 | 0.283 L x 0.205 W (7.20mm x 5.20mm) | Obsolete | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 1MHz | ±1ppm | HCMOS | - | - | - | Enable/Disable | Crystal | 40mA | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 (2.40mm) | - | - | - | - | - | -- | ||
![]() CRS350 Mersen | In Stock | - | - | - | - | Through Hole | TO-220-2 | - | - | - | - | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | CRS350 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | -- | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 10µA @ 500V | 1.5V @ 8A | - | - | -55°C ~ 150°C | - | - | 500V | 8A | - | - | - | - | - | - | - | - | - | - | 50pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRS500 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 lb (16.78g) | - | Plastic | Plastic | CE, cURus, TUV | - | - | - | - | - | - | - | - | - | - | -- | Mersen, formerly Ferraz Shawmut | CRS500 | - | - | - | - | 5VDC | - | - | 14 ~ 158°F (-10 ~ 70°C) | - | FAD1-04010 | Square - 40mm L x 40mm H | Obsolete | - | 2 Wire Leads | - | - | - | - | - | - | - | 350mW | - | - | - | - | - | -- | - | - | 0.070A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4200 RPM | 1 Ball/1 Sleeve | Tubeaxial | - | 4.2 CFM (0.118m³/min) | - | 21.0 dB(A) | -- | 0.060 in H2O (14.9 Pa) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 10.00mm | - | - | - | - | ||
![]() J212597 Mersen | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | J212597 | - | - | - | - | - | - | 690V ac | - | - | * | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.2 x 58mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J300043 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 589.7g | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Mersen, formerly Ferraz Shawmu | J300043 | - | - | - | - | 12V | - | - | - | - | TWICELL | 4.63 L x 0.93 W x 3.48 H (117.5mm x 23.5mm x 88.4mm) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | Battery packs made with NIMH cells include a thermostat. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Metal Hydride | 10 | - | - | SC | Front to Back, 5 Rows x 2 Cells | 2.7Ah | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J300112 Mersen | 2809 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.5mm | - | - | -- | - | - | Class K5, Class H | - | - | -- | - | Mersen, formerly Ferraz Shawmu | J300112 | - | - | - | - | - | - | 700V | - | - | H600 | - | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 30A | - | - | - | - | -- | Box Lug | - | - | - | - | - | - | - | 600V | - | 3 | - | - | - | - | - | - | - | - | - | Cartridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Block | - | - | - | 110mm | - | - | - | - | - | - | - | - | 82mm | - | - | - | ||
![]() J300503 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Mersen, formerly Ferraz Shawmu | J300503 | - | - | - | - | - | - | - | - | - | H300 | - | Obsolete | -- | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1 | - | - | - | - | - | - | - | - | 0.640 (16.26mm) | - | - | - | - | - | ||
![]() F228441 Mersen | In Stock | - | - | Gold | Bulkhead, Front Side Nut, Panel, Through Hole | - | - | - | - | - | 187 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | F228441 | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | Solder | - | Receptacle | - | 187 | 175 °C | -65 °C | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Environment Resistant | ||
![]() B076154 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | B076154 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRN150 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | CRN150 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRN350 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | CRN350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3AG8 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A070GRB30T13 Mersen | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A070GRB30T13 | - | - | Compliant | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 µm | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() 8AG6 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5ST1 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJS1 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |