- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Body Material | Approvals | Body Diameter | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Series | ECCN Code | Additional Feature | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Rated Voltage | Rated Voltage(DC) | Overall Length | Built-in Feature | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Body Height | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H1039745 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | H1039745 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HP10M10 Mersen | 81 | - | - | - | - | - | Glass Melamine | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | HP10M10 | - | - | - | - | - | 1kV dc | HP10M | - | - | - | 10A | - | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | - | - | ||
![]() HP10M5 Mersen | 33 |
| - | - | END CAP | - | Glass Melamine | - | - | - | - | MERSEN S A | - | Mersen, formerly Ferraz Shawmut | HP10M5 | - | Active | 2.34 | - | Yes | 1kV dc | HP10M | EAR99 | - | compliant | 5A | CSA, IEC, UL | 10.3 mm | - | 10.3mm x 38.1mm | 5 A | ELECTRIC FUSE | - | 10 x 38mm | 1000 V | - | - | - | 10000 A | - | - | 38.1 mm | - | ||
![]() HP6J600 Mersen | In Stock | - | - | - | TAB/BLADE | - | - | CSA, UL | - | Current Limiting | J | MERSEN S A | 10 kA @ 600 V | Mersen, formerly Ferraz Shawmut | HP6J600 | - | Active | 5.76 | Yes | - | - | - | - | - | compliant | 100 A | CSA, UL | 64 mm | - | 64mm x 203mm | 600 A | ELECTRIC FUSE | - | - | 600 V | - | - | - | 10000 A | J | - | 203 mm | - | ||
![]() HP6J100 Mersen | In Stock | - | - | - | TAB/BLADE | - | - | CSA, UL | - | Current Limiting | J | MERSEN S A | 10 kA @ 600 V | Mersen, formerly Ferraz Shawmut | HP6J100 | - | Active | 5.76 | Yes | - | - | - | - | - | compliant | 100 A | CSA, UL | 27 mm | - | 27mm x 117mm | 100 A | ELECTRIC FUSE | - | - | 600 V | - | - | - | 10000 A | J | - | 117 mm | - | ||
![]() HP10M25 Mersen | 2505 |
| - | - | - | - | Ceramic | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | HP10M25 | - | - | - | - | - | 1kV ac | - | - | - | - | 25A | - | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | - | - | ||
![]() HP10M30 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | HP10M30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GGU5 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GDG1/2 Mersen | 48 |
| - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | GDG1/2 | - | Active | 2.28 | - | Yes | - | - | EAR99 | - | compliant | - | BSI; CSA; SEMKO; UL; VDE | 5 mm | - | 5mm x 20mm | 0.5 A | ELECTRIC FUSE | TIME DELAY | - | 250 V | - | - | - | 35 A | - | 250 V | 20 mm | - | ||
![]() A2Y250-3 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A2Y250-3 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17539-G Mersen | In Stock | - | - | - | - | - | - | IEC;NFC;UNE | - | Motor Protection | aM | - | 80KA @ 690V | Mersen, formerly Ferraz Shawmu | 17539-G | Cartridge | - | - | No | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 MilliMeters | ||
![]() PCT5-R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z089469 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GMS2-1/2 Mersen | In Stock | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | GMS2-1/2 | - | Active | 5.69 | Non-Compliant | - | - | - | - | RATED BREAKING CAPACITY AT 125 VDC: 300 A | compliant | - | UL | 17.8 mm | 5.7 mm | 17.8mm x 5.7mm x 19.8mm | 2.5 A | ELECTRIC FUSE | - | - | - | 125 V | - | ALARM | 300 A | - | 125 V | 19.8 mm | - | ||
![]() GMS1-1/3 Mersen | In Stock | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | GMS1-1/3 | - | Active | 5.69 | Non-Compliant | - | - | - | - | RATED BREAKING CAPACITY AT 125 VDC: 300 A | compliant | - | UL | 17.8 mm | 5.7 mm | 17.8mm x 5.7mm x 19.8mm | 1.33 A | ELECTRIC FUSE | - | - | - | 125 V | - | ALARM | 300 A | - | 125 V | 19.8 mm | - | ||
![]() F212594 Mersen | 650 |
| - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 690V ac | - | - | - | - | 32A | - | - | - | - | - | - | - | 22 x 58mm | - | - | - | - | - | - | - | - | - | ||
![]() F226302 Mersen | In Stock | - | - | - | - | - | - | - | 31mm | - | - | - | - | - | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | - | - | 200A | - | - | - | - | - | - | - | A4XC | - | - | 110mm | - | - | - | - | 47mm | - | ||
![]() HP6M6 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | HP6M6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A60X250-4K Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A60X250-4K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9F62KCB500 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | 9F62KCB500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |