- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Approvals | Body Length | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Manufacturer Series | Part Life Cycle Code | Risk Rank | RoHS | Voltage, Rating | Reach Compliance Code | Current Rating | Circuit Protection Type | Fuse Size | Overall Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L330037 Mersen | 148 |
| - | - | - | 48mm | - | - | MERSEN S A | - | Mersen, formerly Ferraz Shawmut | L330037 | URB | Active | 5.71 | - | 690V ac | compliant | 100A | ELECTRIC FUSE | NH000 | 100mm | 38.5mm | ||
![]() A4J350 Mersen | 2264 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A30QS1000-128 Mersen | In Stock | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A30QS1000-128 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | ||
![]() TRM1-4/10 Mersen | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6K225R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A155F1D0R0-50E Mersen | In Stock | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A155F1D0R0-50E | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S097168 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3AG3 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | ||
![]() M215130 Mersen | 19 |
| - | Ceramic | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | M215130 | - | - | - | - | 500V ac | - | 250mA | - | 10 x 38mm | - | - | ||
![]() N222215 Mersen | 26 |
| - | Ceramic | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | N222215 | - | - | - | - | 500V ac | - | 8A | - | 14 x 51mm | - | - | ||
![]() N214625 Mersen | 82 |
| - | Ceramic | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | N214625 | - | - | - | - | 500V ac | - | 32A | - | 14 x 51mm | - | - | ||
![]() S200760 Mersen | 34 |
| - | Ceramic | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | S200760 | - | - | - | - | 500V ac | - | 10A | - | 14 x 51mm | - | - | ||
![]() P215132 Mersen | 17 |
| - | Ceramic | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | P215132 | - | - | - | - | 500V ac | - | 16A | - | 10 x 38mm | - | - | ||
![]() S1027334 Mersen | 2963 |
| - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | 690V ac | - | 50A | - | 14 x 51mm | - | - | ||
![]() V213113 Mersen | 39 |
| - | Ceramic | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | V213113 | - | - | - | - | 690V ac | - | 32A | - | 22.2 x 58mm | - | - | ||
![]() Z218200 Mersen | 66 |
| - | Ceramic | IEC;CE | - | General Purpose | gL-gG | - | 120KA @ 500V | Mersen, formerly Ferraz Shawmu | Z218200 | - | - | - | Yes | 500V ac | - | 16 | - | 14 x 51mm | - | - | ||
![]() B212061 Mersen | 13 |
| - | Ceramic | - | - | General Purpose | gL-gG | - | - | Mersen, formerly Ferraz Shawmu | B212061 | - | - | - | Yes | 500V ac | - | 1 | - | 10 x 38mm | - | - | ||
![]() H203764 Mersen | 2768 |
| - | Glass | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | 0.1 → 6.3A | - | 5 x 20mm | - | - | ||
![]() NRN35 Mersen | In Stock | - | - | - | Type P | - | Non Time Delay | H | - | 10KA @ 250V | Mersen, formerly Ferraz Shawmut | NRN35 | - | - | - | Yes | - | - | 35 Amps | - | - | - | - | ||
![]() A3T3 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |