- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Acting | Approvals | Body Diameter | Body Length | Characteristic | Class | CoilResistance | Contact Materials | Dimensions | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Package Type | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Seated Plane Height | Terminal Pitch (mm) | Voltage Rating (VDC) | Voltage, Rating | Series | Temperature Coefficient | Type | Power Rating | Supply Voltage | Current Rating | Pin Count | Termination Style | Note | Power Dissipation | Contact Form | Adjustment Type | Number of Turns | Coil Voltage | Coil Power | Resistance Tolerance | Fuse Size | Number of Gangs | Repetitive Peak Reverse Voltage | Overall Length | Shaft Diameter | Product Width | Voltage Rating (VAC) | Product Length (mm) | Body Height | Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G226280 Mersen | In Stock | - | - | - | - | - | - | 21.9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 415V ac | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | A2 | - | - | 86mm | - | - | - | - | 56.5mm | - | - | ||
![]() T300558 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | T300558 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2Y5-1 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A2Y5-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2Y6-1 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A2Y6-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HP10J160 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | HP10J160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | ||
![]() 6JX2 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 6JX2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R214628 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | R214628 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSA-V15 Mersen | In Stock | - | - | - | Ceramic | Slow Blow | UL;CSA | - | - | Time Delay | - | - | - | - | 10KA @ 125VAC | Mersen, formerly Ferraz Shawmu | GSA-V15 | Through Hole | - | Not Required(mm) | 6.35(mm) | No | Yes | Not Required(mm) | Not Required(mm) | - | 250 | - | - | Miniature | - | - | 15 | 2 | Axial | - | - | - | - | - | - | - | - | 6.35 X 31.75 | - | - | - | - | - | 250(V) | 31.75(mm) | - | - | Not Required(mm) | ||
![]() R330111 Mersen | 42 |
| - | - | - | - | - | - | 48mm | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | R330111 | - | - | - | - | - | - | - | - | - | 690V ac | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | NH000 | - | - | 100mm | - | - | - | - | 38.5mm | - | - | ||
![]() A70QS25-14FI Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70QS25-14FI | Holder | - | Not Required(mm) | 14(mm) | No | - | Not Required(mm) | Not Required(mm) | 700(V) | - | - | - | Miniature | - | - | 25(A) | 2 | CARTRIDGE | - | 5.8(W) | - | - | - | - | - | - | 14 X 51 | - | - | - | - | - | - | 58.5(mm) | - | - | Not Required(mm) | ||
![]() GGA1 Mersen | In Stock | - | - | - | Glass | Slow Blow | - | - | - | - | - | - | - | - | - | - | - | Holder | - | Not Required(mm) | 5(mm) | No | Non-Compliant | Not Required(mm) | Not Required(mm) | - | 250 | - | ± 1000ppm/°C | Miniature | 250 mW | - | 1(A) | 2 | CARTRIDGE | - | - | - | Flatted | 1 | - | - | ± 20% | 5 X 20 | 1 | - | - | 6.35 mm | 12.5 mm | 250(V) | 20(mm) | - | - | Not Required(mm) | ||
![]() AF-7-1/2 Mersen | In Stock | - | - | - | - | Fast | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | Not Required(mm) | No | - | Not Required(mm) | Not Required(mm) | 32(V) | 32 | - | - | Automotive | - | - | 7.5(A) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32(V) | - | - | - | - | ||
![]() A15QS60-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A15QS60-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16735-G Mersen | In Stock | - | - | - | - | - | IEC;NFC;UNE | - | - | Motor Protection | aM | - | - | - | 120KA @ 500V | Mersen, formerly Ferraz Shawmu | 16735-G | - | Cartridge | - | - | - | No | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 MilliMeters | - | ||
![]() K301033 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | 460 Ohm | AgSnO2 | 84x58,4x17,4mm | - | Mersen, formerly Ferraz Shawmu | K301033 | - | - | - | - | - | Yes | - | - | - | - | 22 | - | Industrial | - | - | - | - | - | - | - | DPST-NC | - | - | 24VDC | - mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D301073 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | 289 Ohm | AgSnO2 | 53,5x95,8x63,1mm | - | Mersen, formerly Ferraz Shawmu | D301073 | - | - | - | - | - | Yes | - | - | - | - | 22 | - | Industrial | - | - | - | - | - | - | - | DPST-NO + DPST-NC | - | - | 24VAC/DC | 5 000 mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L300505 Mersen | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | L300505 | - | - | - | - | - | Yes | - | - | - | - | 26 | - | Mechanical | - | 48Vac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G300041 Mersen | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 26 | - | Mechanical | - | 24Vac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J300227 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | 26 440 Ohm | AgSnO2 | 53,5x95,8x63,1mm | - | Mersen, formerly Ferraz Shawmu | J300227 | - | - | - | - | - | Yes | - | - | - | - | 22 | - | Industrial | - | - | - | - | - | - | - | DPST-NO + DPST-NC | - | - | 230VAC | 5 000 mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H300042 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - Ohm | - | 90,7x94,3x6,2mm | - | Mersen, formerly Ferraz Shawmu | H300042 | - | - | - | - | - | Yes | - | - | - | - | 39 | - | Interface Module | - | - | - | - | - | - | - | SPST-NO | - | - | 125VDC | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - |