- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Material | Housing Material | Body Material | Acting | Approvals | Body Length (mm) | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Terminal Pitch (mm) | Voltage Rating (VDC) | Voltage, Rating | Series | ECCN Code | Type | Additional Feature | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Voltage Rating (VAC) | Product Length (mm) | Body Height | Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR17.500RID Mersen | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | 50.8 mm | Time Delay | - | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR17.500RID | - | - | - | Cartridge | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR6.250R Mersen | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | 50.8 mm | Time Delay | - | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR6-1/4R | - | - | - | Cartridge | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 6.25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRS0.300R Mersen | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS3/10R | - | - | - | Cartridge | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 0.3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRS200RID Mersen | 2223 |
| - | - | - | - | - | - | - | - | CSA, UL | 244.6 mm | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS200RID | - | - | - | Single Slotted | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X330024 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | X330024 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70P600-4TA Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A70P600-4TA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2K500R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A30QS1000-128 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A30QS1000-128 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1065697 Mersen | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | 13 x 29mm | - | - | - | - | - | - | - | - | ||
![]() X1036975 Mersen | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 415V | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | 13 x 29mm | - | - | - | - | - | - | - | - | ||
![]() HP10J450 Mersen | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Current Limiting | J | - | 65 kA @ 1,000 V | Mersen, formerly Ferraz Shawmut | HP10J450 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HP10J500EI Mersen | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Current Limiting | J | - | 65 kA @ 1,000 V | Mersen, formerly Ferraz Shawmut | HP10J500EI | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 500 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSC2 Mersen | In Stock | - | - | - | - | - | Glass | - | - | - | CE, CSA, UL | - | Time Delay | - | - | 100 A @ 250 V | Mersen, formerly Ferraz Shawmu | GSC2 | - | - | - | Cartridge | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.32 mm | - | ||
![]() AJT175/400 Mersen | In Stock | - | - | - | - | - | - | - | - | - | IEC, UL | - | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | AJT175/400 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A15QS3500-128IL Mersen | In Stock | - | - | - | - | - | - | - | - | - | UL | - | Fast Acting | - | - | - | Mersen, formerly Ferraz Shawmut | A15QS3500-128IL | - | - | - | Hockey Puck Bolt-In | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 3,500 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70P50-4 Mersen | In Stock | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | Very Fast | UL | - | Fast Acting | - | MERSEN S A | 100 kA @ 700 VAC, 100 kA @ 650 VAC | Mersen, formerly Ferraz Shawmu | A70P50-4 | Glenair | Bolt | Retail Package | - | Active | Not Required(mm) | 25.4(mm) | Active | No | 5.2 | Yes | Not Required(mm) | 650(V) | 700 | * | EAR99 | Blade | RATED BREAKING CAPACITY AT 650 VDC: 100000 A | compliant | 50 A | 2 | UL | TAP | 25.4 mm | 25.4mm x 73.2mm | 50 A | ELECTRIC FUSE | VERY FAST | - | 650 V | 100000 A | 700 V | 700(V) | 73.2(mm) | 73.2 mm | - | Not Required(mm) | ||
![]() A4J90 Mersen | 2350 |
| - | - | - | - | - | Fiberglass | - | Fast | - | - | - | - | - | - | - | - | - | Bolt | - | - | - | Not Required(mm) | 29(mm) | - | No | - | - | Not Required(mm) | 300(V) | 600 | - | - | Class J | - | - | 90(A) | 2 | - | TAP | - | - | - | - | - | - | - | - | - | 600(V) | 117(mm) | - | - | Not Required(mm) | ||
![]() R216146 Mersen | 20 |
| - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | R216146 | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V ac | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | 8 x 32mm | - | - | - | - | - | - | - | - | ||
![]() A15QS600-4IL Mersen | In Stock | - | - | - | - | - | - | - | - | - | UL | - | Fast Acting | - | - | - | Mersen, formerly Ferraz Shawmut | A15QS600-4IL | - | - | - | Center Bolted | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A15QS800-4IL Mersen | In Stock | - | - | - | - | - | - | - | - | - | UL | - | Fast Acting | - | - | - | Mersen, formerly Ferraz Shawmut | A15QS800-4IL | - | - | - | Center Bolted | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |