- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Body Material | Conductor Material | Approvals | Body Length (mm) | Characteristic | Class | Content | Interrupt Rating | Manufacturer | Manufacturer Part Number | Minimum Operating Temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Package Type | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Current Rating | Wire/Cable Gauge | Thread Size | Fuse Size | Height | Length (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N214625 Mersen | 132 |
| - | - | - | Ceramic | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | N214625 | - | - | - | - | - | - | - | - | 500V ac | - | - | - | - | - | - | - | 32A | - | - | 14 x 51mm | - | - | - | ||
![]() S200760 Mersen | 66 |
| - | - | - | Ceramic | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | S200760 | - | - | - | - | - | - | - | - | 500V ac | - | - | - | - | - | - | - | 10A | - | - | 14 x 51mm | - | - | - | ||
![]() NRN35 Mersen | In Stock | - | - | - | - | - | - | Type P | - | Non Time Delay | H | - | 10KA @ 250V | Mersen, formerly Ferraz Shawmut | NRN35 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 35 Amps | - | - | - | - | - | - | ||
![]() H203764 Mersen | 2900 |
| - | - | - | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | 0.1 → 6.3A | - | - | 5 x 20mm | - | - | - | ||
![]() 3AG3 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H222923 Mersen | In Stock | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | -40°C | - | - | - | - | - | - | - | 440V ac | - | - | - | - | - | - | - | 20A | - | E18 | - | - | - | - | ||
![]() TRS150RID Mersen | 2868 |
| - | - | - | - | - | CSA, UL | 244.6 mm | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS150RID | - | - | - | - | Single Slotted | Yes | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | ||
![]() TRS80RDC Mersen | In Stock | - | - | - | - | - | - | MSHA | - | Time Delay | - | - | 20 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS80RDC | - | - | - | - | Single Slotted | No | - | - | - | - | - | - | - | - | - | - | 80 A | - | - | - | - | - | - | ||
![]() W200809 Mersen | 40 |
| - | - | - | Ceramic | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | W200809 | -40°C | - | - | - | - | - | - | - | 400V ac | - | - | - | - | - | - | - | 4A | - | - | - | - | - | - | ||
![]() C217168 Mersen | 36 |
| - | - | - | Ceramic | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | C217168 | - | - | - | - | - | - | - | - | 400V ac | - | - | - | - | - | - | - | 1A | - | - | 8.5 x 31.5mm | - | - | - | ||
![]() G222209 Mersen | 36 |
| - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V ac | - | - | - | - | - | - | - | 2A | - | - | 10 x 38mm | - | - | - | ||
![]() 01721.270000 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | 63A | 63A | 400V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02071.000000 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | 25A | 25A | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00597.004700 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | 4A | 4A | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00597.020700 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | 20A | 20A | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSC2 Mersen | In Stock | - | - | - | Glass | - | - | CE, CSA, UL | - | Time Delay | - | - | 100 A @ 250 V | Mersen, formerly Ferraz Shawmu | GSC2 | - | - | - | - | Cartridge | Yes | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | 20.32 mm | - | ||
![]() GGM6/10 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V300030 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | V300030 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() V302721 Mersen | In Stock | - | - | Wire | - | - | Copper | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | V302721 | - | - | - | - | - | Non-Compliant | 600 V | 600 V | - | - | - | - | - | - | - | - | 10 A | 22 AWG | - | - | - | - | - | ||
![]() B229748 Mersen | In Stock | - | - | - | - | - | - | VDE;IEC | - | General Purpose | gG | - | - | Mersen, formerly Ferraz Shawmut | B229748 | - | - | - | - | Plug-In | Non-Compliant | - | - | 200 V | 1 % | 100 ppm/°C | 16.9 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 80 Amps | - | - | - | 650 µm | - | - |