- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | ECCN Code | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Rated Voltage(DC) | Pre-arcing Time-Min | Built-in Feature | Rated Breaking Capacity | Rated Voltage(AC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A070UD33TTI1250 Mersen Electrical Power | In Stock | - | Datasheet | NO | THREADED | PANEL MOUNT | MERSEN S A | - | - | Active | - | EAR99 | - | 8536.10.00.40 | BULK | compliant | CCC; CE; CSA; EAC; IEC; UL; VDE | 50.6 mm | 73 mm | 1250 A | ELECTRIC FUSE | ULTRA FAST | 33 | 355000 J | - | - | INDICATOR | 200000 A | 690 V | 78.5 mm | ||
![]() PC30UD69V160EF Mersen Electrical Power | In Stock | - | Datasheet | NO | TAB/BLADE | INLINE/HOLDER | MERSEN S A | - | - | Active | - | EAR99 | - | - | BULK | compliant | CCC; CE; CSA; EAC; IEC; UL | 47.6 mm | 39 mm | 160 A | ELECTRIC FUSE | ULTRA FAST | 30 | 1600 J | - | - | INDICATOR | 200000 A | 690 V | 61.5 mm | ||
![]() PC70UD11C350TF Mersen Electrical Power | In Stock | - | Datasheet | NO | THREADED | PANEL MOUNT | MERSEN S A | - | - | Active | - | EAR99 | - | - | BULK | compliant | CCC; CE; CSA; CUL; EAC; IEC; UL; VDE | 74 mm | 39 mm | 350 A | ELECTRIC FUSE | ULTRA FAST | 70 | 27800 J | - | - | INDICATOR | 100000 A | 1100 V | 46 mm | ||
![]() A120UD70LI350 Mersen Electrical Power | In Stock | - | Datasheet | NO | TAB/BLADE | INLINE/HOLDER | MERSEN S A | - | - | Active | - | EAR99 | - | - | BULK | compliant | CCC; CE; CSA; CUL; EAC; IEC; UL; VDE | 71 mm | 39 mm | 350 A | ELECTRIC FUSE | ULTRA FAST | 70 | 27800 J | - | - | INDICATOR | 150000 A | 1100 V | 45 mm | ||
![]() A070UD32LI700 Mersen Electrical Power | In Stock | - | - | NO | TAB/BLADE | INLINE/HOLDER | MERSEN S A | - | - | Active | - | EAR99 | - | - | - | compliant | CCC; CE; CSA; EAC; IEC; UL | 47.6 mm | 59 mm | 700 A | ELECTRIC FUSE | ULTRA FAST | - | 76000 J | - | - | INDICATOR | 200000 A | 690 V | 64.9 mm | ||
![]() PC70UD13C100EF Mersen Electrical Power | In Stock | - | Datasheet | NO | TAB/BLADE | INLINE/HOLDER | MERSEN S A | - | - | Active | - | EAR99 | - | - | BULK | compliant | CCC; CE; CSA; CUL; EAC; IEC; UL; VDE | 62 mm | 39 mm | 100 A | ELECTRIC FUSE | ULTRA FAST | 70 | 830 J | - | - | INDICATOR | 126000 A | 1250 V | 46 mm | ||
![]() FR22UD69V80 Mersen Electrical Power | In Stock | - | Datasheet | NO | END CAP | INLINE/HOLDER | MERSEN S A | - | - | Obsolete | - | EAR99 | - | - | BULK | compliant | UL | 22.2 mm | - | 80 A | ELECTRIC FUSE | - | - | 730 J | - | - | - | 100000 A | 690 V | 58 mm | ||
![]() PC71GB69V250D1A Mersen Electrical Power | In Stock | - | Datasheet | NO | TAB/BLADE | INLINE/HOLDER | MERSEN S A | - | - | Active | - | EAR99 | - | - | BULK | compliant | CE, IEC, VDE | 133.4 mm | 51 mm | 250 A | ELECTRIC FUSE | FAST | - | 9580 J | - | - | INDICATOR | 150000 A | 690 V | 56.5 mm | ||
![]() A070UD30TTI100 Mersen Electrical Power | In Stock | - | Datasheet | NO | THREADED | PANEL MOUNT | MERSEN S A | - | - | Active | - | EAR99 | - | - | BULK | compliant | CCC; CE; CSA; EAC; IEC; UL | 50.6 mm | 39.8 mm | 100 A | ELECTRIC FUSE | ULTRA FAST | 30 | 470 J | - | - | INDICATOR | 200000 A | 690 V | 46.5 mm | ||
![]() A070UD33KI900 Mersen Electrical Power | In Stock | - | Datasheet | NO | TAB/BLADE | INLINE/HOLDER | MERSEN S A | - | - | Active | - | EAR99 | - | - | BULK | compliant | CCC; CE; CSA; EAC; IEC; UL; VDE | 48.6 mm | 73 mm | 900 A | ELECTRIC FUSE | ULTRA FAST | 33 | 130000 J | - | - | INDICATOR | 200000 A | 690 V | 78.5 mm | ||
![]() A130UD73LI350 Mersen Electrical Power | In Stock | - | Datasheet | NO | TAB/BLADE | INLINE/HOLDER | MERSEN S A | - | - | Active | - | EAR99 | - | - | - | compliant | CCC; CE; CSA; EAC; IEC; UL; VDE | 72 mm | 73 mm | 350 A | ELECTRIC FUSE | VERY FAST | 73 | 17000 J | - | - | INDICATOR | 126000 A | 1250 V | 78.5 mm | ||
![]() PC70GB69V80TF Mersen Electrical Power | In Stock | - | Datasheet | NO | THREADED | PANEL MOUNT | MERSEN S A | - | - | Active | - | EAR99 | - | 8536.10.00.40 | BULK | compliant | CE, IEC, VDE | 74 mm | 39 mm | 80 A | ELECTRIC FUSE | FAST | - | 473 J | - | - | INDICATOR | 150000 A | 690 V | 46 mm | ||
![]() PC71GB69V125D1A Mersen Electrical Power | In Stock | - | Datasheet | NO | TAB/BLADE | INLINE/HOLDER | MERSEN S A | - | - | Active | - | EAR99 | - | - | BULK | compliant | CE, IEC, VDE | 133.4 mm | 51 mm | 125 A | ELECTRIC FUSE | FAST | - | 1060 J | - | - | INDICATOR | 150000 A | 690 V | 56.5 mm | ||
![]() PC71GB69V200D1A Mersen Electrical Power | In Stock | - | Datasheet | NO | TAB/BLADE | INLINE/HOLDER | MERSEN S A | - | - | Active | - | EAR99 | - | - | BULK | compliant | CE, IEC, VDE | 133.4 mm | 51 mm | 200 A | ELECTRIC FUSE | FAST | - | 5000 J | - | - | INDICATOR | 150000 A | 690 V | 56.5 mm | ||
![]() PC71GB69V250EF Mersen Electrical Power | In Stock | - | Datasheet | NO | TAB/BLADE | INLINE/HOLDER | MERSEN S A | - | - | Active | - | EAR99 | - | - | BULK | compliant | CE, IEC, VDE | 133.4 mm | 51 mm | 250 A | ELECTRIC FUSE | FAST | - | 9580 J | - | - | INDICATOR | 150000 A | 690 V | 56.5 mm | ||
![]() A094829 Mersen Electrical Power | In Stock | - | Datasheet | NO | END CAP | INLINE/HOLDER | MERSEN S A | - | - | Active | - | EAR99 | - | - | BULK | compliant | IEC; UL; VDE | 22.2 mm | - | 80 A | ELECTRIC FUSE | - | 22x58mm | 730 J | - | - | INDICATOR | 100000 A | 690 V | 58 mm | ||
![]() SEF001 Mersen Electrical Power | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | MERSEN S A | 125 °C | -55 °C | Active | Yes | EAR99 | ALSO AVAILABLE IN TR, 7 INCH-1000PCS | 8536.10.00.40 | TR, 13 INCH | compliant | CSA; UL | 6.1 mm | 2.6 mm | 1 A | ELECTRIC FUSE | FAST | 2410 | - | 125 V | 5000 ms | - | 50 A | 125 V | 2.6 mm | ||
![]() A060UD32LI1250 Mersen Electrical Power | In Stock | - | - | NO | TAB/BLADE | INLINE/HOLDER | MERSEN S A | - | - | Active | - | EAR99 | - | - | - | compliant | CCC; CE; CSA; EAC; IEC; UL | 47.6 mm | 59 mm | 1250 A | ELECTRIC FUSE | ULTRA FAST | - | 410000 J | - | - | INDICATOR | 200000 A | 550 V | 64.9 mm | ||
![]() A065UD73TTI1800 Mersen Electrical Power | In Stock | - | Datasheet | NO | THREADED | PANEL MOUNT | MERSEN S A | - | - | Active | - | EAR99 | - | 8536.10.00.40 | - | compliant | CCC; CE; CSA; EAC; IEC; UL; VDE | 74 mm | 73 mm | 1800 A | ELECTRIC FUSE | VERY FAST | 73 | 2040000 J | - | - | INDICATOR | 200000 A | 600 V | 78.5 mm | ||
![]() PC70GB69V125EF Mersen Electrical Power | In Stock | - | Datasheet | NO | TAB/BLADE | INLINE/HOLDER | MERSEN S A | - | - | Active | - | EAR99 | BREAKING CAPACITY AND JOULE-INTEGRAL-NOM ARE TAKEN ACCORDING TO UL STANDARD | - | BULK | compliant | CSA; DIN; IEC; UL; VDE | 68 mm | 39.8 mm | 125 A | ELECTRIC FUSE | FAST | - | 1 J | - | - | INDICATOR | 100000 A | 690 V | 41.8 mm |