- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Body Material | Acting | Approvals | Characteristic | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Terminal Pitch (mm) | Voltage Rating (VDC) | Voltage, Rating | Series | ECCN Code | Type | Additional Feature | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A4BQ700 Mersen | 912 |
| - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A4BQ700 | - | Active | - | - | - | 5.7 | - | Yes | - | - | - | - | - | EAR99 | - | RATED BREAKING CAPACITY AT 600 VDC: 100000 A | compliant | - | - | CSA; UL | - | 63 mm | 63mm x 96.84mm | - | - | 700 A | ELECTRIC FUSE | TIME DELAY | - | 600 V | 200000 A | 600 V | - | - | 96.84 mm | - | ||
![]() ATMR2/10 Mersen | 640 | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | ATMR2/10 | - | Active | - | - | - | 2.11 | Non-Compliant | - | - | - | - | - | - | EAR99 | - | - | compliant | - | - | CSA; UL | - | 10.4 mm | 10.4mm x 38.1mm | - | - | 0.2 A | ELECTRIC FUSE | FAST | - | - | 200000 A | 600 V | - | - | 38.1 mm | - | ||
![]() AJT500 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70Q150-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70Q150-4 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCT8-2 Mersen | In Stock | - | - | - | - | - | - | - | UL | Fast Acting | - | 100KA @ 750VAC | Mersen, formerly Ferraz Shawmut | DCT8-2 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A30QS125-4 Mersen | 961 | - | - | - | - | - | - | - | UL | Fast Acting | - | 200 kA @ 300 VAC, 100 kA @ 300 VAC | Mersen, formerly Ferraz Shawmu | A30QS125-4 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMR1-1/4 Mersen | In Stock | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | ATMR1-1/4 | - | Active | - | - | - | 5.71 | - | - | - | - | - | - | - | EAR99 | - | - | compliant | - | - | CSA; UL | - | 10.4 mm | 10.4mm x 38.1mm | - | - | 1.25 A | ELECTRIC FUSE | FAST | - | - | 200000 A | 600 V | - | - | 38.1 mm | - | ||
![]() A70Q60-4 Mersen | 198 | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70Q60-4 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATDR5-6/10 Mersen | 18 |
| - | NO | END CAP | INLINE/HOLDER | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | ATDR5-6/10 | - | Active | - | - | - | 5.77 | - | No | - | - | - | - | - | EAR99 | - | RATED BREAKING CAPACITY AT 300 VDC: 100000 A | compliant | - | - | CSA; UL | - | 10.4 mm | 10.4mm x 38.1mm | - | - | 5.6 A | ELECTRIC FUSE | TIME DELAY | - | 300 V | 200000 A | 600 V | - | - | 38.1 mm | - | ||
![]() A2D15R Mersen | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A50QS700-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A50QS700-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A30QS80-4 Mersen | 415 | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A30QS80-4 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AJT1-1/2 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | AJT1-1/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATQR5 Mersen | 7 | - | - | - | - | - | Fibreglass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V ac, 600V ac | ATQR | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | ||
![]() A480T5E Mersen | 767 | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A480T5E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A60Q35-2 Mersen | 463 | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A60Q35-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A50QS35-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A50QS35-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A60Q5-2 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A60Q5-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATM4 Mersen | 82 |
| - | - | - | - | GMG | Fast | - | - | - | - | - | - | Holder | - | Not Required(mm) | 10(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | 600(V) | 600 | - | - | Midget | - | - | 4(A) | 2 | - | CARTRIDGE | - | - | - | - | - | - | - | 10 X 38 | - | - | - | 600(V) | 38(mm) | - | Not Required(mm) | ||
![]() AJT50 Mersen | 644 | - | - | - | - | - | - | - | CE, CSA, UL | Time Delay | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | AJT50 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | 600 V | 500 V | - | - | - | - | - | - | - | - | - | - | - |