- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Body Material | Acting | Approvals | Body Length (mm) | Characteristic | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Terminal Pitch (mm) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage, Rating | Series | ECCN Code | Type | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Rated Voltage | Fuse Current | Built-in Feature | Rated Breaking Capacity | Rated Voltage(AC) | Voltage Rating (VAC) | Product Length (mm) | Body Height | Length (mm) | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AJT175 Mersen | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 175 A | - | - | - | - | - | 600 V | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR30R Mersen | 34 |
| - | - | - | - | - | - | - | CSA, UL | 50.8 mm | Time Delay | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR30R | - | Cartridge | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATM2 Mersen | 50 |
| - | - | - | - | - | GMG | Fast | - | - | - | - | - | - | - | Holder | - | - | Not Required(mm) | 10.31(mm) | No | - | Compliant | - | Not Required(mm) | Not Required(mm) | 600 V | 600 V | 600(V) | 600 | ATM | - | Midget | - | 2(A) | 2 | - | CARTRIDGE | - | - | 600 V | 600 V | - | - | - | 10 X 38 | - | 2 A | - | - | - | 600(V) | 38.1(mm) | - | - | Not Required(mm) | No SVHC | ||
![]() A3T1 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2D1-1/8R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2D1-4/10R Mersen | 832 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | SMF4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACK30 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | ACK30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATM6 Mersen | 68 |
| - | - | - | - | - | GMG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V ac | ATM | - | - | - | 6A | - | - | - | - | - | - | - | - | - | Fast Acting | 10 x 38mm | - | 6A | - | - | - | - | - | - | - | - | - | ||
![]() ATDR2-1/2 Mersen | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A3T300 Mersen | 2450 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATQ5 Mersen | 56 |
| - | NO | END CAP | INLINE/HOLDER | - | - | - | CE, CSA, UL | - | Time Delay | MERSEN S A | 10 kA @ 500 V | Mersen, formerly Ferraz Shawmu | ATQ5 | - | Cartridge | Active | - | - | - | 5.69 | No | No | - | - | - | - | - | - | - | EAR99 | - | compliant | 5 A | - | CSA; UL | - | 10 mm | 10mm x 38mm | 500 V | - | 5 A | ELECTRIC FUSE | TIME DELAY | - | 500 V | - | - | 10000 A | 500 V | - | - | 38 mm | 38.1 mm | - | - | ||
![]() ATDR9 Mersen | 56 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2D20R Mersen | 13 |
| - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A2D20R | - | - | Active | - | - | - | 5.67 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | compliant | - | - | CSA; UL | - | 14 mm | 14mm x 51mm | - | - | 20 A | ELECTRIC FUSE | TIME DELAY | - | - | - | INDICATOR | 200000 A | 250 V | - | - | 51 mm | - | - | - | ||
![]() A15QS2000-128 Mersen | 960 | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A15QS2000-128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATQ1-6/10 Mersen | 52 |
| - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | ATQ1-6/10 | - | - | Active | - | - | - | 2.43 | - | No | - | - | - | - | - | - | - | EAR99 | - | compliant | - | - | CSA; UL | - | 10 mm | 10mm x 38mm | - | - | 1.6 A | ELECTRIC FUSE | TIME DELAY | - | 500 V | - | - | 10000 A | 500 V | - | - | 38 mm | - | - | - | ||
![]() AJT25 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMR1 Mersen | 14 |
| - | NO | END CAP | INLINE/HOLDER | - | GMG | Fast | CE, CSA, UL | - | Fast Acting | MERSEN S A | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | ATMR1 | Holder | Cartridge | Active | Not Required(mm) | 10.4(mm) | No | 2.08 | Yes | - | Not Required(mm) | Not Required(mm) | - | - | 600(V) | 600 | ATMR | EAR99 | Class CC | compliant | 1 A | 2 | CSA; UL | CARTRIDGE | 10.4 mm | 10.4mm x 38.1mm | - | - | 1 A | ELECTRIC FUSE | FAST | 10 X 38 | - | - | - | 200000 A | 600 V | 600(V) | 38.1(mm) | 38.1 mm | - | Not Required(mm) | - | ||
![]() TRS20R Mersen | 32 |
| - | - | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS20R | - | Cartridge | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A15QS1000-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A15QS1000-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |