- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Body Material | Acting | Approvals | Body Length (mm) | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Terminal Pitch (mm) | Voltage Rating (VDC) | Voltage, Rating | ECCN Code | Type | Additional Feature | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Rated Voltage | Fuse Current | Rated Voltage(DC) | Built-in Feature | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRS5R Mersen | 35 |
| - | - | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS5R | - | Cartridge | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRS35R Mersen | 21 |
| - | - | - | - | - | - | - | CSA, UL | 149.4 mm | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS35R | - | Cartridge | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 35 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GAB1/4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AJT1 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | 600 V | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AJT80 Mersen | In Stock | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | AJT80 | - | - | Active | - | - | - | 2.24 | - | Yes | - | - | - | - | EAR99 | - | RATED BREAKING CAPACITY AT 500 VDC: 100000 A | compliant | - | - | CSA; IEC; UL | - | 29 mm | 29mm x 67mm | - | - | 80 A | ELECTRIC FUSE | TIME DELAY | - | 600 V | - | 500 V | INDICATOR | 200000 A | J | 600 V | - | - | 67 mm | - | ||
![]() A50QS80-4 Mersen | 19 |
| - | - | - | - | - | - | - | CSA, UL | - | Fast Acting | - | - | 200 kA @ 500 VAC, 89 kA @ 500 VDC | Mersen, formerly Ferraz Shawmu | A50QS80-4 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 80 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2D10R Mersen | 36 |
| - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A2D10R | - | - | Active | - | - | - | 5.63 | Non-Compliant | Yes | - | - | - | - | EAR99 | - | - | compliant | - | - | CSA; UL | - | 14 mm | 14mm x 51mm | - | - | 10 A | ELECTRIC FUSE | TIME DELAY | - | - | - | - | INDICATOR | 200000 A | - | 250 V | - | - | 51 mm | - | ||
![]() AJT90 Mersen | 370 | - | - | NO | TAB/BLADE | INLINE/HOLDER | Fiberglass | - | Slow Blow | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | AJT90 | Bolt | - | Active | Not Required(mm) | 27(mm) | No | 2.24 | - | Yes | Not Required(mm) | Not Required(mm) | 500(V) | 600 | EAR99 | Class J | RATED BREAKING CAPACITY AT 500 VDC: 100000 A | compliant | 90(A) | 2 | CSA; IEC; UL | TAP | 29 mm | 29mm x 67mm | - | - | 90 A | ELECTRIC FUSE | TIME DELAY | - | 600 V | - | 500 V | INDICATOR | 200000 A | J | 600 V | 600(V) | 67(mm) | 67 mm | Not Required(mm) | ||
![]() TRS7R Mersen | 29 |
| - | - | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS7R | - | Cartridge | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AJT5 Mersen | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | 600 V | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A15QS400-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A15QS400-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D213098 Mersen | 99 | - | - | - | - | - | - | Ceramic | - | - | - | General Purpose | gL-gG | - | - | Mersen, formerly Ferraz Shawmu | D213098 | - | - | - | - | - | - | - | Yes | - | - | - | - | 500V ac | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 10 x 38mm | - | 2A | - | - | - | - | - | - | - | - | - | ||
![]() AJT100 Mersen | 80 | - | - | - | - | - | Fiberglass | - | Slow Blow | CE, CSA, UL | - | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | AJT100 | Bolt | - | - | Not Required(mm) | 27(mm) | No | - | Yes | - | Not Required(mm) | Not Required(mm) | 500(V) | 600 | - | Class J | - | - | 100 A | 2 | - | TAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600(V) | 67(mm) | - | Not Required(mm) | ||
![]() TRS450R Mersen | 2786 |
| - | - | - | - | - | - | - | CSA, UL | 339.9 mm | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS450R | - | Single Slotted | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 450 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATQR17-1/2 Mersen | 23 |
| - | - | - | - | Fiberglass | - | Slow Blow | - | - | - | - | - | - | - | - | Holder | - | - | Not Required(mm) | 10.4(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | 300(V) | 600 | - | Class CC | - | - | 17.5(A) | 2 | - | CARTRIDGE | - | - | - | - | - | - | - | 10.4 X 38.1 | - | - | - | - | - | - | - | 600(V) | 38.1(mm) | - | Not Required(mm) | ||
![]() A50QS125-4 Mersen | 2899 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A50QS125-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATQ30 Mersen | 43 |
| - | NO | END CAP | INLINE/HOLDER | - | - | Slow Blow | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | ATQ30 | Holder | - | Active | Not Required(mm) | 10.31(mm) | No | 2.22 | - | Yes | - | - | - | 500 | EAR99 | Midget | - | compliant | 30(A) | 2 | CSA; UL | CARTRIDGE | 10 mm | 10mm x 38mm | - | - | 30 A | ELECTRIC FUSE | TIME DELAY | 10 X 38 | 500 V | - | - | - | 10000 A | - | 500 V | 500(V) | 38.1(mm) | 38 mm | Not Required(mm) | ||
![]() A2D60R Mersen | 8 |
| - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A2D60R | - | - | Active | - | - | - | 5.63 | - | Yes | - | - | - | - | EAR99 | - | - | compliant | - | - | CSA; UL | - | 21 mm | 21mm x 76mm | - | - | 60 A | ELECTRIC FUSE | TIME DELAY | - | - | - | - | INDICATOR | 200000 A | - | 250 V | - | - | 76 mm | - | ||
![]() A70QS40-4 Mersen | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | Very Fast Acting | - | - | 200 kA @ 690 VAC, 100 kA @ 700 VAC | Mersen, formerly Ferraz Shawmu | A70QS40-4 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A60Q40-2 Mersen | 76 |
| - | - | - | - | - | - | Fast | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A60Q40-2 | Holder | - | - | Not Required(mm) | 10.3(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | 600(V) | 600 | - | Midget | - | - | 40(A) | 2 | - | CARTRIDGE | - | - | - | - | - | - | - | 10.32 X 38.1 | - | - | - | - | - | - | - | 600(V) | 38.1(mm) | - | Not Required(mm) |