- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Body Material | Acting | Approvals | Body Length (mm) | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Terminal Pitch (mm) | Voltage Rating (VDC) | Voltage, Rating | Series | ECCN Code | Type | Additional Feature | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Fuse Current | Rated Voltage(DC) | Built-in Feature | Rated Breaking Capacity | Rated Voltage(AC) | Voltage Rating (VAC) | Product Length (mm) | Diameter | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRS3/10R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSA1-1/4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATM1 Mersen | 251 | - | - | - | - | - | - | GMG | Fast | - | - | - | - | - | - | - | - | Holder | - | - | Not Required(mm) | 10(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | 600(V) | 600 | ATM | - | Midget | - | - | 1(A) | 2 | - | CARTRIDGE | - | - | - | - | - | 10 X 38 | - | - | - | - | - | - | 600(V) | 38(mm) | - | - | Not Required(mm) | ||
![]() Z219235 Mersen | 45 | - | - | - | - | - | - | Ceramic | - | IEC;CE | - | General Purpose | gL-gG | - | 120KA @ 500V | Mersen, formerly Ferraz Shawmu | Z219235 | - | - | - | - | - | - | - | Yes | - | - | - | - | 500V ac | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | 14 x 51mm | - | 50A | - | - | - | - | - | - | - | - | - | ||
![]() A50QS90-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A50QS90-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATDR2-1/4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2D100R Mersen | 24 |
| - | NO | TAB/BLADE | INLINE/HOLDER | Fiberglass | - | Slow Blow | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A2D100R | Holder | - | Active | Not Required(mm) | 27(mm) | No | 2.22 | Non-Compliant | Yes | Not Required(mm) | Not Required(mm) | 250(V) | 250 | - | EAR99 | Class RK1 | - | compliant | 100(A) | 2 | CSA; UL | LUG | 27 mm | 27mm x 149mm | 100 A | ELECTRIC FUSE | TIME DELAY | - | - | - | - | INDICATOR | 200000 A | 250 V | 250(V) | 99(mm) | - | 149 mm | Not Required(mm) | ||
![]() A70QS125-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70QS125-4 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70QS150-4K Mersen | 2650 |
| - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | CSA, UL | - | Very Fast Acting | - | MERSEN S A | 200 kA @ 690 VAC, 100 kA @ 700 VAC | Mersen, formerly Ferraz Shawmu | A70QS150-4K | - | - | Active | - | - | - | 5.69 | Yes | - | - | - | - | - | - | EAR99 | - | RATED BREAKING CAPACITY AT 700 VDC: 100000 A;JOULE-INTEGRAL-NOM AT 700 VDC: 8.1 | compliant | 150 A | - | CSA; UL | - | 31 mm | 31mm x 73mm | 150 A | ELECTRIC FUSE | - | - | 6 J | - | 700 V | - | 200000 A | 700 V | - | - | - | 73 mm | - | ||
![]() ATQR20 Mersen | 25 |
| - | - | - | - | Fiberglass | Fibreglass | Slow Blow | - | - | - | - | - | - | - | - | Holder | - | - | Not Required(mm) | 10.4(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | 300(V) | 600 | ATQR | - | Class CC | - | - | 20(A) | 2 | - | CARTRIDGE | - | - | - | - | - | 10.4 X 38.1 | - | - | - | - | - | - | 600(V) | 38.1(mm) | - | - | Not Required(mm) | ||
![]() ATQR2/10 Mersen | 35 |
| - | - | - | - | Fiberglass | - | Slow Blow | - | - | - | - | - | - | - | - | Holder | - | - | Not Required(mm) | 10.4(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | 300(V) | 600 | - | - | Class CC | - | - | 0.2(A) | 2 | - | CARTRIDGE | - | - | - | - | - | 10.4 X 38.1 | - | - | - | - | - | - | 600(V) | 38.1(mm) | - | - | Not Required(mm) | ||
![]() A2D4R Mersen | In Stock | - | - | - | - | - | Fiberglass | - | Slow Blow | - | - | - | - | - | - | - | - | Holder | - | - | Not Required(mm) | 14(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | 250(V) | 250 | - | - | Class RK1 | - | - | 4(A) | 2 | - | CARTRIDGE | - | - | - | - | - | 14 X 51 | - | - | - | - | - | - | 250(V) | 51(mm) | - | - | Not Required(mm) | ||
![]() HP10M12 Mersen | 134 |
| - | - | - | - | - | Melamine | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | HP10M12 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 1kV ac | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | - | 10.3 mm | - | - | ||
![]() A70Q100-4 Mersen | 11 | - | - | - | - | - | - | - | Fast | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70Q100-4 | Bolt | - | - | Not Required(mm) | 31(mm) | No | - | Non-Compliant | - | Not Required(mm) | Not Required(mm) | 650(V) | 700 | - | - | HRC | - | - | 100(A) | 2 | - | TAP | - | - | - | - | - | - | - | - | - | - | - | - | 700(V) | 111(mm) | - | - | Not Required(mm) | ||
![]() A3T60 Mersen | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A30QS250-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A30QS250-4 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR10R Mersen | 47 |
| - | - | - | - | - | - | - | CSA, UL | 50.8 mm | Time Delay | - | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR10R | - | Cartridge | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRS3R Mersen | 15 |
| - | - | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS3R | - | Cartridge | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2D2/10R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A2D2/10R-SHAW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2D15/100R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |