- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Body Material | Acting | Approvals | Body Length (mm) | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Terminal Pitch (mm) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage, Rating | Series | Termination | ECCN Code | Type | Additional Feature | Packing Method | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Fuse Current | Rated Voltage(DC) | Built-in Feature | Rated Breaking Capacity | Rated Voltage(AC) | Voltage Rating (VAC) | Product Length (mm) | Width | Body Height | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3T50 Mersen | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMR2 Mersen | 14 |
| - | NO | END CAP | INLINE/HOLDER | - | GMG | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | ATMR2 | - | - | Active | - | - | - | 2.08 | Non-Compliant | - | - | - | - | - | - | 600V ac | ATMR | - | EAR99 | - | - | - | compliant | 2A | - | CSA; UL | - | 10.4 mm | 10.4mm x 38.1mm | 600 V | 600 V | 2 A | ELECTRIC FUSE | FAST | 10 x 38mm | - | - | - | 200000 A | 600 V | - | - | - | 38.1 mm | - | - | ||
![]() TCP80 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 660 V | 460 V | - | - | - | - | - | - | - | - | - | 80 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6T70 Mersen | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A15QS50-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A15QS50-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A214107 Mersen | 1802 | - | - | - | - | - | - | Ceramic | - | - | - | General Purpose | gL-gG | - | - | Mersen, formerly Ferraz Shawmu | A214107 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 400V ac | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | 10 x 38mm | 32A | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMR25 Mersen | 7 |
| - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | ATMR25 | - | - | Active | - | - | - | 2.09 | Non-Compliant | - | - | - | - | - | - | - | - | - | EAR99 | - | RATED BREAKING CAPACITY = 33.75A-100KA | BULK | compliant | 25 A | - | CSA; UL | - | 10.4 mm | 10.4mm x 38.1mm | 600 V | 600 V | 25 A | ELECTRIC FUSE | FAST | - | - | 600 V | - | 200000 A | 600 V | - | - | - | 38.1 mm | - | - | ||
![]() D211028 Mersen | 57 |
| - | - | - | - | - | Ceramic | - | - | - | General Purpose | gL-gG | - | - | Mersen, formerly Ferraz Shawmu | D211028 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 500V ac | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A480T2E Mersen | 2803 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A480T2E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A4BQ2500 Mersen | In Stock | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A4BQ2500 | - | - | Active | - | - | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | RATED BREAKING CAPACITY AT 600 VDC: 100000 A | - | compliant | - | - | CSA; UL | - | 114 mm | 114mm x 97mm | - | - | 2500 A | ELECTRIC FUSE | TIME DELAY | - | - | 600 V | - | 200000 A | 600 V | - | - | - | 97 mm | - | - | ||
![]() TRS500R Mersen | 2568 |
| - | - | - | - | - | - | - | CSA, UL | 339.9 mm | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS500R | - | Single Slotted | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AG15 Mersen | 9 |
| - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | AG15 | - | - | Active | - | - | - | 5.53 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | compliant | - | - | CSA; UL | - | 10.3 mm | 10.3mm x 33.3mm | - | - | 15 A | ELECTRIC FUSE | TIME DELAY | - | - | - | - | 100000 A | 600 V | - | - | - | 33.3 mm | - | - | ||
![]() A50QS60-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A50QS60-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A3T250 Mersen | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | Fast Acting | - | - | 200 kA @ 300 V | Mersen, formerly Ferraz Shawmu | A3T250 | - | Center Bolted | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2D45R Mersen | 52 |
| - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A2D45R | - | - | Active | - | - | - | 5.67 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | compliant | - | - | CSA; UL | - | 21 mm | 21mm x 76mm | - | - | 45 A | ELECTRIC FUSE | TIME DELAY | - | - | - | INDICATOR | 200000 A | 250 V | - | - | - | 76 mm | - | - | ||
![]() AJT6 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70QS800-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70QS800-4 | Bolt | - | - | Not Required(mm) | 63.5(mm) | No | - | Non-Compliant | - | - | Not Required(mm) | - | - | 700(V) | 700 | - | - | - | Blade | - | - | - | 800(A) | 2 | - | TAP | - | - | - | - | - | - | - | 63.5 X 72.2 | - | - | - | - | - | 700(V) | 72.2(mm) | - | - | Not Required(mm) | - | ||
![]() GAB5 Mersen | 39 |
| - | - | - | - | Ceramic | - | Fast | - | - | - | - | - | - | - | - | Holder | - | - | Not Required(mm) | 6.35(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | - | - | - | 250 | - | - | - | Miniature | - | - | - | 5(A) | 2 | - | CARTRIDGE | - | - | - | - | - | - | - | 6.35 X 31.75 | - | - | - | - | - | 250(V) | 31.75(mm) | - | - | Not Required(mm) | - | ||
![]() T331079 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | T331079 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 690 V | 690 V | - | - | - | Screw | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | 35 mm | - | - | No SVHC | ||
![]() CNL100 Mersen | 851 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CNL100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |