- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Body Material | Acting | Approvals | Body Length (mm) | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Terminal Pitch (mm) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage, Rating | Series | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Max Voltage Rating (AC) | Power Dissipation | Max Voltage Rating (DC) | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Rated Voltage | Fuse Current | Rated Voltage(DC) | Built-in Feature | Rated Breaking Capacity | Rated Voltage(AC) | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TF200A Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 660 V | 350 V | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF160A Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 660 V | - | - | - | - | - | - | - | - | - | - | 160 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF125A Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 660 V | 350 V | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSGB350 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 660 V | - | - | - | - | - | - | - | - | - | - | 350 A | - | - | - | - | - | - | 68 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSGB150 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 660 V | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | 39 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMR20 Mersen | 94 |
| - | - | - | - | - | - | GMG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 600V ac | ATMR | - | - | - | - | - | - | 20A | - | - | - | - | - | 600 V | - | 600 V | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF200M250 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 660 V | 460 V | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCT15-2 Mersen | 184 |
| - | NO | END CAP | INLINE/HOLDER | - | - | Melamine | - | UL | - | Fast Acting | - | MERSEN S A | 100KA @ 750VAC | Mersen, formerly Ferraz Shawmut | DCT15-2 | - | - | Active | - | - | - | 5.7 | Yes | Yes | - | - | - | - | - | 1kV dc | - | EAR99 | - | NOT APPLICABLE | RATED BREAKING CAPACITY = 30A-50KA | BULK | compliant | 15 | - | CSA, CE, UL | - | 10.3 mm | 10.3mm x 38.1mm | - | - | - | 15 A | ELECTRIC FUSE | - | 10 x 38mm | 750 V | - | 1000 V | - | 100000 A | - | - | - | 38.1 mm | - | - | ||
![]() DCT10-2 Mersen | 35 |
| - | - | - | - | - | - | Melamine | - | UL | - | Fast Acting | - | - | 10KA @ 750VAC | Mersen, formerly Ferraz Shawmut | DCT10-2 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 1kV dc | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A3T200 Mersen | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | - | 300 V | - | 160 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W216656 Mersen | 35 | - | - | - | - | - | - | - | Ceramic | - | IEC;CE | - | General Purpose | gL-gG | - | 120KA @ 500V | Mersen, formerly Ferraz Shawmu | W216656 | - | - | - | - | - | - | - | Yes | - | - | - | 500 V | - | - | 500V ac | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | 14 x 51mm | - | 32A | - | - | - | - | - | - | - | - | No SVHC | ||
![]() A211025 Mersen | 33 | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A211025 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V ac | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | 8 x 32mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATQR7 Mersen | 8 |
| - | - | - | - | - | Fiberglass | - | Slow Blow | CE, CSA, UL | - | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | ATQR7 | Holder | Cartridge | - | Not Required(mm) | 10.4(mm) | No | - | Yes | - | Not Required(mm) | Not Required(mm) | - | - | 300(V) | 600 | - | - | Class CC | - | - | - | - | 7 A | 2 | - | CARTRIDGE | - | - | - | - | - | - | - | - | 10.4 X 38.1 | - | - | - | - | - | - | 600(V) | 38.1(mm) | - | Not Required(mm) | - | ||
![]() Z212588 Mersen | 90 |
| - | - | - | - | - | - | Ceramic | - | IEC;CE | - | General Purpose | gL-gG | - | 120KA @ 690V | Mersen, formerly Ferraz Shawmu | Z212588 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 690V ac | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | 14 x 51mm | - | 20A | - | - | - | - | - | - | - | - | - | ||
![]() ATM12 Mersen | 58 |
| - | - | - | - | - | - | GMG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V ac | ATM | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRS250R Mersen | 2928 |
| - | - | - | - | - | - | - | - | CSA, UL | 295.4 mm | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS250R | - | Single Slotted | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2D400R Mersen | 2643 |
| - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A2D400R | - | - | Active | - | - | - | 5.67 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | - | compliant | - | - | CSA; UL | - | 53 mm | 53mm x 219mm | - | - | - | 400 A | ELECTRIC FUSE | TIME DELAY | - | - | - | - | INDICATOR | 200000 A | 250 V | - | - | 219 mm | - | - | ||
![]() A2D30R Mersen | 164 |
| - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A2D30R | - | - | Active | - | - | - | 5.63 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | - | compliant | - | - | CSA; UL | - | 14 mm | 14mm x 51mm | - | - | - | 30 A | ELECTRIC FUSE | TIME DELAY | - | - | - | - | INDICATOR | 200000 A | 250 V | - | - | 51 mm | - | - | ||
![]() 16543 Mersen | In Stock | - | - | - | - | - | - | - | - | - | IEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 400 V | 400 V | - | 500 V | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | No SVHC | ||
![]() A3T100 Mersen | 54 |
| - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | 300 V | - | 160 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |