- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Body Material | Acting | Approvals | Base Product Number | Body Diameter | Characteristic | Class | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Frequency-Max | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Minimum Operating Temperature | Mounting | Package | Package Type | Power Dissipation (Max) | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Seated Plane Height | Terminal Pitch (mm) | Voltage Rated | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Capacitance | Technology | Voltage - Supply | Current Rating | Output | Pin Count | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Number of Poles | Manufacturer Size Code | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Thread Size | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Divider/Multiplier | Fuse Size | FET Feature | Overall Length | Features | Voltage Rating (VAC) | Product Length (mm) | Height Seated (Max) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B1019223 Mersen | In Stock | - | - | - | - | - | - | - | - | - | 13.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A1 | - | 56mm | - | - | - | - | 35.5mm | - | ||
![]() B214062 Mersen | 59 |
| - | Surface Mount | 2917 (7343 Metric) | - | Ceramic | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | B214062 | KYOCERA AVX | -40°C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | 10 V | - | 500V | -55°C ~ 125°C | TPS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±10% | Molded | 220 µF | - | - | 10A | - | - | - | 100mOhm @ 100kHz | - | - | - | E | - | - | - | - | - | - | - | E16 | - | - | - | - | - | - | - | - | General Purpose | - | - | 0.169 (4.30mm) | - | - | ||
![]() FSM11 Mersen | 32 |
| Datasheet | - | - | - | - | Fast | - | - | - | - | - | - | - | - | - | - | - | - | - | Holder | - | - | - | Not Required(mm) | 10.31(mm) | - | No | - | Not Required(mm) | Not Required(mm) | - | 1000(V) | 1000 | - | - | - | - | - | - | - | - | 11(A) | - | 2 | CARTRIDGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.31 X 38.1 | - | - | - | 1000(V) | 38.1(mm) | - | - | Not Required(mm) | ||
![]() A70Q250-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70Q250-4 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B1012622 Mersen | 2098 |
| - | - | - | - | - | - | - | R5F113 | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | 63A | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3AP2 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6T100-BPK Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A6T100-BPK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A30QS900-128IL Mersen | In Stock | - | - | Surface Mount | 8-PowerTDFN | 8-DFN (8x8) | - | - | UL | AONV070 | - | Fast Acting | - | 16A | 6V | - | - | Mersen, formerly Ferraz Shawmut | A30QS900-128IL | Alpha & Omega Semiconductor Inc. | - | - | Tube | Hockey Puck Bolt-In | 125W | - | - | Active | - | Yes | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | MOSFET (Metal Oxide) | - | 900 A | - | - | - | - | - | - | - | - | N-Channel | 90mOhm @ 6A, 6V | 2.3V @ 5mA | 203 pF @ 400 V | 6.9 nC @ 6 V | 650 V | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3AP5 Mersen | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP | - | - | - | CY2XP241 | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E1019226 Mersen | In Stock | - | - | - | - | - | - | - | - | - | 13.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A1 | - | 56mm | - | - | - | - | 35.5mm | - | ||
![]() V1019263 Mersen | In Stock | - | - | - | - | - | - | - | - | - | 21mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 460 V dc, 690V ac | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A2 | - | 86mm | - | - | - | - | 54.5mm | - | ||
![]() P1045271 Mersen | In Stock | - | - | - | - | - | - | - | - | - | 17.1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A3 | - | 84mm | - | - | - | - | 38.8mm | - | ||
![]() Z221443 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | Z221443 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z223743 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | Z223743 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6Y650-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A6Y650-4 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70P225-4TA Mersen | In Stock | - | - | - | - | - | - | - | UL | - | - | Fast Acting | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70P225-4TA | - | - | - | - | Center Bolted | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1010173 Mersen | 89 |
| - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690V ac | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 x 51mm | - | - | - | - | - | - | - | - | ||
![]() Z1022165 Mersen | 2392 |
| - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690V ac | - | - | - | - | - | - | - | - | 80A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.2 x 58mm | - | - | - | - | - | - | - | - | ||
![]() X084798 Mersen | 2323 |
| - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | - | ||
![]() T218195 Mersen | 47 |
| - | - | - | - | Ceramic | - | - | - | - | General Purpose | gL-gG | - | - | - | - | Mersen, formerly Ferraz Shawmu | T218195 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 500V ac | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | - |