- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Approvals | Characteristic | Class | Interrupt Rating | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Other Names | Package Type | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Failure Rate | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L227250 Mersen | In Stock | - | - | 2512 (6432 Metric) | 2512 | VDE;IEC | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | L227250 | TNPW2512 200R 0.1% T9 E75 E3 | - | - | -55°C ~ 155°C | Tape & Reel (TR) | TNPW e3 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 200 Ohms | Thin Film | 0.5W, 1/2W | - | - | Moisture Resistant | 0.030 (0.75mm) | ||
![]() N214004 Mersen | In Stock | - | - | 0805 (2012 Metric) | 0805 | VDE;IEC | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | N214004 | - | Plug-In | Yes | -55°C ~ 155°C | Tape & Reel (TR) | MCU - Professional | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 2 | ±50ppm/°C | 500 kOhms | Thin Film | 0.2W, 1/5W | 400 Amps | - | Anti-Sulfur | 0.022 (0.55mm) | ||
![]() L227963 Mersen | In Stock | - | - | 0603 (1608 Metric) | 0603 | VDE;IEC | Motor Protection | aM | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | L227963 | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNCF | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 41.2 Ohms | Thin Film | 0.1W, 1/10W | - | - | Automotive AEC-Q200 | 0.022 (0.55mm) | ||
![]() W227857 Mersen | In Stock | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | W227857 | D55342K07B3E30PWSV-MIL | - | - | -55°C ~ 150°C | Tray | Military, MIL-PRF-55342, RM1206 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 3.3 kOhms | Thin Film | 0.25W, 1/4W | - | P (0.1%) | Military, Non-Inductive | 0.033 (0.84mm) | ||
![]() J201350 Mersen | In Stock | - | - | Nonstandard | 1505 | VDE;IEC | General Purpose | gG | 120kA AC | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | J201350 | M55342H04B10E0RWS-MIL | Plug-In | Yes | -55°C ~ 150°C | Tray | Military, MIL-PRF-55342, RM1505 | 0.155 L x 0.050 W (3.94mm x 1.27mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 10 kOhms | Thin Film | 0.15W | 315 Amps | R (0.01%) | Military, Non-Inductive | 0.033 (0.84mm) | ||
![]() G223681 Mersen | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | TNPW | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 200 kOhms | Thin Film | 0.125W, 1/8W | - | - | Military | 0.022 (0.55mm) | ||
![]() J223683 Mersen | 96 |
| - | 1210 (3225 Metric) | 1210 | VDE;IEC | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | J223683 | - | Plug-In | Yes | -55°C ~ 155°C | Tape & Reel (TR) | RMCF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 300 kOhms | Thick Film | 0.333W, 1/3W | 40 Amps | - | Automotive AEC-Q200 | 0.028 (0.70mm) | ||
![]() N217224 Mersen | In Stock | - | - | - | - | VDE;IEC | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | N217224 | 1879137-9 | Plug-In | Yes | - | - | * | - | - | - | - | - | - | - | - | 63 Amps | - | - | - | ||
![]() P228449 Mersen | 19 |
| - | 1206 (3216 Metric) | 1206 | VDE;IEC | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | P228449 | RHM84.5AICT | Plug-In | Yes | -55°C ~ 155°C | Cut Tape (CT) | KTR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 84.5 Ohms | Thick Film | 0.25W, 1/4W | 35 Amps | - | Automotive AEC-Q200, High Voltage | 0.026 (0.65mm) | ||
![]() J223016 Mersen | 20 |
| - | 0402 (1005 Metric) | 0402 | VDE;IEC | General Purpose | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | J223016 | 541-5061-2 CRCW0402698KFKEDC-ND | - | Yes | -55°C ~ 155°C | Tape & Reel (TR) | CRCW-C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 698 kOhms | Thick Film | 0.063W, 1/16W | 63 Amps | - | - | 0.014 (0.35mm) | ||
![]() F229752 Mersen | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNCF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 1 (Unlimited) | 2 | ±25ppm/°C | 30 kOhms | Thin Film | 0.125W, 1/8W | - | - | Automotive AEC-Q200 | 0.026 (0.65mm) | ||
![]() V228477 Mersen | In Stock | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | V228477 | 5-1676731-0 | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N223020 Mersen | In Stock | - | - | 0805 (2012 Metric) | 0805 | VDE;IEC | General Purpose | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | N223020 | - | - | Yes | -55°C ~ 155°C | Tape & Reel (TR) | RNCF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 1.15 MOhms | Thin Film | 0.1W, 1/10W | 100 Amps | - | Automotive AEC-Q200 | 0.026 (0.65mm) | ||
![]() L229711 Mersen | In Stock | - | - | 0603 (1608 Metric) | 0603 | VDE;IEC | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | L229711 | RHM6.34KBJTR | Plug-In | Yes | -55°C ~ 155°C | Tape & Reel (TR) | TRR | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 6.34 kOhms | Thick Film | 0.1W, 1/10W | 25 Amps | - | Anti-Sulfur | 0.022 (0.55mm) | ||
![]() J228490 Mersen | In Stock | - | - | 0805 (2012 Metric) | 0805 | VDE;IEC | General Purpose | gG | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | J228490 | - | Plug-In | Yes | -55°C ~ 155°C | Tape & Reel (TR) | PHP | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 41.7 kOhms | Thin Film | 0.63W, 5/8W | 35 Amps | - | Flame Proof, Moisture Resistant, Safety | 0.033 (0.84mm) | ||
![]() N228448 Mersen | In Stock | - | - | 0603 (1608 Metric) | 0603 | VDE;IEC | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | N228448 | - | Plug-In | Yes | -55°C ~ 150°C | Tray | VSMP | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±0.2ppm/°C | 1 kOhms | Metal Foil | 0.1W, 1/10W | 32 Amps | - | Moisture Resistant, Non-Inductive | 0.025 (0.64mm) | ||
![]() M223686 Mersen | 42 |
| - | 1210 (3225 Metric) | 1210 | VDE;IEC | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | M223686 | 541-1.80KDTR CRCW12101K80FKEAHP-ND CRCW12101K80FKEAHPTR CRCW12101K80FKEAHPTR-ND | Plug-In | Yes | -55°C ~ 155°C | Tape & Reel (TR) | CRCW-HP | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 1.8 kOhms | Thick Film | 0.75W, 3/4W | 80 Amps | - | Automotive AEC-Q200, Pulse Withstanding | 0.028 (0.70mm) | ||
![]() A055D1DSR0-6R Mersen | In Stock | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A055D1DSR0-6R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATQ6-1/4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OTM3 Mersen | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |