- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Body Material | Acting | Approvals | Body Length (mm) | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Terminal Pitch (mm) | Voltage Rating (VDC) | Voltage, Rating | Series | ECCN Code | Type | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Power Dissipation | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Fuse Current | Built-in Feature | Rated Breaking Capacity | Rated Voltage(AC) | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6D8R Mersen | In Stock | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A6D8R | - | - | Active | - | - | - | 5.67 | - | - | - | - | - | - | - | EAR99 | - | compliant | - | - | CSA; UL | - | 21 mm | 21mm x 127mm | - | 8 A | ELECTRIC FUSE | TIME DELAY | - | - | INDICATOR | 200000 A | 600 V | - | - | 127 mm | - | ||
![]() TR450R Mersen | In Stock | - | - | - | - | - | - | - | - | CSA, UL | 263.7 mm | Time Delay | - | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR450R | - | Single Slotted | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 450 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR80R Mersen | In Stock | - | - | - | - | - | - | - | - | CSA, UL | 149.4 mm | Time Delay | - | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR80R | - | Single Slotted | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 80 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A15QS800-4 Mersen | In Stock | - | - | - | - | - | - | - | Fast | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A15QS800-4 | Bolt | - | - | Not Required(mm) | 38.1(mm) | No | - | - | - | - | Not Required(mm) | 150(V) | 150 | - | - | PROTECTIVE | - | 800(A) | 2 | - | TAP | - | - | - | - | - | - | 10.32 X 38.1 | - | - | - | - | 150(V) | 31.8(mm) | - | Not Required(mm) | ||
![]() CNL35 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CNL35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X218198 Mersen | In Stock | - | - | - | - | - | - | Ceramic | - | IEC;CE | - | General Purpose | gL-gG | - | 120KA @ 500V | Mersen, formerly Ferraz Shawmu | X218198 | - | - | - | - | - | - | - | Yes | - | - | - | - | 500V ac | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | 14 x 51mm | - | - | - | - | - | - | - | - | ||
![]() E219769 Mersen | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | E219769 | - | - | - | - | - | - | - | - | - | - | - | - | 690V ac | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | 14 x 51mm | 25A | - | - | - | - | - | - | - | ||
![]() TR350R Mersen | In Stock | - | - | - | - | - | - | - | - | CSA, UL | 219.2 mm | Time Delay | - | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR350R | - | Single Slotted | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 350 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6D6R Mersen | In Stock | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A6D6R | - | - | Active | - | - | - | 5.67 | - | - | - | - | - | - | - | EAR99 | - | compliant | - | - | CSA; UL | - | 21 mm | 21mm x 127mm | - | 6 A | ELECTRIC FUSE | TIME DELAY | - | - | INDICATOR | 200000 A | 600 V | - | - | 127 mm | - | ||
![]() ATDR4 Mersen | In Stock | - | - | - | - | - | Fiberglass | Fibreglass | Slow Blow | CE, CSA, UL | - | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | ATDR4 | Holder | Cartridge | - | Not Required(mm) | 10.4(mm) | No | - | No | - | Not Required(mm) | Not Required(mm) | 300(V) | 600 | ATDR | - | Class CC | - | 4 A | 2 | - | CARTRIDGE | - | - | - | - | - | - | 10.4 X 38.1 | - | - | - | - | 600(V) | 38.1(mm) | - | Not Required(mm) | ||
![]() A2D90R Mersen | In Stock | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A2D90R | - | - | Active | - | - | - | 5.67 | - | Yes | - | - | - | - | - | EAR99 | - | compliant | - | - | CSA; UL | - | 27 mm | 27mm x 149mm | - | 90 A | ELECTRIC FUSE | TIME DELAY | - | - | INDICATOR | 200000 A | 250 V | - | - | 149 mm | - | ||
![]() A6D17-1/2R Mersen | In Stock | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A6D17-1/2R | - | - | Active | - | - | - | 5.67 | - | - | - | - | - | - | - | EAR99 | - | compliant | - | - | CSA; UL | - | 21 mm | 21mm x 127mm | - | 17.5 A | ELECTRIC FUSE | TIME DELAY | - | - | INDICATOR | 200000 A | 600 V | - | - | 127 mm | - | ||
![]() TR75R Mersen | In Stock | - | - | - | - | - | - | - | - | CSA, UL | 149.4 mm | Time Delay | - | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR75R | - | Single Slotted | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 75 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6D6-1/4R Mersen | In Stock | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A6D6-1/4R | - | - | Active | - | - | - | 5.67 | - | - | - | - | - | - | - | EAR99 | - | compliant | - | - | CSA; UL | - | 21 mm | 21mm x 127mm | - | 6.25 A | ELECTRIC FUSE | TIME DELAY | - | - | INDICATOR | 200000 A | 600 V | - | - | 127 mm | - | ||
![]() TRS9R Mersen | In Stock | - | - | - | - | - | - | - | - | CSA, UL | 127 mm | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS9R | - | Cartridge | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2D8R Mersen | In Stock | - | - | - | - | - | - | - | - | UL;CSA;CE | - | Time Delay | - | - | 200KA @ 250V | Mersen, formerly Ferraz Shawmu | A2D8R | - | Cartridge | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCT5-2 Mersen | In Stock | - | - | - | - | - | - | - | - | UL | - | Fast Acting | - | - | 100KA @ 750VAC | Mersen, formerly Ferraz Shawmut | DCT5-2 | Holder | - | - | Not Required(mm) | 10.3(mm) | No | - | Yes | - | - | Not Required(mm) | 1000(V) | 750 | - | - | Midget | - | 5 | 2 | - | CARTRIDGE | - | - | 0.7(W) | - | - | - | 10 X 38 | - | - | - | - | 750(V) | 38.1(mm) | - | Not Required(mm) | ||
![]() TR17-1/2R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR1/10R Mersen | In Stock | - | - | - | - | - | - | - | - | CSA, UL | 149.4 mm | Time Delay | - | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR110R | - | Single Slotted | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 110 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6D15R Mersen | In Stock | - | - | - | - | - | Fiberglass | - | Slow Blow | - | - | - | - | - | - | - | - | Holder | - | - | Not Required(mm) | 21(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | 600(V) | 600 | - | - | Class RK1 | - | 15(A) | 2 | - | CARTRIDGE | - | - | - | - | - | - | - | - | - | - | - | 600(V) | 127(mm) | - | Not Required(mm) |