- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Body Material | Approvals | Body Diameter | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Minimum Operating Temperature | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | ECCN Code | Reach Compliance Code | Current Rating | Body Length or Diameter | Physical Dimension | Thread Size | Rated Current | Circuit Protection Type | Fuse Size | Joule Integral-Nom | Overall Length | Built-in Feature | Rated Breaking Capacity | Rated Voltage(AC) | Body Height | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A430C75-15 Mersen | In Stock | - | - | - | - | - | - | ANSI C37-41 | - | Current Limiting | - | - | 65 kA @ 4300V | Mersen, formerly Ferraz Shawmut | A430C75-15 | - | - | - | - | Yes | - | - | - | - | 75 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A430C75-70 Mersen | In Stock | - | - | - | - | - | - | ANSI C37-41 | - | Current Limiting | - | - | 65 kA @ 4300V | Mersen, formerly Ferraz Shawmut | A430C75-70 | - | - | - | - | Yes | - | - | - | - | 75 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A430C80-75 Mersen | In Stock | - | - | - | - | - | - | ANSI C37-41 | - | Current Limiting | - | - | 65 kA @ 4300V | Mersen, formerly Ferraz Shawmut | A430C80-75 | - | - | - | - | Yes | - | - | - | - | 80 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A430C90-70 Mersen | In Stock | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | ANSI C37-41 | - | Current Limiting | - | MERSEN S A | 65 kA @ 4300V | Mersen, formerly Ferraz Shawmut | A430C90-70 | - | - | Active | 5.71 | Yes | Yes | - | EAR99 | compliant | 90 Amps | 50.8 mm | 50.8mm x 180.8mm | - | 90 A | ELECTRIC FUSE | - | 58 J | - | INDICATOR | 65000 A | 4300 V | 180.8 mm | - | ||
![]() A430C90-75 Mersen | In Stock | - | - | - | - | - | - | ANSI C37-41 | - | Current Limiting | - | - | 65 kA @ 4300V | Mersen, formerly Ferraz Shawmut | A430C90-75 | - | - | - | - | Yes | - | - | - | - | 90 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A480R18R-1HE Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A480R18R-1HE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | AC4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A550C20-15 Mersen | In Stock | - | - | - | - | - | - | ANSI C37-41 | - | Current Limiting | - | - | 65 kA @ 5500V | Mersen, formerly Ferraz Shawmut | A550C20-15 | - | - | - | - | Yes | - | - | - | - | 20 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16735-G Mersen | In Stock | - | - | - | - | - | - | IEC;NFC;UNE | - | Motor Protection | aM | - | 120KA @ 500V | Mersen, formerly Ferraz Shawmu | 16735-G | - | Cartridge | - | - | No | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 38 MilliMeters | ||
![]() A2Y500-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | O-Z Gedney | PPC300 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A211508 Mersen | 125 |
| - | - | - | - | Ceramic | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A211508 | -40°C | - | - | - | - | - | 500V | - | - | 20A | - | - | E27 | - | - | - | - | - | - | - | - | - | - | ||
![]() B222917 Mersen | 21 |
| - | - | - | - | Ceramic | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | B222917 | -40°C | - | - | - | - | - | 500V | - | - | 6A | - | - | E27 | - | - | - | - | - | - | - | - | - | - | ||
![]() K201765 Mersen | 141 |
| - | - | - | - | Ceramic | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | K201765 | -40°C | - | - | - | - | - | 500V | - | - | 16A | - | - | E27 | - | - | - | - | - | - | - | - | - | - | ||
![]() E1006576 Mersen | In Stock | - | - | - | - | - | - | - | 13.5mm | - | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | 2A | - | - | - | - | - | A1 | - | 56mm | - | - | - | 35.5mm | - | ||
![]() C1019224 Mersen | In Stock | - | - | - | - | - | - | - | 13.5mm | - | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | 16A | - | - | - | - | - | A1 | - | 56mm | - | - | - | 35.5mm | - | ||
![]() M1018589J-RS Mersen | In Stock | - | - | - | - | - | Melamine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV dc | - | - | 25A | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | ||
![]() J1019253 Mersen | In Stock | - | - | - | - | - | - | - | 21.9mm | - | - | - | - | - | - | - | - | - | - | - | - | 460 V dc, 690V ac | - | - | 6A | - | - | - | - | - | A2 | - | 86mm | - | - | - | 56.5mm | - | ||
![]() N1019257 Mersen | In Stock | - | - | - | - | - | - | - | 21.9mm | - | - | - | - | - | - | - | - | - | - | - | - | 460 V dc, 690V ac | - | - | 25A | - | - | - | - | - | A2 | - | 86mm | - | - | - | 56.5mm | - | ||
![]() K1019231 Mersen | In Stock | - | - | - | - | - | - | - | 13.5mm | - | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | 20A | - | - | - | - | - | A1 | - | 56mm | - | - | - | 35.5mm | - | ||
![]() Q1019213 Mersen | In Stock | - | - | - | - | - | - | - | 13.5mm | - | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | 20A | - | - | - | - | - | F1 | - | 61mm | - | - | - | 35.5mm | - |