- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Approvals | Body Diameter | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Manufacturer Series | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Voltage, Rating | ECCN Code | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Physical Dimension | Max Voltage Rating (AC) | Rated Current | Circuit Protection Type | Fuse Size | Rated Voltage | Overall Length | Rated Breaking Capacity | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L1019186 Mersen | In Stock | - | - | - | - | 26.9mm | - | - | - | - | - | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | 125A | - | - | - | - | - | - | A3 | - | 88.5mm | - | 57mm | ||
![]() V1045299 Mersen | In Stock | - | - | - | - | 21mm | - | - | - | - | - | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | 80A | - | - | - | - | - | - | A4C | - | 110mm | - | 58.5mm | ||
![]() M1019187 Mersen | In Stock | - | - | - | - | 26.9mm | - | - | - | - | - | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | 160A | - | - | - | - | - | - | A3 | - | 88.5mm | - | 57mm | ||
![]() H226281 Mersen | In Stock | - | - | - | - | 21.9mm | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 415V ac | - | - | 32M50 | - | - | - | - | - | - | A2 | - | 86mm | - | 56.5mm | ||
![]() GGM6 Mersen | 19 |
| - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | Non-Compliant | - | - | - | 6 A | - | - | - | 125 V | - | - | - | - | - | - | - | ||
![]() 9F62HCB040 Mersen | In Stock | - | - | - | - | - | - | - | MERSEN S A | - | Mersen, formerly Ferraz Shawmu | 9F62HCB040 | 9F62 | - | Active | 5.76 | - | - | EAR99 | compliant | - | - | - | - | - | - | ELECTRIC FUSE | - | - | - | - | - | ||
![]() 9F60DNJ007 Mersen | In Stock | - | - | END CAP | - | - | - | - | MERSEN S A | - | Mersen, formerly Ferraz Shawmut | 9F60DNJ007 | - | - | Active | 5.76 | - | - | - | compliant | - | UL | 50.8 mm | 50.8mm x 589mm | - | 7 A | ELECTRIC FUSE | - | 2580 V | - | 35000 A | 589 mm | ||
![]() 9F60CEB005 Mersen | In Stock | - | - | END CAP | - | - | - | - | MERSEN S A | - | Mersen, formerly Ferraz Shawmut | 9F60CEB005 | - | - | Active | 5.76 | - | - | - | compliant | - | UL | 50.8 mm | 50.8mm x 284mm | - | 5 A | ELECTRIC FUSE | - | 2750 V | - | 52000 A | 284 mm | ||
![]() A430C12-15 Mersen | In Stock | - | - | - | ANSI C37-41 | - | Current Limiting | - | - | 65 kA @ 4300V | Mersen, formerly Ferraz Shawmut | A430C12-15 | - | - | - | - | Yes | - | - | - | 12 Amps | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H213654 Mersen | In Stock | - | - | - | VDE;IEC | - | General Purpose | gG | - | - | Mersen, formerly Ferraz Shawmut | H213654 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H219818 Mersen | In Stock | - | - | - | VDE;IEC | - | General Purpose | gG | - | 120kA AC | Mersen, formerly Ferraz Shawmut | H219818 | - | Plug-In | - | - | Yes | - | - | - | 16 Amps | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q089392 Mersen | In Stock | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | Q089392 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z076428 Mersen | In Stock | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | Z076428 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z079441 Mersen | In Stock | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | Z079441 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z079464 Mersen | In Stock | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | Z079464 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z080867 Mersen | In Stock | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | Z080867 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H223751 Mersen | In Stock | - | - | - | VDE;IEC | - | General Purpose | gG | - | - | Mersen, formerly Ferraz Shawmut | H223751 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H228466 Mersen | In Stock | - | - | - | VDE;IEC | - | General Purpose | gG | - | - | Mersen, formerly Ferraz Shawmut | H228466 | - | Plug-In | - | - | Yes | - | - | - | 25 Amps | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2Y225-3 Mersen | In Stock | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A2Y225-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2Y350-3 Mersen | In Stock | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A2Y350-3 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |