- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Dielectric Material | Weight | Body Material | Approvals | Base Product Number | Body Length (mm) | Brand | Characteristic | Class | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interrupt Rating | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Type | Part # Aliases | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Additional Feature | Capacitance | Fastening Type | Subcategory | Power Rating | Contact Type | Pitch | Technology | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Lead Spacing | Row Spacing | Note | Contact Termination | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | Rated Current | Shipping Info | Circuit Protection Type | Battery Chemistry | Blow Characteristic | Fuse Size | Battery Cell Size | Rated Voltage | Capacity | FET Feature | Rated Voltage(DC) | Rated Breaking Capacity | Discharge Rate | Fuse Class | Rated Voltage(AC) | Features | Standard Charge Current | Standard Charge Time | Product Category | Height | Height Seated (Max) | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRS125RID Mersen | 2873 |
| - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | 244.6 mm | - | Time Delay | - | - | - | - | - | 200 kA @ 600 V | - | Mersen, formerly Ferraz Shawmu | TRS125RID | - | - | Single Slotted | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR30RID Mersen | 47 |
| - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | 50.8 mm | - | Time Delay | - | - | - | - | - | 200 kA @ 250 V | - | Mersen, formerly Ferraz Shawmu | TR30RID | - | - | Cartridge | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J075747 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | J075747 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRN400 Mersen | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MERSEN S A | - | - | Mersen, formerly Ferraz Shawmut | CRN400 | - | - | - | - | Active | - | - | 5.76 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | CSA | - | 54.1 mm | 54.1mm x 219mm | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | ELECTRIC FUSE | - | TIME LAG | - | - | 250 V | - | - | - | 10000 A | - | H | - | - | - | - | - | - | - | 219 mm | - | ||
![]() CRN40BP Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | CRN40BP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J076414 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | J076414 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRN70 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | CRN70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J201189 Mersen | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | VDE;IEC | - | - | - | General Purpose | gG | - | - | - | - | - | -- | Mersen, formerly Ferraz Shawmut | J201189 | - | - | Plug-In | - | - | - | - | - | Yes | - | - | - | - | 330V | 800V | - | -55°C ~ 110°C | Bulk | F339X1 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±10% | Active | -- | PC Pins | - | - | - | - | - | - | - | - | - | EMI, RFI Suppression | - | - | 1500pF | - | - | - | - | - | - | - | 100 Amps | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.394 (10.00mm) | - | X1 | ||
![]() J300549 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | 10000g | - | - | - | - | - | - | - | - | - | - | - | - | -- | Mersen, formerly Ferraz Shawmu | J300549 | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | HR | 6.95 L x 6.59 W x 4.98 H (176.5mm x 167.5mm x 126.5mm) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nut and Bolt, M5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Lead Acid (VRLA) | - | - | -- | - | 31Ah | - | - | - | 10Hr | - | - | - | -- | -- | - | - | - | - | - | ||
![]() J300687 Mersen | In Stock | - | - | - | Through Hole | TO-247-3 | - | - | - | TO-247 | - | - | - | - | - | - | - | - | - | 2.5A (Tc) | 10V | - | - | - | - | Mersen, formerly Ferraz Shawmu | J300687 | - | - | - | - | - | 110W (Tc) | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | N-Channel | 6 Ohm @ 2A, 10V | 5V @ 250µA | 1576pF @ 25V | 44.5nC @ 10V | 1500V | ±30V | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J301032 Mersen | In Stock | - | - | - | Through Hole | TO-220-3 | - | - | - | TO-220AB | - | - | - | - | - | - | - | - | - | 230A (Tc) | 10V | - | - | - | - | Mersen, formerly Ferraz Shawmu | J301032 | - | - | - | - | - | 340W (Tc) | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tube | TrenchT4™ | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | N-Channel | 2.9 mOhm @ 115A, 10V | 4V @ 250µA | 7400pF @ 25V | 140nC @ 10V | 40V | ±15V | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J301124 Mersen | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | J301124 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | IL-S | - | - | Obsolete | - | - | - | - | Receptacle | - | 6 | - | - | - | -- | - | 1 | - | - | -- | - | - | Female Socket | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | -- | Contacts Not Included | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() N085204 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | N085204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W300537 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M Electronic Specialty | - | - | - | - | 1 | - | - | - | 3M | W300537 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Cables | - | - | - | - | ||
![]() A70Q400-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HUBER+SUHNER | - | - | - | - | 1 | - | - | - | HUBER+SUHNER | A70Q400-4 | - | - | - | 22810705 | - | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 5.255820 oz | - | - | - | - | - | - | SR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Cable Assemblies | - | - | - | - | ||
![]() DCT3-2 Mersen | 790 |
| - | - | - | - | - | END CAP | - | - | - | - | Melamine | UL | - | - | - | Fast Acting | - | - | - | - | MERSEN S A | 100KA @ 750VAC | - | Mersen, formerly Ferraz Shawmu | DCT3-2 | - | - | - | - | Active | - | - | 5.7 | Yes | - | - | - | - | - | - | 1kV dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 3 | CSA, CE, UL | - | 10 mm | 10mm x 38mm | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | ELECTRIC FUSE | - | - | 10 x 38mm | - | 750 V | - | - | - | 100000 A | - | - | - | - | - | - | - | - | - | 38 mm | - | ||
![]() T098595 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | T098595 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 0.5 % | - | - | - | - | 25 ppm/°C | - | 1.67 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() C084021 Mersen | 620 |
| - | - | - | - | - | - | - | - | - | - | Ceramic | - | 214590 | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | C084021 | Molex | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 250V ac | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 x 20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A50QS25-1 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | Fast Acting | - | - | - | - | - | 200 kA @ 500 VAC, 89 kA @ 500 VDC | - | Mersen, formerly Ferraz Shawmu | A50QS25-1 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70P15-1 Mersen | In Stock | - | - | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | MERSEN S A | - | - | Mersen, formerly Ferraz Shawmu | A70P15-1 | - | - | - | - | Active | - | - | 5.68 | Non-Compliant | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | - | - | EAR99 | 50 ppm/°C | - | 876 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | RATED BREAKING CAPACITY AT 650 VDC: 100000 A | - | - | - | 500 mW | - | - | - | compliant | - | UL | - | 14.2 mm | 14.2mm x 50.8mm | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | ELECTRIC FUSE | - | VERY FAST | - | - | - | - | - | 650 V | 100000 A | - | - | 700 V | - | - | - | - | 650 µm | - | 50.8 mm | - |