- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Material | Insert Material | Body Material | Backshell Material, Plating | Approvals | Base Product Number | Body Diameter | Body Length | Body Shape | Brand | Case Code - in | Case Code - mm | Characteristic | Class | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Interrupt Rating | LED Size | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Rows per Port | Package | Package Type | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Military Standard | Output | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Body Length or Diameter | Physical Dimension | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Shell Size, MIL | Lead Style | Number of Poles | Manufacturer Size Code | Accuracy | Cable Opening | Operating Pressure | Pressure Type | Port Style | Thread Size | Port Size | Product Type | Rated Current | Circuit Protection Type | Maximum Pressure | Blow Characteristic | Fuse Size | Rated Voltage(DC) | Overall Length | Rated Breaking Capacity | Rated Voltage(AC) | Product | Features | Vf - Forward Voltage | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Body Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T330182 Mersen | In Stock | - | - | - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | RN73H2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | T330182 | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73H | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | - | ±100ppm/°C | - | - | 30.5 kOhms | - | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() C330029 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SI5345 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | C330029 | Skyworks Solutions Inc. | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S320475 Mersen | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum | - | - | Polymer | - | - | - | SJTG06RT | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | S320475 | Amphenol Aerospace Operations | - | - | - | - | Bulk | - | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 150°C | - | MIL-DTL-38999 I & III, VG 96912, SJT | - | - | - | Crimp | - | - | Plug, Male Pins | - | - | 55 | - | - | - | - | Aviation, Military | - | - | - | Bayonet Lock | - | - | - | - | A | Shielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | - | 16-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Ground | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() A70QS450-4IL Mersen | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | QCCT102Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70QS450-4IL | Johanson Technology Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | 1000V (1kV) | - | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.5pF | - | - | - | C0G, NP0 | - | - | - | - | - | - | - | - | RF, Microwave, High Frequency | - | - | 0.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | - | - | 0.046 (1.17mm) | - | - | - | - | ||
![]() B219122 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VDE;IEC | 086400 | - | - | - | - | - | - | General Purpose | gG | - | - | - | - | - | 120kA AC | - | - | Mersen, formerly Ferraz Shawmu | B219122 | Molex | - | - | - | - | Bulk | Plug-In | - | - | Active | - | Yes | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B1012622 Mersen | 2098 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R5F113 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B214062 Mersen | 59 |
| - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | B214062 | KYOCERA AVX | -40°C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | 10 V | 500V | -55°C ~ 125°C | - | TPS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±10% | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | 220 µF | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | E | - | - | - | - | - | E16 | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | - | ||
![]() B1019223 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A1 | - | 56mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.5mm | - | - | ||
![]() A055F1D0R0-10E Mersen | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | - | - | - | 8-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A055F1D0R0-10E | Freescale Semiconductor | - | - | - | - | Bulk | - | - | - | Obsolete | - | Non-Compliant | - | - | - | - | -40°C ~ 125°C | - | MPXH6400A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | - | - | - | - | 4.64V ~ 5.36V | - | - | - | - | - | - | 0.2 V ~ 4.8 V | - | - | - | Gull Wing | - | - | Analog Voltage | - | - | - | - | - | - | - | ±1.5% | - | 2.9PSI ~ 58.02PSI (20kPa ~ 400kPa) | Absolute | No Port | - | - | - | - | - | 232.06PSI (1600kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70P100-4 Mersen | In Stock | - | - | - | - | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | Fast Acting | - | - | - | - | - | MERSEN S A | 100 kA @ 700 VAC, 100 kA @ 650 VAC | - | - | Mersen, formerly Ferraz Shawmu | A70P100-4 | - | - | - | - | - | - | - | Active | - | - | 5.64 | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | RATED BREAKING CAPACITY AT 650 VDC: 100000 A | - | - | - | - | - | - | - | - | - | compliant | 100 A | - | - | - | UL | - | - | 31 mm | 31mm x 73.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | ELECTRIC FUSE | - | VERY FAST | - | 650 V | - | 100000 A | 700 V | - | - | - | - | - | - | - | - | - | - | - | 73.2 mm | - | - | ||
![]() D1014579 Mersen | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | Fast Acting | gR | - | - | - | - | - | 160 kA @ 690 VAC | - | - | Mersen, formerly Ferraz Shawmut | D1014579 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 500 V dc, 690 V ac, 700V ac | - | - | Protistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1006620 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.9mm | - | - | Molex / GWconnect | - | - | - | - | - | - | 10 | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | Details | HDC | 5.008903 oz | - | 500 V | - | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | B1 | - | 137mm | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | 57mm | - | - | ||
![]() C213557 Mersen | 88 |
| - | - | - | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | Vishay / Dale | 1020 (Reversed) | 2550 (Reversed) | - | - | - | - | 4000 | - | - | - | - | - | Vishay | C213557 | - | -40°C | - | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.000952 oz | - | 500V | - | Reel | RCWE | - | - | - | 2 Terminal | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | - | 6A | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E16 | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors - SMD | - | 0.635 mm | - | 5.08 mm | 2.54 mm | - | - | - | - | - | ||
![]() C211947C Mersen | 51 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | - | - | - | 1000 | - | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 0.000571 oz | - | 500V ac | - | Reel | PWC | - | 1 % | - | - | - | - | - | - | 6.19 Ohms | - | - | - | - | - | - | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | - | 35A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | 78 x 52 x 21mm | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | - | - | - | ||
![]() W221440 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X090548 Mersen | 236 |
| - | - | - | - | - | - | - | - | - | - | - | - | Glass | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | 100 | - | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 x 20mm | - | - | - | - | - | - | - | Harting | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2-R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | 63.5 mm | Round Lens, Flat Face | Bivar | - | - | - | - | - | - | 100 | - | - | - | - | - | BIVAR | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tray | LPR | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange, Yellow | - | - | - | - | - | LED Indication | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Light Pipes | - | - | - | - | - | - | - | - | - | Rigid Light Pipes with LEDs | - | 2 V | LED Light Pipes | - | - | - | - | - | - | - | - | - | - | ||
![]() C226299 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | 200 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | - | - | - | - | - | - | - | Other Tools | - | - | - | - | - | - | - | - | - | - | ||
![]() TRS30RDC Mersen | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | MSHA | - | - | - | - | - | - | - | Time Delay | - | - | - | - | - | - | 20 kA @ 300 V | - | - | Mersen, formerly Ferraz Shawmu | TRS30RDC | - | - | - | - | - | - | Cartridge | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 0.1 % | - | - | - | 50 ppm/°C | - | - | 27.4 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | - | - | 7.62 mm | - | - | - | - | - | - | ||
![]() R223713 Mersen | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | VDE;IEC | - | - | - | - | Amphenol Commercial Products | - | - | General Purpose | gG | - | - | 25 | Unfiltered | - | - | - | - | Amphenol | R223713 | - | - | - | - | 2 / 2 | - | Plug-In | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | 200 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Port D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Dualport Connectors | - | - | - | - | - | - | - | - | - | - |