- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Body Material | Approvals | Body Length | Characteristic | Class | Interrupt Rating | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Other Names | Package Type | RoHS | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Termination Style | Output Type | Circuit | Failure Rate | Lead Style | Voltage - Load | On-State Resistance (Max) | Coating, Housing Type | Load Current | Fuse Size | Overall Length | Features | Height Seated (Max) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T214676 Mersen | 24630 |
| - | - | - | - | - | Ceramic | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | T214676 | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G227867 Mersen | 15 |
| - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 690V | - | - | * | - | - | 1 (Unlimited) | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | NH00 | - | - | - | - | ||
![]() T201865 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | T201865 | V23333Z0002A041-EV-896 | - | - | - | - | - | - | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E223679 Mersen | In Stock | - | - | - | - | - | - | - | VDE;IEC | - | General Purpose | gG | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | E223679 | ECR0002C2008002 | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E229705 Mersen | In Stock | - | - | - | - | - | - | - | VDE;IEC | - | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | E229705 | 1393806-6-ND PB2484 V23154C 417B104 | Plug-In | Yes | - | - | - | - | * | - | - | 1 (Unlimited) | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G223727 Mersen | In Stock | - | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8-SMD | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | 1.2VDC | - | - | Tape & Reel (TR) | LAA, OptoMOS® | - | - | 1 (Unlimited) | - | - | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) x 2 | - | - | 0V ~ 350V | 25 Ohms | - | 120mA | - | - | - | - | - | ||
![]() Q229715 Mersen | In Stock | - | - | Through Hole | TO-5 | - | TO-5 | - | - | - | - | - | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | Q229715 | MAPT-5 | - | - | 2.7VDC | - | - | Bulk | - | - | - | - | - | - | - | - | - | PC Pin | DC | DPDT (2 Form C) | - | - | - | - | - | 1A | - | - | - | - | - | ||
![]() R227876 Mersen | In Stock | - | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8-Flatpack | - | VDE;IEC | - | Motor Protection | aM | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | R227876 | - | - | - | 1.2VDC | - | - | Tape & Reel (TR) | LAA, OptoMOS® | - | - | 1 (Unlimited) | - | - | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) x 2 | - | - | 0V ~ 350V | 25 Ohms | - | 120mA | - | - | - | - | - | ||
![]() P211084 Mersen | 37 |
| - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8-SMD | - | VDE;IEC | 52.8mm | General Purpose | gG | 120kA AC | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | P211084 | - | Plug-In | Yes | 1.26VDC | 500V ac | - | Tube | LH1556 | - | - | 1 (Unlimited) | - | - | - | - | 160 Amps | Gull Wing | AC, DC | SPST-NO (1 Form A) x 2 | - | - | 0V ~ 350V | 28 Ohms | - | 120mA | NH00 | 79mm | - | - | 47.5mm | ||
![]() K216554 Mersen | In Stock | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-SMD | - | VDE;IEC | - | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | K216554 | - | Plug-In | Yes | 1.2VDC | - | - | Tube | PLA, OptoMOS® | - | - | 1 (Unlimited) | - | - | - | - | 800 Amps | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0V ~ 800V | 50 Ohms | - | 100mA | - | - | - | - | - | ||
![]() K222097 Mersen | 70 |
| - | - | Axial, Tubular | Brackets (not included) | - | - | VDE;IEC | - | General Purpose | gG | 120kA AC | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | K222097 | HVR20D1G0K | Plug-In | Yes | - | - | - | Bulk | HVR, CGS | 0.846 Dia x 5.512 L (21.50mm x 140.00mm) | ±10% | 1 (Unlimited) | ±300ppm/°C | 1 GOhms | Thick Film | 30W | 16 Amps | - | - | - | - | Ferrule Ends (Ferrule Ends, M5 Thread) | - | - | Aluminum | - | - | - | High Voltage, RF, High Frequency | - | - | ||
![]() J223729 Mersen | 42 |
| - | - | Axial, Box | Flanges | - | - | VDE;IEC | - | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | J223729 | 2-1630019-4 2-1630019-4-ND A138913 HSC20056RJ-ND | Plug-In | Yes | - | - | -55°C ~ 200°C | Tray | HS, CGS | 3.543 L x 2.874 W (90.00mm x 73.00mm) | ±5% | 1 (Unlimited) | ±50ppm/°C | 56 Ohms | Wirewound | 200W | 160 Amps | - | - | - | - | Terminal Screw Type | - | - | Aluminum | - | - | - | - | 1.654 (42.00mm) | - | ||
![]() L227894 Mersen | In Stock | - | - | - | Axial, Box | Flanges | - | - | VDE;IEC | - | Motor Protection | aM | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | L227894 | RER40F4R87RCSL-MIL | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER40 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | 1 (Unlimited) | ±50ppm/°C | 4.87 Ohms | Wirewound | 5W | - | - | - | - | R (0.01%) | Solder Lugs | - | - | Aluminum | - | - | - | Military, Moisture Resistant, Non-Inductive | 0.335 (8.51mm) | - | ||
![]() T215688 Mersen | 30 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | T215688 | KAL 25 25 5% B KAL25255%B KAL25255%B-ND KAL2525JB KAL2525JB-ND | - | - | - | - | -55°C ~ 275°C | Bulk | KAL | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±5% | 1 (Unlimited) | ±30ppm/°C | 25 Ohms | Wirewound | 25W | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | - | - | Moisture Resistant | 0.577 (14.66mm) | - | ||
![]() L214163 Mersen | In Stock | - | - | - | Radial, Tubular | Brackets | - | - | VDE;IEC | - | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | L214163 | 2-1879447-4 2-1879447-4-ND A137740 TE200B82RJ-ND | Plug-In | Yes | - | - | -25°C ~ 225°C | Bulk | TE, CGS | 1.575 Dia x 7.677 L (40.00mm x 195.00mm) | ±5% | 1 (Unlimited) | ±440ppm/°C | 82 Ohms | Wirewound | 200W | 20 Amps | - | - | - | - | Solder Lugs | - | - | Silicone Coated | - | - | - | Flame Proof, Safety | - | - | ||
![]() F229706 Mersen | In Stock | - | - | - | Rectangular Case | Flanges | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | 2-1879474-8 2-1879474-8-ND | - | - | - | - | - | Bulk | CJT, CGS | 15.748 L x 2.402 W (400.00mm x 61.00mm) | ±5% | 1 (Unlimited) | ±440ppm/°C | 180 Ohms | Wirewound | 800W | - | - | - | - | - | Wire Leads | - | - | Aluminum | - | - | - | - | 2.323 (59.00mm) | - | ||
![]() T228476 Mersen | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | T228476 | RER60F1690RCSL-MIL | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | 1 (Unlimited) | ±20ppm/°C | 169 Ohms | Wirewound | 5W | - | - | - | - | R (0.01%) | Solder Lugs | - | - | Aluminum | - | - | - | Military, Moisture Resistant | 0.335 (8.51mm) | - | ||
![]() R227853 Mersen | In Stock | - | - | - | Axial, Box | Flanges | - | - | VDE;IEC | - | Motor Protection | aM | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | R227853 | RER70F11R8RC02-MIL | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | 1 (Unlimited) | ±50ppm/°C | 11.8 Ohms | Wirewound | 20W | - | - | - | - | R (0.01%) | Solder Lugs | - | - | Aluminum | - | - | - | Military, Moisture Resistant | 0.561 (14.25mm) | - | ||
![]() N211083 Mersen | 123 |
| - | - | Axial, Box | Flanges | - | - | VDE;IEC | 72.3mm | General Purpose | gG | 120kA AC | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | N211083 | 4-1879074-2 4-1879074-2-ND A138931 THS155K6J-ND | Plug-In | Yes | - | 500V ac | -55°C ~ 200°C | Tray | THS, CGS | 0.827 L x 0.827 W (21.00mm x 21.00mm) | ±5% | 1 (Unlimited) | ±30ppm/°C | 5.6 kOhms | Wirewound | 15W | 400 Amps | - | - | - | - | Solder Lugs | - | - | Aluminum | - | NH2 | 150mm | - | 0.433 (11.00mm) | 60mm | ||
![]() N227252 Mersen | In Stock | - | - | - | Axial, Box | Flanges | - | - | VDE;IEC | - | General Purpose | gG | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | N227252 | RER55F26R1RCSL-MIL | Plug-In | Yes | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER55 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | 1 (Unlimited) | ±20ppm/°C | 26.1 Ohms | Wirewound | 30W | 63 Amps | - | - | - | R (0.01%) | Solder Lugs | - | - | Aluminum | - | - | - | Military, Moisture Resistant, Non-Inductive | 0.625 (15.87mm) | - |