- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Body Material | Acting | Approvals | Body Length (mm) | Characteristic | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Terminal Pitch (mm) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage, Rating | Series | ECCN Code | Type | Additional Feature | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Fuse Current | Rated Voltage(DC) | Built-in Feature | Rated Breaking Capacity | Rated Voltage(AC) | Voltage Rating (VAC) | Product Length (mm) | Body Height | Length (mm) | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR600R Mersen | 2477 |
| - | - | - | - | - | - | - | CSA, UL | 263.7 mm | Time Delay | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR600R | - | Single Slotted | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNL350 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CNL350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GGC3/10 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6D500R Mersen | 949 |
| - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A6D500R | - | - | Active | - | - | - | 5.67 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | compliant | - | - | CSA; UL | - | 80 mm | 80mm x 340mm | - | - | 500 A | ELECTRIC FUSE | TIME DELAY | - | - | - | INDICATOR | 200000 A | 600 V | - | - | 340 mm | - | - | - | ||
![]() CNL150 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CNL150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNL500 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CNL500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GGC3-2/10 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GDL3/10 Mersen | In Stock | - | - | - | - | - | Glass | - | Slow Blow | - | - | - | - | - | - | - | Holder | - | - | Not Required(mm) | 6.35(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | - | - | - | 250 | - | - | Miniature | - | - | 0.3(A) | 2 | - | CARTRIDGE | - | - | - | - | - | - | - | 6.35 X 31.75 | - | - | - | - | - | 250(V) | 31.75(mm) | - | - | Not Required(mm) | - | ||
![]() GDL15 Mersen | 38 |
| - | - | - | - | Glass | - | Slow Blow | - | - | - | - | - | - | - | Holder | - | - | Not Required(mm) | 6.35(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | - | - | - | 125 | - | - | Miniature | - | - | 15(A) | 2 | - | CARTRIDGE | - | - | - | - | - | - | - | 6.35 X 31.75 | - | - | - | - | - | 125(V) | 31.75(mm) | - | - | Not Required(mm) | - | ||
![]() ATDR5 Mersen | 71 | - | - | - | - | - | - | Fibreglass | - | CE, CSA, UL | - | Time Delay | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | ATDR5 | - | Cartridge | - | - | - | - | - | Non-Compliant | - | - | - | 600 V | - | - | 300 V ac, 600V ac | ATDR | - | - | - | - | 5 A | - | - | - | - | - | 600 V | 300 V | - | - | - | 10 x 38mm | 5 A | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() ATM15 Mersen | 55 |
| - | - | - | - | - | GMG | Fast | - | - | - | - | - | - | - | Holder | - | - | Not Required(mm) | 10.31(mm) | No | - | Compliant | - | Not Required(mm) | Not Required(mm) | 600 V | 600 V | 600(V) | 600 | ATM | - | Midget | - | - | 15 A | 2 | - | CARTRIDGE | - | - | 600 V | 600 V | - | - | - | 10 X 38 | 15 A | - | - | - | - | 600(V) | 38.1(mm) | - | - | Not Required(mm) | No SVHC | ||
![]() ATDR3-1/2 Mersen | 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATDR20 Mersen | 69 |
| - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | ATDR20 | - | - | Active | - | - | - | 2.42 | Non-Compliant | No | - | - | - | - | - | - | - | EAR99 | - | RATED BREAKING CAPACITY AT 300 VDC: 100000 A | compliant | 20 A | - | CSA; UL | - | 10.4 mm | 10.4mm x 38.1mm | 600 V | 300 V | 20 A | ELECTRIC FUSE | TIME DELAY | - | - | 300 V | - | 200000 A | 600 V | - | - | 38.1 mm | - | - | - | ||
![]() ATM5 Mersen | 42 |
| - | - | - | - | - | GMG | Fast | CE, CSA, UL | - | Fast Acting | - | 100 kA @ 600 V | Mersen, formerly Ferraz Shawmu | ATM5 | Holder | Cartridge | - | Not Required(mm) | 10(mm) | No | - | Yes | - | Not Required(mm) | Not Required(mm) | - | - | 600(V) | 600 | ATM | - | Midget | - | - | 5 A | 2 | - | CARTRIDGE | - | - | - | - | - | - | - | 10 X 38 | - | - | - | - | - | 600(V) | 38(mm) | - | 38.1 mm | Not Required(mm) | - | ||
![]() ATDR8/10 Mersen | 28 |
| - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | ATDR8/10 | - | - | Active | - | - | - | 5.77 | - | No | - | - | - | - | - | - | - | EAR99 | - | RATED BREAKING CAPACITY AT 300 VDC: 100000 A | compliant | - | - | CSA; UL | - | 10.4 mm | 10.4mm x 38.1mm | - | - | 0.8 A | ELECTRIC FUSE | TIME DELAY | - | - | 300 V | - | 200000 A | 600 V | - | - | 38.1 mm | - | - | - | ||
![]() A50QS1200-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A50QS1200-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR60R Mersen | 9 |
| - | - | - | - | - | - | - | CSA, UL | 76.2 mm | Time Delay | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR60R | - | Cartridge | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A60X150-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A60X150-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATQR25 Mersen | 58 |
| - | - | - | - | - | Fibreglass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 600 V | - | - | 300 V ac, 600V ac | ATQR | - | - | - | - | 25A | - | - | - | - | - | 600 V | 300 V | - | - | - | 10 x 38mm | 25 A | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() ATQR8 Mersen | 32 |
| - | - | - | - | - | - | - | CE, CSA, UL | - | Time Delay | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | ATQR8 | - | Cartridge | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |