- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Weight | Body Material | Number of Terminals | Approvals | Body Orientation | Characteristic | Class | Contact Classification | Contact Materials | Ihs Manufacturer | Interrupt Rating | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Operating Temp Range | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Gender | Voltage - Supply | Ingress Protection | Reach Compliance Code | Current Rating | Output | Termination Style | Number of Contacts | Contact Gender | Output Type | Panel Cutout Dimensions | Number of Ports | Accuracy | Family | Operating Pressure | Pressure Type | Port Style | Port Size | Display Type | Circuit Protection Type | Maximum Pressure | Fuse Size | Shell Plating | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Strain Relief | Product Length (mm) | Display Characters - Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCS12-R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A100X70-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Fast Acting | - | - | - | - | 100 kA @ 600 VAC | - | Mersen, formerly Ferraz Shawmut | A100X70-4 | - | - | - | - | Center Bolted | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 70 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GGA1-1/2 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRS125 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Time Delay | - | - | - | - | 10 kA @ 600 V | - | Mersen, formerly Ferraz Shawmut | CRS125 | - | - | - | - | Center Bladed | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X1045209 Mersen | 2812 |
| - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | ABB Control | OT25F6/B45 | - | DIN, Panel | - | - | - | - | - | - | - | - | - | - | - | 24kV ac | - | FR | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 x 520mm | - | - | - | - | - | - | - | - | - | - | ||
![]() HSJ200 Mersen | 2077 |
| - | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | MERSEN S A | - | - | Mersen Electrical Power | HSJ200 | HSJ | - | - | - | - | Active | - | - | - | 5.71 | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | - | - | - | 5V | - | compliant | - | 0.5 V ~ 4.5 V | Cable 1 | - | - | Analog Voltage | - | - | ±0.5% | - | 750 PSI (5171.07 kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | - | ELECTRIC FUSE | -- | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | ||
![]() HP10J80EI Mersen | In Stock | - | - | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | HP10J80EI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | - | - | - | 8 V ~ 30 V | - | - | - | 4 mA ~ 20 mA | M12, 4 Pin | - | - | Analog Current | - | - | ±0.5% | - | 100 PSI (689.48 kPa) | Sealed Gauge | Threaded | Male - 9/16 (14.29mm) UNF | - | - | -- | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | ||
![]() A2Y50-1 Mersen | In Stock | - | - | - | Chassis Mount | - | - | 0.161 lb (73.03g) | - | - | - | - | - | - | - | - | - | - | -- | Mersen, formerly Ferraz Shawmu | A2Y50-1 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | -25°C ~ 70°C | PMP | Active | -- | Process Controller | - | 8 ~ 30VDC | -- | - | - | - | Screw Terminal | - | - | Solid State | -- | - | - | - | - | - | - | - | -- | - | - | - | - | 4 ~ 20mA, 0 ~ 10VDC | -- | Proportional (PID) | -- | -- | - | - | -- | - | ||
![]() HP10J250EI Mersen | In Stock | - | - | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | HP10J250EI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | - | - | - | 8 V ~ 30 V | - | - | - | 4 mA ~ 20 mA | M12, 4 Pin | - | - | Analog Current | - | - | ±0.5% | - | 500 PSI (3447.38 kPa) | Sealed Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | - | -- | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | ||
![]() A30QS450-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A30QS450-4 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C300842 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | C300842 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X212126 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | X212126 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S227647 Mersen | In Stock | - | - | Silver | - | - | - | - | - | 4 | - | Straight | - | - | 4Signal | Copper Alloy | - | - | - | Mersen, formerly Ferraz Shawmut | S227647 | - | - | Cable | -55C to 125C | - | - | Not Required(mm) | 43.1(mm) | No | - | - | 22-22 | Solder | 700VDC/500VAC | - | - | - | - | Circular | PL | - | - | - | - | - | - | 4(POS) | PIN | - | - | 1(Port) | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 60(mm) | - | Not Required(mm) | ||
![]() Z216107 Mersen | In Stock | - | - | Silver | - | - | - | - | - | 5 | - | Straight | - | - | (2/3)Signal | Copper Alloy | - | - | - | Mersen, formerly Ferraz Shawmut | Z216107 | - | - | Cable | -55C to 125C | - | - | Not Required(mm) | 60.1(mm) | No | - | - | 32-1 | Crimp | - | - | - | - | - | Circular | PL | - | - | - | - | - | - | 5(POS) | PIN | - | - | 1(Port) | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 65(mm) | - | Not Required(mm) | ||
![]() C213649 Mersen | In Stock | - | - | Silver | - | - | - | - | - | 7 | VDE;IEC | Right Angle | General Purpose | gG | (2/5)Signal | Copper Alloy | - | 120kA AC | - | Mersen, formerly Ferraz Shawmut | C213649 | - | - | Cable | -55C to 125C | Plug-In | - | 36.5(mm) | 36.5(mm) | No | - | Yes | 18-17 | Solder | 250VDC/200VAC | - | - | - | - | Circular | PL | - | - | - | 80 Amps | - | - | 7(POS) | PIN | - | - | 1(Port) | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 53.25(mm) | ||
![]() RLS35 Mersen | In Stock | - | - | Silver | - | - | - | - | - | 19 | UL;CSA | Straight | Fast Acting | H | 19Signal | Copper Alloy | - | - | - | Mersen, formerly Ferraz Shawmu | RLS35 | - | - | Cable | -55C to 125C | - | - | Not Required(mm) | 43.1(mm) | No | - | No | 22-14 | Solder | 700VDC/500VAC | - | - | - | - | Circular | PL | - | - | - | 35 Amps | - | - | 19(POS) | PIN | - | - | 1(Port) | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 60(mm) | - | Not Required(mm) | ||
![]() J219773 Mersen | 21 |
| - | Silver | - | - | - | - | Ceramic | 7 | - | Straight | - | - | (2/5)Signal | Copper Alloy | - | - | - | Mersen, formerly Ferraz Shawmu | J219773 | - | - | Cable | -55C to 125C | - | - | Not Required(mm) | 36.5(mm) | No | - | - | 18-17 | Solder | 250VDC/200VAC | - | - | - | - | Circular | PL | - | - | - | 125A | - | - | 7(POS) | PIN | - | - | 1(Port) | - | AC | - | - | - | - | - | - | - | 22.2 x 58mm | - | - | - | - | - | - | Yes | 120(mm) | - | Not Required(mm) | ||
![]() NRS600 Mersen | In Stock | - | - | Silver | - | - | - | - | - | 4 | Type P | Straight | Non Time Delay | H | 4Signal | Copper Alloy | - | 10KA @ 600V | - | Mersen, formerly Ferraz Shawmut | NRS600 | - | - | Cable | -55C to 125C | - | - | Not Required(mm) | 60.1(mm) | No | - | Yes | 32-17 | Solder | 1250VDC/900VAC | - | - | - | - | Circular | PL | - | - | - | 600 Amps | - | - | 4(POS) | SKT | - | - | 1(Port) | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 53(mm) | - | Not Required(mm) | ||
![]() NRN125 Mersen | In Stock | - | - | Silver | - | - | - | - | - | 7 | Type P | Straight | Non Time Delay | H | (2/5)Signal | Copper Alloy | - | 10KA @ 250V | - | Mersen, formerly Ferraz Shawmut | NRN125 | - | - | Cable | -55C to 125C | - | - | Not Required(mm) | 36.5(mm) | No | - | Yes | 18-9 | Solder | 250VDC/200VAC | - | - | - | - | Circular | PL | - | - | - | 125 Amps | - | - | 7(POS) | PIN | - | - | 1(Port) | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 60(mm) | - | Not Required(mm) | ||
![]() D227887 Mersen | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | 48 | VDE;IEC | Right Angle | Motor Protection | aM | 48Signal | Copper Alloy | - | - | - | Mersen, formerly Ferraz Shawmut | D227887 | - | - | Cable | -55C to 125C | Plug-In | - | - | 66.3(mm) | No | - | Yes | 36-12 | Crimp | 700VDC/500VAC | - | - | - | - | Circular | PL | - | - | - | 25 Amps | - | - | 48(POS) | PIN | - | - | 1(Port) | - | GT | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | No | - | - | 83.15(mm) |