- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | ECCN Code | Additional Feature | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Physical Dimension | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Rated Current | Circuit Protection Type | Blow Characteristic | Rated Voltage | Rated Voltage(DC) | Built-in Feature | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A30QS90-4 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A30QS90-4 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AJT600 Mersen | In Stock | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | MERSEN S A | Mersen Electrical Power | AJT600 | Active | 5.64 | - | Yes | EAR99 | RATED BREAKING CAPACITY AT 500 VDC: 100000 A | compliant | - | CSA; IEC; UL | 64 mm | 64mm x 95mm | - | - | 600 A | ELECTRIC FUSE | TIME DELAY | 600 V | 500 V | INDICATOR | 200000 A | J | 600 V | 95 mm | ||
![]() ATDR30 Mersen | 140 |
| - | NO | END CAP | INLINE/HOLDER | - | MERSEN S A | Mersen Electrical Power | ATDR30 | Active | 2.42 | Non-Compliant | No | EAR99 | RATED BREAKING CAPACITY AT 300 VDC: 100000 A | compliant | 30 A | CSA; UL | 10.4 mm | 10.4mm x 38.1mm | 600 V | 300 V | 30 A | ELECTRIC FUSE | TIME DELAY | - | 300 V | - | 200000 A | - | 600 V | 38.1 mm | ||
![]() A2D17-1/2R Mersen | 944 | - | - | NO | END CAP | INLINE/HOLDER | - | MERSEN S A | Mersen Electrical Power | A2D17-1/2R | Active | 5.67 | - | Yes | EAR99 | - | compliant | - | CSA; UL | 14 mm | 14mm x 51mm | - | - | 17.5 A | ELECTRIC FUSE | TIME DELAY | - | - | INDICATOR | 200000 A | - | 250 V | 51 mm | ||
![]() A4BY4001 Mersen | 150 | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | MERSEN S A | Mersen Electrical Power | A4BY4001 | Active | 5.71 | - | - | EAR99 | RATED BREAKING CAPACITY AT 300 VDC: 100000 | compliant | - | CSA; UL | 159 mm | 159mm x 97mm | - | - | 4001 A | ELECTRIC FUSE | TIME DELAY | - | 300 V | - | 200000 A | - | 600 V | 97 mm | ||
![]() AJT200 Mersen | In Stock | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | MERSEN S A | Mersen Electrical Power | AJT200 | Active | 5.64 | Non-Compliant | Yes | EAR99 | RATED BREAKING CAPACITY AT 500 VDC: 100000 A | compliant | - | CSA; IEC; UL | 41 mm | 41mm x 76mm | - | - | 200 A | ELECTRIC FUSE | TIME DELAY | 600 V | 500 V | INDICATOR | 200000 A | J | 600 V | 76 mm | ||
![]() A4BQ1400 Mersen | 210 | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | MERSEN S A | Mersen Electrical Power | A4BQ1400 | Active | 5.7 | - | Yes | EAR99 | RATED BREAKING CAPACITY AT 600 VDC: 100000 A | compliant | - | CSA; UL | 76 mm | 76mm x 96.84mm | - | - | 1400 A | ELECTRIC FUSE | TIME DELAY | - | 600 V | - | 200000 A | - | 600 V | 96.84 mm | ||
![]() A70Q125-4 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70Q125-4 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A3T70 Mersen | 561 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70QS600-4 Mersen | In Stock | - | - | - | - | - | 2 | - | Mersen, formerly Ferraz Shawmu | A70QS600-4 | - | - | Non-Compliant | - | - | - | - | 600 A | - | - | - | 700 V | 700 V | - | - | - | - | - | - | - | - | - | - | ||
![]() GDG4/10 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GDL2-8/10 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A4BQ4000-TA Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GDL1/32 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSC-V2-1/2 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G301030 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B300565 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6K1R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6T500 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y 081441 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |