- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator | Approvals | Characteristic | Interrupt Rating | Manufacturer | Manufacturer Part Number | Package Type | RoHS | Voltage Rating DC | Series | Termination | Type | Number of Rows | Contact Type | Pitch | Current Rating | Contact Finish | Row Spacing | Note | Illumination |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A70P400-4TI Mersen | In Stock | - | - | - | - | UL | Fast Acting | - | Mersen, formerly Ferraz Shawmut | A70P400-4TI | Center Bolted | Yes | - | - | - | - | - | - | - | 400 A | - | - | - | - | ||
![]() A25X300-4TA Mersen | In Stock | - | - | Crimp | - | - | Fast Acting | 100 kA @ 250 VAC | Mersen, formerly Ferraz Shawmut | A25X300-4TA | Center Bolted | Yes | - | Micro MATE-N-LOK | Cable | - | 2 | n/a | 3 mm | 300 A | n/a | 3 mm | Wire-to-Wire | - | ||
![]() A60X200-4TI Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A60X200-4TI | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A50P250-4TI Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A50P250-4TI | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A15QS400-4IL Mersen | In Stock | - | - | PCB Mount | - | UL | Fast Acting | - | Mersen, formerly Ferraz Shawmu | A15QS400-4IL | Center Bolted | Yes | - | Micro MATE-N-LOK | SMD | - | 1 | n/a | 3 mm | 400 A | n/a | - mm | Wire-to-Board | - | ||
![]() A60Z150-4 Mersen | In Stock | - | - | PCB Mount | - | - | Fast Acting | 100 kA @ 600 VAC | Mersen, formerly Ferraz Shawmut | A60Z150-4 | Center Bolted | Yes | - | Micro MATE-N-LOK | SMD | - | 1 | n/a | 3 mm | 150 A | n/a | - mm | Wire-to-Board | - | ||
![]() A15QS80-4IL Mersen | In Stock | - | - | - | Slide Switch | UL | Fast Acting | - | Mersen, formerly Ferraz Shawmut | A15QS80-4IL | Center Bolted | Yes | 50 | CB | - | Thermal | - | - | - | 4 A | - | - | - | - | ||
![]() A70P60-4TA Mersen | In Stock | - | - | Crimp | - | - | - | - | Mersen, formerly Ferraz Shawmut | A70P60-4TA | - | Yes | - | Micro MATE-N-LOK | Cable | - | 1 | n/a | 3 mm | - | n/a | - mm | Wire-to-Wire | - | ||
![]() A150X2-1W Mersen | In Stock | - | - | - | - | - | Fast Acting | 100 kA @ 1,000 VAC | Mersen, formerly Ferraz Shawmut | A150X2-1W | - | Yes | - | - | - | - | - | - | - | 2 A | - | - | - | - | ||
![]() HP10M20-V Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | HP10M20-V | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSP60-2 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | VSP60-2 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A50P250-4K Mersen | In Stock | - | - | - | - | UL | Fast Acting | - | Mersen, formerly Ferraz Shawmut | A50P250-4K | Center Bolted | Yes | - | - | - | - | - | - | - | 250 A | - | - | - | - | ||
![]() A120X3-1 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A120X3-1 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A120X2-1 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A120X2-1 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A60X2500-128TA Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A60X2500-128TA | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRS50RDC Mersen | In Stock | - | - | - | - | MSHA | Time Delay | 20 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS50RDC | Cartridge | Yes | - | - | - | - | - | - | - | 50 A | - | - | - | - | ||
![]() A70Q300-4IL Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70Q300-4IL | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70QS600-4KIL Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70QS600-4KIL | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRN175 Mersen | In Stock | - | - | - | - | - | Time Delay | 10 kA @ 250 V | Mersen, formerly Ferraz Shawmut | CRN175 | Center Bladed | Yes | - | - | - | - | - | - | - | 175 A | - | - | - | - | ||
![]() A15QS800-128 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A15QS800-128 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - |