- Manufacturer
- Manufacturer Part Number
- Approvals
- Body Orientation
- Characteristic
- Class
- Contact Materials
- Contact Plating
- Current Rating
- Gender
- RoHS
- Termination Method
Attribute column
Manufacturer
Mersen Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Approvals | Body Orientation | Characteristic | Class | Contact Classification | Contact Materials | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Wire Size | Type | Gender | Contact Type | Current Rating | Number of Contacts | Contact Gender | Number of Ports | Family | Shielded | Current Rating (Max) | Shell Plating | Strain Relief | Product Length | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLS150 Mersen | In Stock | - | - | Gold | 19 | UL;CSA | Straight | Fast Acting | H | 19Signal | Copper Alloy | Mersen, formerly Ferraz Shawmu | RLS150 | - | Jam Nut | -65C to 200C | 55.58(mm) | 59(mm) | No | No | 25-19 | Crimp | 850VDC/600VAC | - | Circular | RCP | - | 150 Amps | 19(POS) | SKT | 1(Port) | TVS | - | 23(A) | Passivated | No | - | 31.9(mm) | 55.58(mm) | ||
![]() RLS100 Mersen | In Stock | - | - | Tin | - | - | Straight | - | - | - | Phosphor Bronze | Mersen, formerly Ferraz Shawmu | RLS100 | Cable Mount | - | - | - | - | - | - | - | Crimp | - | 20 to 14, 20 AWG | - | Receptacle | Power | - | - | - | - | - | No | - | - | - | 19.81 mm | - | - | ||
![]() RLS200 Mersen | In Stock | - | - | Silver | 10 | UL;CSA | Straight | Fast Acting | H | 10Signal | Copper Alloy | Mersen, formerly Ferraz Shawmu | RLS200 | - | Cable | -55C to 125C | Not Required(mm) | 36.5(mm) | No | No | 18-1 | Solder | - | - | Circular | PL | - | 200 Amps | 10(POS) | PIN | 1(Port) | AC | - | - | - | Yes | - | 120(mm) | Not Required(mm) | ||
![]() RLS350 Mersen | In Stock | - | - | - | - | UL;CSA | - | Fast Acting | H | - | - | Mersen, formerly Ferraz Shawmu | RLS350 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 350 Amps | - | - | - | - | - | - | - | - | - | - | - |