- Approvals
- Color
- Composition
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Number of Poles
- RoHS
- Voltage Rating (AC)
- Tolerance
- Capacitance
- Current - Saturation (Isat)
Attribute column
Manufacturer
Mersen Static Control Clothing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Approvals | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Product Status | RoHS | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Number of Poles | Q @ Freq | Height Seated (Max) | Length | Width | Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68121 Mersen | In Stock | - | - | - | Panel Mount | - | - | CSA, UR | - | - | - | Mersen, formerly Ferraz Shawmu | 68121 | - | - | - | - | No | 600 VAC | - | - | - | - | - | - | - | - | - | Glass-Fill Polycarbonate | Black | - | - | - | - | - | 3 | - | - | - | - | - | - | ||
![]() 68112 Mersen | In Stock | - | - | - | Panel Mount | - | - | CSA, UR | - | - | - | Mersen, formerly Ferraz Shawmu | 68112 | - | - | - | - | No | 600 VAC | - | - | - | - | - | - | - | - | - | Glass-Fill Polycarbonate | Black | - | - | - | - | - | 2 | - | - | - | - | - | - | ||
![]() 68110 Mersen | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | 0402 (1005 Metric) | CSA, UR | - | 15GHz | 450 MHz | Mersen, formerly Ferraz Shawmu | 68110 | Non-Magnetic | KYOCERA AVX | Tape & Reel (TR) | Active | No | 600 VAC | - | - | - | Accu-L® 0402 | 0.039 L x 0.023 W (1.00mm x 0.58mm) | ±0.05nH | Thin Film | - | - | Glass-Fill Polycarbonate | Black | - | 400 mA | Unshielded | 2.2 nH | 200mOhm Max | Adder | 15 @ 450MHz | 0.018 (0.45mm) | - | - | - | - | ||
![]() 68123 Mersen | In Stock | - | - | - | Panel Mount | - | - | CSA, UR | - | - | - | Mersen, formerly Ferraz Shawmu | 68123 | - | - | - | - | Yes | 600 VAC | - | - | - | - | - | - | - | - | - | Glass-Fill Polycarbonate | Black | - | - | - | - | - | 3 | - | - | - | - | - | - | ||
![]() 68120 Mersen | In Stock | - | - | Surface Mount | Panel Mount | - | - | CSA, UR | - | - | - | Mersen, formerly Ferraz Shawmu | 68120 | - | - | - | - | Compliant | 600 VAC | 50 V | - | Tape & Reel (TR) | - | - | 20 % | - | 125 °C | -55 °C | Glass-Fill Polycarbonate | Black | 220 pF | - | - | - | - | 3 | - | - | 1.6002 mm | 787.4 µm | 939.8 µm | - |