- Mounting Type
- Applications
- Approvals
- Composition
- Fuse Class
- Manufacturer
- Manufacturer Part Number
- Mfr
- Package
- Product Status
- RoHS
- Series
Attribute column
Manufacturer
Mersen Heat Guns, Torches, Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Contact Shape | Approvals | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Manufacturer | Manufacturer Part Number | Mated Stacking Heights | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Composition | Applications | Number of Rows | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Pin Count | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Efficiency | Overall Contact Length | Voltage | Current - Output (Max) | Input Type | Voltage - Output | Form | Screening Level | Output Connector | Fuse Class | Connection Type | Features | Product Length (mm) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30312 Mersen | In Stock | - | - | Through Hole | - | Square | - | 10142708 | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | Amphenol ICC (FCI) | - | - | Tape & Reel (TR) | - | Active | - | - | 600VAC/DC | -40°C ~ 120°C | - | Minitek® Pwr 5.7 | Solder | Header | 6 | - | - | 2 | - | Locking Ramp | Male Pin | Varies by Wire Gauge | - | 0.583 (14.80mm) | Board to Cable/Wire | All | 0.224 (5.70mm) | Black | - | 0.224 (5.70mm) | 0.147 (3.73mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant, Pick and Place | - | 3.00µin (0.076µm) | 100.0µin (2.54µm) | - | UL94 V-0 | ||
![]() 30310 Mersen | In Stock | - | - | DIN Rail, Screw Mount | - | - | CSA, UL | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 30310 | - | AUTEC POWER SYSTEMS | - | - | Case | - | Active | Yes | - | - | - | - | DT018S (18W) | - | - | - | Glass-Filled Polycarbonate | ITE (Commercial) | - | 18 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | 600 V | 3A | IEC 320-C8 | 6V | Desktop | - | USB Mini | Midget | - | - | - | - | - | - | - | ||
![]() 30313 Mersen | In Stock | - | - | DIN Rail, Screw Mount | QFN | - | CSA, UL | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 30313 | - | - | Surface Mount | -20C to 70C | - | 5(mm) | - | Yes | Commercial grade | - | - | Bulk | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 600 V | - | - | - | - | COMMERCIALC | - | Midget | Screw Terminal | - | 7(mm) | - | - | 0.9(mm) | - |