- Manufacturer
- Manufacturer Part Number
- Approvals
- Fuse Class
- RoHS
- Voltage
- Composition
- Connection Type
- Mounting Type
- Body Orientation
- Contact Classification
- Contact Gender
Attribute column
Manufacturer
Mersen Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Terminals | Approvals | Body Orientation | Contact Classification | Contact Materials | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Packaging | Type | Composition | Gender | Number of Contacts | Contact Gender | Voltage | Number of Ports | Family | Current Rating (Max) | Shell Plating | Fuse Class | Connection Type | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62013 Mersen | In Stock | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 62013 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 162 Mersen | In Stock | - | - | Silver | - | 5 | CSA, UL | Straight | 5Signal | - | Mersen, formerly Ferraz Shawmu | 162 | Cable | -40C to 100C | - | - | No | No | - | Crimp | 250V | Box | M16 CIRCULAR | - | PL | 5(POS) | M | 250 V, 600 V | 1(Port) | C091 | 7(A) | Nickel | Class H, Class K | - | Yes | - | - | ||
![]() 62011 Mersen | In Stock | - | - | - | - | - | - | - | - | - | Dynapar | HS2005121000D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62051 Mersen | In Stock | - | - | - | Threaded | - | UL;CSA | - | - | - | Mersen, formerly Ferraz Shawmu | 62051 | - | - | - | - | - | Yes | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | 600 | - | - | - | - | H | Copper Box Lug | - | - | - | ||
![]() 62003 Mersen | In Stock | - | - | - | Threaded | - | UL;CSA | - | - | - | Mersen, formerly Ferraz Shawmu | 62003 | - | - | - | - | - | Yes | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | 600 | - | - | - | - | H | Box Side-Clip | - | - | - | ||
![]() 62053 Mersen | In Stock | - | - | Gold | Threaded | 5 | UL;CSA | Straight | 5Signal | Copper Alloy | Mersen, formerly Ferraz Shawmu | 62053 | Box | -55C to 125C | 23.82(mm) | Not Required(mm) | No | Yes | 10-5 | Solder | 600VAC | - | Circular | Glass-Filled Polycarbonate | RCP | 5(POS) | SKT | 600 | 1(Port) | PT | - | Tin | H | Copper Box Lug | No | 24.33(mm) | 23.82(mm) | ||
![]() 62001 Mersen | In Stock | - | - | - | Threaded | - | UL;CSA | - | - | - | Mersen, formerly Ferraz Shawmu | 62001 | - | - | - | - | - | Yes | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | 600 | - | - | - | - | H | Box Lug | - | - | - |