- Contact Materials
- Features
- Housing Material
- Contact Finish
- Contact Finish Thickness
- Number of Ports
- Number of Positions/Contacts
- Shielding
- Termination
- Connector Type
- LED Color
- Mounting Type
Attribute column
Manufacturer
METZ CONNECT Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Material | Housing Material | Mounting Option 1 | Shield Material | Mounting Option 2 | AWG (min.) | AWG max. | Cable Types | Compatible with (details) | Connections | Connector standard | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Factory colour | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material (details) | Max. temperature | Mfr | Min. temperature | No. of pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Part Life Cycle Code | Pins | Product Status | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Number of Ports | Durability | Insertion Force-Max | Withdrawl Force-Min | Number of Positions/Contacts | LED Color | Tab Direction | Features | Length | Contact Finish Thickness | Plating Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1307370002-I METZ CONNECT | In Stock | - | - | - | - | Panel Mount | - | - | Plastic | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | METZ CONNECT USA Inc. | - | - | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 70°C | - | - | - | - | Terminal Block | - | Jack | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 45° Angle | Shielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | - | - | - | Cat6 | ||
![]() 130B12D21200-E METZ CONNECT | In Stock | - | - | - | - | Panel Mount | - | - | Zinc Die Cast | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | METZ CONNECT USA Inc. | - | - | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 70°C | - | - | - | - | IDC | - | Jack | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 45° Angle | Shielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | - | - | - | Cat6 | ||
![]() 1309510003-E METZ CONNECT | In Stock | - | - | - | - | Panel Mount | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | METZ CONNECT USA Inc. | - | - | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 70°C | - | - | - | - | - | - | Jack | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 45° Angle | Shielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | - | - | - | Cat6 | ||
![]() 1401008204-E METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73 37 37 | - | RJ45 | - | 1pc(s) | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kink protection bushing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1401100810MI METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | 1pc(s) | - | - | - | - | Grey | - | - | - | Robust zinc die-cast housing | - | - | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | - | - | - | CAT 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1401400810-I METZ CONNECT | In Stock | - | - | - | - | - | - | Zinc (die-cast) | Zinc Die Cast | - | Copper Alloy | - | 26 | 22 | Flat Cable | - | Cut & Clip | RJ45 Cat6 | CuSn | 1pc(s) | 0.35mm² | 0.14mm² | 0.32mm² | 0.13mm² | Silver | METZ CONNECT USA INC | METZ CONNECT USA | 1401400810-I | - | +70°C | METZ CONNECT USA Inc. | -40°C | 8P8C | - | - | Bulk | Active | - | Active | 2.19 | Yes | - | - | - | - | - | - | IDC | - | - | BTR Netcom | Silver | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | compliant | - | - | Gold, Nickel | - | - | - | - | - | - | - | - | - | - | - | 22-26 AWG | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | shielded housing | - | - | - | - | - | Cat6 | ||
![]() 1401008207-E METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73 37 37 | - | RJ45 | - | 1pc(s) | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kink protection bushing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1309515003-E METZ CONNECT | In Stock | - | - | - | - | Panel Mount | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | METZ CONNECT USA Inc. | - | - | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 70°C | - | - | - | - | - | - | Jack | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 45° Angle | Shielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | - | - | - | Cat6 | ||
![]() 130B11D21200-E METZ CONNECT | In Stock | - | - | - | - | Panel Mount | - | - | Zinc Die Cast | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | METZ CONNECT USA Inc. | - | - | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 70°C | - | - | - | - | IDC | - | Jack | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 45° Angle | Shielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | - | - | - | Cat6 | ||
![]() 130C380002-I METZ CONNECT | In Stock | - | - | - | - | Panel Mount | - | - | Plastic | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | METZ CONNECT USA Inc. | - | - | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 70°C | - | - | - | - | Terminal Block | - | Jack | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 45° Angle | Shielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | - | - | - | Cat6 | ||
![]() AJT65B8814 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | Solder | EAR99 | Jack | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | 90° Angle (Right) | Shielded | - | 2.54mm | - | - | UL | Gold | COMMERCIAL | 0.625 inch | - | STAGGERED | 0.537 inch | FEMALE | - | NO | 0.843 inch | TELCOM, MODULAR | 50mOhm | - | 500000000Ohm | - | 1 | 750 Cycles | 22.24 N | 22.24 N | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | - | 50.0μin 1.27μm | 50μin | - | RoHS Compliant | - | ||
![]() AJT34L8813-011 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | COPPER ALLOY | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Active | Not Applicable | Solder | EAR99 | Jack | - | - | - | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | 90° Angle (Right) | Shielded | - | - | - | NICKEL | - | Gold | - | - | 8 | - | - | - | 94V-0 | NO | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Down | Board Lock | - | 30.0μin 0.76μm | - | Unknown | RoHS Compliant | - | ||
![]() AJT65B8813 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | Solder | EAR99 | Jack | - | Silver | - | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | 90° Angle (Right) | Shielded | - | - | - | - | UL | Gold | COMMERCIAL | 0.625 inch | 8 | STAGGERED | 0.537 inch | - | - | NO | - | TELCOM, MODULAR | 50mOhm | - | 500000000Ohm | - | 1 | 750 Cycles | 22.24 N | 22.24 N | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | - | 30.0μin 0.76μm | 30μin | Unknown | RoHS Compliant | - | ||
![]() AJT33L8813-014 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | COPPER ALLOY | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | LOCKING | - | MOUNTING FLANGE | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | Solder | EAR99 | Jack | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | 90° Angle (Right) | Shielded, EMI Finger | - | 2.54mm | - | NICKEL | UL | Gold | COMMERCIAL | 0.626 inch | - | STAGGERED | 0.535 inch | FEMALE | 94V-0 | NO | 0.835 inch | TELCOM, MODULAR | 50mOhm | - | 500000000Ohm | RECEPTACLE | 1 | 750 Cycles | 22.24 N | 22.24 N | 8p8c (RJ45, Ethernet) | Yellow - Green | Down | Board Lock | - | 30.0μin 0.76μm | 30μin | - | RoHS Compliant | - |