- Base Product Number
- Color
- Contact Finish
- Contact Finish Thickness
- Current Rating (Amps)
- Gender
- Height
- Housing Material
- Material Flammability Rating
- Mfr
- Number of Positions or Pins (Grid)
- Package
Attribute column
Manufacturer
METZ CONNECT Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Number of Positions or Pins (Grid) | Base Product Number | Mfr | Package | Product Status | Voltage, Rating | Series | Type | Color | Gender | Current Rating (Amps) | Pitch | Contact Finish | Height | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09200-72-PBGB0B METZ CONNECT USA Inc. | In Stock | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | 2 (1 x 2) | 09200-72 | METZ CONNECT USA Inc. | Bulk | Active | - | - | Open Top | Black | Female Sockets | 3A | 0.079" (2.00mm) | Gold | 0.144" (3.65mm) | Flash | - | ||
![]() 09200-72-PCGB0B METZ CONNECT USA Inc. | In Stock | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 2 (1 x 2) | 09200-72 | METZ CONNECT USA Inc. | Bulk | Active | - | - | Closed Top | Black | Female Sockets | 3A | 0.079" (2.00mm) | Gold | 0.197" (5.00mm) | Flash | UL94 V-0 | ||
![]() 09200-71-BBGB00 METZ CONNECT USA Inc. | In Stock | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 2 (1 x 2) | 09200-71 | METZ CONNECT USA Inc. | Bulk | Active | - | - | Open Top | Black | Female Sockets | 3A | 0.100" (2.54mm) | Gold | 0.236" (6.00mm) | Flash | - | ||
![]() 09200-71-BAGB00 METZ CONNECT USA Inc. | In Stock | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 2 (1 x 2) | 09200-71 | METZ CONNECT USA Inc. | Bulk | Active | - | - | Closed Top | Black | Female Sockets | 3A | 0.100" (2.54mm) | Gold | 0.256" (6.50mm) | Flash | UL94 V-0 | ||
![]() 09200-71-BDGB00 METZ CONNECT USA Inc. | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | 2 (1 x 2) | 09200-71 | METZ CONNECT USA Inc. | Bulk | Active | - | - | Open Top, Grip | Black | Female Sockets | 3A | 0.100" (2.54mm) | Gold | 0.531" (13.50mm) | Flash | UL94 V-0 |