- Type
- Housing Material
- Mounting Type
- Color
- Material Flammability Rating
- Number of Levels
- Number of Positions
- Operating Temperature
- Part Status
- Pitch
- RoHS Status
- Termination Style
Attribute column
Manufacturer
METZ CONNECT Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Body Orientation | Contact Materials | Contact Pitch (mm) | Current-UL | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Package | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | Rohs Code | Termination Method | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Ingress Protection | Insulation Height | Reach Compliance Code | Termination Style | Number of Contacts | UL Flammability Code | Housing Color | Wire Gauge | Contact Tail Length | Number of Levels | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Size (AWG) | Rated Current | Screw Size | Wire Cross Section | Fastening Method | Current Rating (Max) | Rated Voltage | Features | Product Length (mm) | Product Height (mm) | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 31224108 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6 | - | Copper Zinc | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | Active | Not Applicable | Through Hole | EAR99 | Header, Male Pins, Unshrouded | 8 | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 8 | - | 0.073 1.85mm | - | Solder | - | 94V-0 | - | - | 0.142 3.60mm | 1 | Silver | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() 31369110 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Active | Not Applicable | - | EAR99 | Plug, Female Sockets | 10 | Black | - | Female | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.150 3.81mm | - | IP20 | 0.437 11.10mm | - | Screw - Rising Cage Clamp | - | - | - | - | - | 1 | Tin | - | - | 16-28 AWG | - | - | 180° | - | 0.08-1.5mm2 | - | - | M2 | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31249111 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Active | Not Applicable | - | EAR99 | Plug, Female Sockets | 11 | Black | 1 | - | STANDARD: UL 94V-0, PA66 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | IP20 | 0.610 15.49mm | - | Screw - Rising Cage Clamp | - | - | - | - | - | 1 | Tin | 1 | - | 12-28 AWG | 11 | CUL; UL; VDE | 180° | - | 0.08-2.5mm2 | - | - | M3 | 2.5 mm2 | - | - | 400V | Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() SP04504VBNC METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP02506IBWC METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AST1880404 METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31169108-09 METZ CONNECT | In Stock | - | - | - | - | - | Polyamide 6/6 | Right Angle | - | 3.5(mm) | - | - | - | - | - | Cable | 1 | -40C to 105C | 250V | - | - | - | - | - | No | - | - | Screw | - | - | - | - | - | - | - | Terminal Block | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8(POS) | - | Black | 16-28(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.7(mm) | - | - | - | - | ||
![]() SP99503VBNC METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24AWG to 14AWG | 12A | - | - | - | - | 300V | - | - | - | - | - | - | - | ||
![]() AST0210404 METZ CONNECT | In Stock | - | Datasheet | - | - | BOARD | - | Right Angle | - | 2.5(mm) | - | METZ CONNECT USA INC | METZ CONNECT USA | AST0210404 | - | Through Hole | 1 | - | 150V | - | Active | - | 16.25(mm) | - | No | 1.68 | Yes | Solder | - | - | - | - | - | - | EAR99 | Spring Cage | - | - | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | compliant | - | 4(POS) | - | Gray | 20-28(AWG) | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 4 | CSA; IEC; SEV; UL | - | - | - | - | 8 A | - | - | SPRING LOADED | 8(A) | 150 V | - | 10.5(mm) | 20.5(mm) | - | - | - | - | ||
![]() 31218112 METZ CONNECT | In Stock | - | Datasheet | - | - | - | Polyamide 6/6 | Right Angle | - | 5.08(mm) | - | METZ CONNECT USA INC | METZ CONNECT USA | 31218112 | - | Panel | 1 | -40C to 105C | 300V | - | Active | - | 25.8(mm) | - | No | 2.3 | Yes | SPRING CLAMP | - | - | - | - | - | - | - | PC Terminal Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 12(POS) | - | Black | 12-28(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12(A) | - | - | 70.56(mm) | 12.5(mm) | - | - | - | - | ||
![]() 31001104-09 METZ CONNECT | In Stock | - | Datasheet | - | - | - | Polyamide 6/6 | Straight | - | 5(mm) | - | - | - | - | - | Through Hole | 1 | -40C to 105C | 300V | - | - | - | 8(mm) | - | No | - | - | Solder | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | - | Gray | 14-22(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15(A) | - | - | 20(mm) | 10(mm) | - | - | - | - | ||
![]() 31108106 METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31001110-09 METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP02503IBWC METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT01505HDWC METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT01503HDWC METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASP0640406 METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28AWG to 16AWG | 9A | - | - | - | - | 130V | - | - | - | - | - | - | - | ||
![]() 31207109 METZ CONNECT | In Stock | - | - | - | - | - | - | Straight | - | 5(mm) | - | - | - | - | - | Cable | 1 | -40C to 105C | - | - | - | - | - | - | No | - | - | Screw | - | - | - | - | - | - | - | Terminal Block | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9(POS) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31224103 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6 | - | Copper Zinc | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | Active | Not Applicable | Through Hole | EAR99 | Header, Male Pins, Unshrouded | 3 | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 3 | - | 0.073 1.85mm | - | Solder | - | 94V-0 | - | - | 0.142 3.60mm | 1 | Silver | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | Unknown | RoHS Compliant | Lead Free | ||
![]() 31249112 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Active | Not Applicable | - | EAR99 | Plug, Female Sockets | 12 | Black | 1 | - | STANDARD: UL 94V-0, PA66 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | IP20 | 0.610 15.49mm | - | Screw - Rising Cage Clamp | - | - | - | - | - | 1 | Tin | 1 | - | 12-28 AWG | 12 | CUL; UL; VDE | 180° | - | 0.08-2.5mm2 | - | - | M3 | 2.5 mm2 | - | - | 400V | Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | - | RoHS Compliant | - |