- Type
- Housing Material
- Mounting Type
- Color
- Material Flammability Rating
- Number of Levels
- Number of Positions
- Operating Temperature
- Part Status
- Pitch
- RoHS Status
- Termination Style
Attribute column
Manufacturer
METZ CONNECT Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Current-UL | Voltage Rated | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Ingress Protection | Insulation Height | Current Rating | Termination Style | Voltage - Rated AC | UL Flammability Code | Contact Tail Length | Number of Levels | Wire/Cable Gauge | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Screw Size | Fastening Method | Rated Voltage | Features | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 31007121 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Copper Beryllium | 15A | - | -40°C~105°C | Bulk | Active | Not Applicable | - | - | Plug for Unshrouded Header | 21 | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | IP20 | 0.504 12.80mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | - | Silver | - | 12-22 AWG | 21 | - | - | 90° | - | 0.33-2.5mm2 | M3 | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31178104 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | - | Copper Alloy | 15A | - | -40°C~105°C | Tape & Reel (TR) | Active | Not Applicable | Through Hole | - | Header, Male Pins, Shrouded (4 Side) | 4 | Black | - | Male | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 0.331 8.40mm | 10A | Solder | 250V | - | 0.136 3.45mm | 1 | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | UL94 V-0 | No SVHC | RoHS Compliant | - | ||
![]() 31178105 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | - | Copper Alloy | 15A | - | -40°C~105°C | Tape & Reel (TR) | Active | - | - | - | Header, Male Pins, Shrouded (4 Side) | 5 | Black | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 0.331 8.40mm | 10A | Solder | - | - | 0.136 3.45mm | 1 | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31017123 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | - | Copper Zinc | 15A | - | -40°C~105°C | - | Active | Not Applicable | - | EAR99 | Header, Male Pins, Unshrouded | 23 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.197 5.00mm | - | - | 0.073 1.85mm | - | Solder | - | - | 0.134 3.40mm | 1 | - | Silver | - | - | - | - | - | - | Vertical | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31189107 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | - | Copper Alloy | 10A | - | -40°C~105°C | - | Active | Not Applicable | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | Black | 1 | - | STANDARD: UL 94V-0, PA66/6T | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | 0.362 9.20mm | - | Solder | - | - | 0.126 3.20mm | 1 | - | Tin | 1 | - | - | 7 | CUL; SEV; UL | - | Vertical | - | - | CONNECTOR | 500V | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() ASP0451022 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6 | - | Copper Alloy | - | 250V | -40°C~105°C | Bulk | Active | - | - | - | Plug, Female Sockets | 10 | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | IP20 | 0.610 15.49mm | 10A | Screwless - Spring Cage, Tension Clamp | - | - | - | 1 | 28 AWG | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.08-1.5mm2 | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() ASP0431122 METZ CONNECT USA Inc. | In Stock | - | - | - | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6 | - | Copper Alloy | - | 130V | -40°C~105°C | Bulk | Active | - | - | - | Plug, Female Sockets | 11 | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | IP20 | 0.610 15.49mm | 10A | Screwless - Spring Cage, Tension Clamp | - | - | - | 1 | 28 AWG | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.08-1.5mm2 | - | - | - | Lever Actuated | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() ASP0840606 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy | 8A | 130V | -40°C~105°C | Bulk | Active | Not Applicable | - | - | Plug, Female Sockets | 6 | Green | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | IP20 | 0.488 12.40mm | 9A | Screwless - Spring Cage, Tension Clamp | - | - | - | 1 | 28 AWG | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.08-1.5mm2 | - | - | - | Mating Flange | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() 31169103 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | Copper | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | Copper Alloy | 10A | 125V | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | Plug, Female Sockets | 3 | Black | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | 0.138 3.50mm | - | IP20 | 0.343 8.71mm | 5A | Screw - Rising Cage Clamp | - | - | - | 1 | 28 AWG | - | - | 16-28 AWG | - | - | - | 180° | - | 0.08-1.5mm2 | M2 | - | - | - | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() 31028102 METZ CONNECT USA Inc. | In Stock | - | - | 6 Weeks | - | - | Through Hole | Polyamide (PA46), Nylon 4/6 | - | Copper Zinc | 15A | - | -40°C~105°C | Bulk | Active | - | - | - | Header, Male Pins, Unshrouded | 2 | Black | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 0.073 1.85mm | - | Solder | - | - | 0.134 3.40mm | 1 | - | Silver | - | - | 2 | - | - | - | Vertical | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31393107 METZ CONNECT USA Inc. | In Stock | - | - | 6 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy | 8A | - | -40°C~105°C | Bulk | Active | - | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 7 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.150 3.81mm | - | - | 0.362 9.20mm | - | Solder | - | - | 0.128 3.25mm | 1 | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | Mating Flange | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31320104 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy | 15A | - | -40°C~105°C | Bulk | Active | - | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 4 | Black | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 4 | - | 0.472 12.00mm | - | Solder | - | - | 0.128 3.25mm | 1 | - | Silver | - | - | - | - | - | - | Vertical | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31041110 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Zinc | 15A | - | -40°C~105°C | Bulk | Active | - | - | EAR99 | Header, Male Pins, Shrouded (3 Side) | 10 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.197 5.00mm | - | - | 0.380 9.65mm | - | Solder | - | - | 0.132 3.35mm | 1 | - | Silver | - | - | - | - | - | - | Vertical | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31349118 METZ CONNECT USA Inc. | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy | 16A | - | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | Plug, Female Sockets | 18 | Black | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 18 | IP20 | 0.610 15.49mm | - | Screw - Rising Cage Clamp | - | 94V-0 | - | 1 | - | Tin | - | 12-28 AWG | - | - | - | 180° | - | 0.08-2.5mm2 | M3 | - | - | Retention Latches (Non-Wire Side) | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31179108 METZ CONNECT USA Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Polyamide (PA6T), Nylon 6T | - | Copper Alloy | 15A | - | -40°C~105°C | Tape & Reel (TR) | Active | Not Applicable | Through Hole | - | Header, Male Pins, Shrouded (4 Side) | 8 | Black | - | Male | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 0.472 12.00mm | 10A | Solder | 250V | - | 0.128 3.25mm | 1 | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | UL94 V-0 | No SVHC | RoHS Compliant | - | ||
![]() 31041105 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Zinc | 15A | - | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | Header, Male Pins, Shrouded (3 Side) | 5 | Black | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | 0.197 5.00mm | - | - | 0.380 9.65mm | - | Solder | - | - | 0.132 3.35mm | 1 | - | Silver | - | - | - | - | - | - | Vertical | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() ASP0840406 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy | 8A | 130V | -40°C~105°C | Bulk | Active | Not Applicable | - | - | Plug, Female Sockets | 4 | Green | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | IP20 | 0.488 12.40mm | 9A | Screwless - Spring Cage, Tension Clamp | - | - | - | 1 | 28 AWG | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.08-1.5mm2 | - | - | - | Mating Flange | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() 31176103 METZ CONNECT USA Inc. | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | Polyamide (PA6T), Nylon 6T | - | Copper Alloy | 15A | - | -40°C~105°C | Tape & Reel (TR) | Active | Not Applicable | Through Hole | - | Header, Male Pins, Shrouded (4 Side) | 3 | Black | 1 | Male | STANDARD: UL 94V-0, PA66/6T | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 0.331 8.40mm | - | Solder | - | - | 0.136 3.45mm | 1 | - | Tin | 1 | - | - | 3 | CUL; SEV; UL | - | 90°, Right Angle | - | - | CONNECTOR | 800V | - | UL94 V-0 | Unknown | RoHS Compliant | Lead Free | ||
![]() 31049105 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Copper Beryllium | 15A | - | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | Plug, Female Sockets | 5 | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | IP20 | 0.500 12.70mm | - | Screw - Rising Cage Clamp | - | - | - | 1 | - | Silver | - | 12-22 AWG | - | - | - | 180° | - | 0.33-2.5mm2 | M3 | - | - | Retention Latches (Non-Wire Side) | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31220104 METZ CONNECT USA Inc. | In Stock | - | - | 6 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy | 15A | - | -40°C~105°C | Bulk | Active | - | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 4 | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 4 | - | 0.472 12.00mm | - | Solder | - | - | 0.128 3.25mm | 1 | - | Silver | - | - | - | - | - | - | Vertical | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - |