- Type
- Housing Material
- Mounting Type
- Color
- Material Flammability Rating
- Number of Levels
- Number of Positions
- Operating Temperature
- Part Status
- Pitch
- RoHS Status
- Termination Style
Attribute column
Manufacturer
METZ CONNECT Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Current-UL | Voltage Rated | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Ingress Protection | Insulation Height | Current Rating | Termination Style | Number of Contacts | UL Flammability Code | Contact Tail Length | Number of Levels | Wire/Cable Gauge | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Screw Size | Wire Cross Section | Fastening Method | Rated Voltage | Features | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 31049112 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Beryllium | 15A | - | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | Plug, Female Sockets | 12 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.197 5.00mm | - | IP20 | 0.500 12.70mm | - | Screw - Rising Cage Clamp | - | - | - | 1 | - | Silver | - | 12-22 AWG | - | - | - | 180° | - | 0.33-2.5mm2 | M3 | - | - | - | Retention Latches (Non-Wire Side) | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31027103 METZ CONNECT USA Inc. | In Stock | - | - | 6 Weeks | - | - | Through Hole | - | - | 15A | - | -40°C~105°C | Bulk | Active | - | - | - | Header, Male Pins, Unshrouded | 3 | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 0.073 1.85mm | - | Solder | - | - | 0.134 3.40mm | 1 | - | - | - | - | 3 | - | - | - | Vertical | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 31224105 METZ CONNECT USA Inc. | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6 | Copper Zinc | 15A | - | -40°C~105°C | Tape & Reel (TR) | Active | Not Applicable | Through Hole | EAR99 | Header, Male Pins, Unshrouded | 5 | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 5 | - | 0.073 1.85mm | - | Solder | - | 94V-0 | 0.142 3.60mm | 1 | - | Silver | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() 31224106 METZ CONNECT USA Inc. | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6 | Copper Zinc | 15A | - | -40°C~105°C | Tape & Reel (TR) | Active | Not Applicable | Through Hole | EAR99 | Header, Male Pins, Unshrouded | 6 | Black | - | Male | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | 0.073 1.85mm | - | Solder | - | - | 0.142 3.60mm | 1 | - | Silver | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | UL94 V-0 | Unknown | RoHS Compliant | Lead Free | ||
![]() 31030104 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Zinc | 15A | - | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 4 | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 4 | - | 0.327 8.30mm | - | Solder | - | - | 0.142 3.60mm | 1 | - | Nickel | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31017106 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Zinc | 15A | - | -40°C~105°C | Tape & Reel (TR) | Active | Not Applicable | - | EAR99 | Header, Male Pins, Unshrouded | 6 | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 0.073 1.85mm | - | Solder | - | - | 0.134 3.40mm | 1 | - | Silver | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 31157106 METZ CONNECT USA Inc. | In Stock | - | - | 13 Weeks | Nickel | - | Panel Mount, Snap-In | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 5A | 250V | -40°C~105°C | Bulk | Active | Not Applicable | - | - | Plug for Unshrouded Header | 6 | Black | 1 | Female | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | IP20 | - | 13.5A | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | 28 AWG | Tin | 1 | 14-28 AWG | - | 6 | CUL; SEV; UL | 90° | - | 0.08-2.5mm2 | M3 | 2.5 mm2 | - | - | - | UL94 V-0 | Unknown | RoHS Compliant | Lead Free | ||
![]() 31049114 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Beryllium | 15A | - | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | Plug, Female Sockets | 14 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.197 5.00mm | - | IP20 | 0.500 12.70mm | - | Screw - Rising Cage Clamp | - | - | - | 1 | - | Silver | - | 12-22 AWG | - | - | - | 180° | - | 0.33-2.5mm2 | M3 | - | - | - | Retention Latches (Non-Wire Side) | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31007111 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | Copper | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Beryllium | 15A | 250V | -40°C~105°C | Bulk | Active | Not Applicable | - | - | Plug for Unshrouded Header | 11 | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | IP20 | 0.504 12.80mm | 10A | Screw - Leaf Spring, Wire Guard | 11 | - | - | 1 | 22 AWG | Silver | - | 12-22 AWG | 11 | - | - | 90° | - | 0.33-2.5mm2 | M3 | - | - | - | - | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() 31330110 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15A | - | -40°C~105°C | Bulk | Active | - | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 10 | Black | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 10 | - | 0.331 8.40mm | - | Solder | - | 94V-0 | 0.136 3.45mm | 1 | - | Silver | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31107109 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | Nickel | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Tin | - | 250V | -40°C~105°C | Bulk | Active | Not Applicable | - | - | Plug for Unshrouded Header | 9 | Black | - | Male | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 0.504 12.80mm | 10A | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | 28 AWG | Tin | - | 12-28 AWG | - | - | - | 90° | - | 0.08-2.5mm2 | M3 | - | - | - | - | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() 31249109 METZ CONNECT USA Inc. | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 16A | - | -40°C~105°C | Bulk | Active | Not Applicable | - | - | Plug, Female Sockets | 9 | Black | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | IP20 | 0.610 15.49mm | - | Screw - Rising Cage Clamp | - | - | - | 1 | - | Tin | 1 | 12-28 AWG | - | 9 | CUL; UL; VDE | 180° | - | 0.08-2.5mm2 | M3 | 2.5 mm2 | - | 400V | Retention Latches (Non-Wire Side) | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 3118810457-0G32 METZ CONNECT USA Inc. | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Alloy | 10A | - | -40°C~105°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | Solder | - | - | - | 1 | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 31107115 METZ CONNECT USA Inc. | In Stock | - | - | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Tin | 10A | - | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | Plug for Unshrouded Header | 15 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | 0.504 12.80mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | - | Tin | - | 12-28 AWG | - | - | - | 90° | - | 0.08-2.5mm2 | M3 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31049113 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Beryllium | 15A | - | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | Plug, Female Sockets | 13 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.197 5.00mm | - | IP20 | 0.500 12.70mm | - | Screw - Rising Cage Clamp | - | - | - | 1 | - | Silver | - | 12-22 AWG | - | - | - | 180° | - | 0.33-2.5mm2 | M3 | - | - | - | Retention Latches (Non-Wire Side) | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31007123 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Beryllium | 15A | - | -40°C~105°C | Bulk | Active | Not Applicable | - | - | Plug for Unshrouded Header | 23 | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | IP20 | 0.504 12.80mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | - | Silver | - | 12-22 AWG | 23 | - | - | 90° | - | 0.33-2.5mm2 | M3 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31176108 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Alloy | 15A | - | -40°C~105°C | Tape & Reel (TR) | Active | Not Applicable | Through Hole | - | Header, Male Pins, Shrouded (4 Side) | 8 | Black | 1 | Male | STANDARD: UL 94V-0, PA66/6T | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 0.331 8.40mm | - | Solder | - | - | 0.136 3.45mm | 1 | - | Tin | 1 | - | - | 8 | CUL; SEV; UL | - | 90°, Right Angle | - | - | - | CONNECTOR | - | - | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() 31392109 METZ CONNECT USA Inc. | In Stock | - | - | 6 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | - | -40°C~105°C | Bulk | Active | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | Black | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | 0.272 6.91mm | - | Solder | - | - | 0.138 3.50mm | 1 | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | Mating Flange | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 31177110 METZ CONNECT USA Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Alloy | 15A | - | -40°C~105°C | Bulk | Active | - | Through Hole | - | Header, Male Pins, Shrouded (4 Side) | 10 | Black | - | Male | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 0.472 12.00mm | - | Solder | - | - | 0.128 3.25mm | 1 | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() 31049110 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Beryllium | 15A | - | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | Plug, Female Sockets | 10 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.197 5.00mm | - | IP20 | 0.500 12.70mm | - | Screw - Rising Cage Clamp | - | - | - | 1 | - | Silver | - | 12-22 AWG | - | - | - | 180° | - | 0.33-2.5mm2 | M3 | - | - | - | Retention Latches (Non-Wire Side) | UL94 V-0 | - | RoHS Compliant | - |