- Type
- Housing Material
- Mounting Type
- Color
- Material Flammability Rating
- Number of Levels
- Number of Positions
- Operating Temperature
- Part Status
- Pitch
- RoHS Status
- Termination Style
Attribute column
Manufacturer
METZ CONNECT Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Current-IEC | Current-UL | Voltage-IEC | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Ingress Protection | Insulation Height | Termination Style | Mating Information | UL Flammability Code | Contact Tail Length | Number of Levels | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Screw Size | Wire Cross Section | Rated Voltage | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASP0251204 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6 | Copper Alloy | - | 8A | - | -40°C~105°C | Bulk | Active | - | EAR99 | Plug for Unshrouded Header | 12 | Gray | - | Female | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.197 5.00mm | - | IP20 | 0.543 13.80mm | Screwless - Spring Cage, Tension Clamp | - | - | - | 1 | Tin | - | 16-28 AWG | - | - | - | 90° | - | 0.08-1.5mm2 | - | - | - | Lever Actuated | UL94 V-0 | RoHS Compliant | ||
![]() 31369105 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 8A | - | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug, Female Sockets | 5 | Black | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | 0.150 3.81mm | - | IP20 | 0.437 11.10mm | Screw - Rising Cage Clamp | - | - | - | 1 | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.08-1.5mm2 | M2 | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() ASP0450922 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6 | Copper Alloy | - | 10A | - | -40°C~105°C | Bulk | Active | - | - | Plug, Female Sockets | 9 | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | IP20 | 0.610 15.49mm | Screwless - Spring Cage, Tension Clamp | - | - | - | 1 | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.08-1.5mm2 | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | ||
![]() ASP0841106 METZ CONNECT USA Inc. | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 8A | - | -40°C~105°C | Bulk | Active | - | - | Plug, Female Sockets | 11 | Green | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | IP20 | 0.488 12.40mm | Screwless - Spring Cage, Tension Clamp | - | - | - | 1 | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.08-1.5mm2 | - | - | - | Mating Flange | UL94 V-0 | RoHS Compliant | ||
![]() 31249107 METZ CONNECT USA Inc. | In Stock | - | - | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 16A | - | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug, Female Sockets | 7 | Black | 1 | - | STANDARD: UL 94V-0, PA66 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | IP20 | 0.610 15.49mm | Screw - Rising Cage Clamp | - | - | - | 1 | Tin | 1 | 12-28 AWG | - | 7 | CUL; UL; VDE | 180° | - | 0.08-2.5mm2 | M3 | 2.5 mm2 | 400V | Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | ||
![]() 31007120 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Beryllium | - | 15A | - | -40°C~105°C | Bulk | Active | Not Applicable | - | Plug for Unshrouded Header | 20 | Black | - | Female | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | IP20 | 0.504 12.80mm | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | Silver | - | 12-22 AWG | 20 | - | - | 90° | - | 0.33-2.5mm2 | M3 | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31017120 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Zinc | - | 15A | - | -40°C~105°C | Tape and Reel | Active | Not Applicable | EAR99 | Header, Male Pins, Unshrouded | 20 | Black | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 20 | - | 0.073 1.85mm | Solder | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | 0.134 3.40mm | 1 | Silver | - | - | - | - | - | - | Vertical | - | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31030113 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Zinc | - | 15A | - | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 13 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.197 5.00mm | - | - | 0.327 8.30mm | Solder | - | - | 0.142 3.60mm | 1 | Silver | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31030121 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Zinc | - | 15A | - | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 21 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.197 5.00mm | - | - | 0.327 8.30mm | Solder | - | - | 0.142 3.60mm | 1 | Silver | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31191110 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Alloy | - | 8A | - | -40°C~105°C | Tape & Reel (TR) | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | Black | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | 0.362 9.20mm | Solder | - | - | 0.128 3.25mm | 1 | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31224124 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA46), Nylon 4/6 | Copper Zinc | - | 15A | - | -40°C~105°C | - | Active | Not Applicable | EAR99 | Header, Male Pins, Unshrouded | 24 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.138 3.50mm | - | - | 0.073 1.85mm | Solder | - | - | 0.142 3.60mm | 1 | Silver | - | - | - | - | - | - | Vertical | - | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31249118 METZ CONNECT USA Inc. | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 16A | - | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug, Female Sockets | 18 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.200 5.08mm | - | IP20 | 0.610 15.49mm | Screw - Rising Cage Clamp | - | - | - | 1 | Tin | - | 12-28 AWG | - | - | - | 180° | - | 0.08-2.5mm2 | M3 | - | - | Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | ||
![]() 31330105 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 15A | - | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 5 | Black | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | 0.197 5.00mm | - | - | 0.331 8.40mm | Solder | - | - | 0.136 3.45mm | 1 | Silver | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31393105 METZ CONNECT USA Inc. | In Stock | - | - | 6 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 8A | - | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 5 | Black | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | 0.150 3.81mm | - | - | 0.362 9.20mm | Solder | - | - | 0.128 3.25mm | 1 | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | Mating Flange | UL94 V-0 | RoHS Compliant | ||
![]() 31349105 METZ CONNECT USA Inc. | In Stock | - | - | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 16A | - | -40°C~105°C | Bulk | Active | Not Applicable | - | Plug, Female Sockets | 5 | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | IP20 | 0.610 15.49mm | Screw - Rising Cage Clamp | - | - | - | 1 | Tin | - | 12-28 AWG | 5 | - | - | 180° | - | 0.08-2.5mm2 | M3 | - | - | Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | ||
![]() 31249120 METZ CONNECT USA Inc. | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 16A | - | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug, Female Sockets | 20 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | IP20 | 0.610 15.49mm | Screw - Rising Cage Clamp | - | - | - | 1 | Tin | - | 12-28 AWG | - | - | - | 180° | - | 0.08-2.5mm2 | M3 | - | - | Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | ||
![]() 31369113 METZ CONNECT USA Inc. | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 8A | - | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug, Female Sockets | 13 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.150 3.81mm | - | IP20 | 0.437 11.10mm | Screw - Rising Cage Clamp | - | - | - | 1 | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.08-1.5mm2 | M2 | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31313103 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 13.5A | 16A | 320V | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug, Male Pins | 3 | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | IP20 | 1.016 25.81mm | Screw - Rising Cage Clamp | - | - | - | 1 | Tin | - | 12-28 AWG | - | - | - | 270° | - | 0.08-2.5mm2 | M3 | - | - | Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | ||
![]() 31369111 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 8A | - | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug, Female Sockets | 11 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | IP20 | 0.437 11.10mm | Screw - Rising Cage Clamp | - | - | - | 1 | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.08-1.5mm2 | M2 | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31049118 METZ CONNECT USA Inc. | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Beryllium | - | 15A | - | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug, Female Sockets | 18 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.197 5.00mm | - | IP20 | 0.500 12.70mm | Screw - Rising Cage Clamp | - | - | - | 1 | Silver | - | 12-22 AWG | - | - | - | 180° | - | 0.33-2.5mm2 | M3 | - | - | Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant |