- Type
- Housing Material
- Mounting Type
- Color
- Material Flammability Rating
- Number of Levels
- Number of Positions
- Operating Temperature
- Part Status
- Pitch
- RoHS Status
- Termination Style
Attribute column
Manufacturer
METZ CONNECT Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Materials | Current-UL | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Option | Pitch | Ingress Protection | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Screw Size | Wire Cross Section | Rated Voltage | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 31157122 METZ CONNECT USA Inc. | In Stock | - | - | Panel Mount, Snap-In | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 5A | -40°C~105°C | Bulk | Active | Not Applicable | - | Plug for Unshrouded Header | 22 | Black | 1 | STANDARD: UL 94V-0, PA66 | - | - | 0.197 5.00mm | IP20 | - | Screw - Leaf Spring, Wire Guard | - | 1 | Tin | 1 | 14-28 AWG | 22 | CUL; SEV; UL | 90° | - | 0.08-2.5mm2 | M3 | 2.5 mm2 | 320V | - | UL94 V-0 | RoHS Compliant | ||
![]() 31041121 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Zinc | 15A | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (3 Side) | 21 | Black | - | - | 8536.69.40.40 | GENERAL PURPOSE | 0.197 5.00mm | - | 0.380 9.65mm | Solder | 0.132 3.35mm | 1 | Silver | - | - | - | - | - | Vertical | - | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31188115 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Alloy | 10A | -40°C~105°C | - | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 15 | Black | - | - | - | - | 0.138 3.50mm | - | 0.272 6.91mm | Solder | 0.134 3.40mm | 1 | Tin | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31224113 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA46), Nylon 4/6 | Copper Zinc | 15A | -40°C~105°C | - | Active | Not Applicable | EAR99 | Header, Male Pins, Unshrouded | 13 | Black | - | - | 8536.69.40.40 | - | 0.138 3.50mm | - | 0.073 1.85mm | Solder | 0.142 3.60mm | 1 | Silver | - | - | - | - | - | Vertical | - | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() ASP0461722 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6 | - | 10A | -40°C~105°C | Bulk | Active | - | - | Plug, Female Sockets | 17 | Black | - | - | - | - | 0.200 5.08mm | IP20 | 0.610 15.49mm | Screwless - Spring Cage, Tension Clamp | - | 1 | - | - | 16-28 AWG | - | - | 180° | - | 0.08-1mm2 | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | ||
![]() ASP0451822 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 10A | -40°C~105°C | Bulk | Active | - | - | Plug, Female Sockets | 18 | Black | - | - | - | - | 0.197 5.00mm | IP20 | 0.610 15.49mm | Screwless - Spring Cage, Tension Clamp | - | 1 | Tin | - | 16-28 AWG | - | - | 180° | - | 0.08-1.5mm2 | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | ||
![]() ASP0452122 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 10A | -40°C~105°C | Bulk | Active | - | - | Plug, Female Sockets | 21 | Black | - | - | - | - | 0.197 5.00mm | IP20 | 0.610 15.49mm | Screwless - Spring Cage, Tension Clamp | - | 1 | Tin | - | 16-28 AWG | - | - | 180° | - | 0.08-1.5mm2 | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | ||
![]() ASP0452422 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 10A | -40°C~105°C | Bulk | Active | - | - | Plug, Female Sockets | 24 | Black | - | - | - | - | 0.197 5.00mm | IP20 | 0.610 15.49mm | Screwless - Spring Cage, Tension Clamp | - | 1 | Tin | - | 16-28 AWG | - | - | 180° | - | 0.08-1.5mm2 | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | ||
![]() ASP0251904 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | - | EAR99 | Plug for Unshrouded Header | 19 | Gray | - | - | 8536.69.40.40 | GENERAL PURPOSE | 0.197 5.00mm | IP20 | 0.543 13.80mm | Screwless - Spring Cage, Tension Clamp | - | 1 | Tin | - | 16-28 AWG | - | - | 90° | - | 0.08-1.5mm2 | - | - | - | Lever Actuated | UL94 V-0 | RoHS Compliant | ||
![]() ASP0251304 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | - | EAR99 | Plug for Unshrouded Header | 13 | Gray | - | - | 8536.69.40.40 | GENERAL PURPOSE | 0.197 5.00mm | IP20 | 0.543 13.80mm | Screwless - Spring Cage, Tension Clamp | - | 1 | Tin | - | 16-28 AWG | - | - | 90° | - | 0.08-1.5mm2 | - | - | - | Lever Actuated | UL94 V-0 | RoHS Compliant | ||
![]() 31030119 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Zinc | 15A | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 19 | Black | - | - | 8536.69.40.40 | GENERAL PURPOSE | 0.197 5.00mm | - | 0.327 8.30mm | Solder | 0.142 3.60mm | 1 | Silver | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() ASP0461922 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6 | - | 10A | -40°C~105°C | Bulk | Active | - | - | Plug, Female Sockets | 19 | Black | - | - | - | - | 0.200 5.08mm | IP20 | 0.610 15.49mm | Screwless - Spring Cage, Tension Clamp | - | 1 | - | - | 16-28 AWG | - | - | 180° | - | 0.08-1mm2 | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | ||
![]() ASP0451722 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 10A | -40°C~105°C | Bulk | Active | - | - | Plug, Female Sockets | 17 | Black | - | - | - | - | 0.197 5.00mm | IP20 | 0.610 15.49mm | Screwless - Spring Cage, Tension Clamp | - | 1 | Tin | - | 16-28 AWG | - | - | 180° | - | 0.08-1.5mm2 | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | ||
![]() ASP0452022 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA46), Nylon 4/6 | Copper Alloy | 10A | -40°C~105°C | Bulk | Active | - | - | Plug, Female Sockets | 20 | Black | - | - | - | - | 0.197 5.00mm | IP20 | 0.610 15.49mm | Screwless - Spring Cage, Tension Clamp | - | 1 | Tin | - | 16-28 AWG | - | - | 180° | - | 0.08-1.5mm2 | - | - | - | Lever Actuated, Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | ||
![]() 31107122 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Tin | 10A | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug for Unshrouded Header | 22 | Black | - | - | 8536.69.40.40 | - | 0.197 5.00mm | - | 0.504 12.80mm | Screw - Leaf Spring, Wire Guard | - | 1 | Tin | - | 12-28 AWG | - | - | 90° | - | 0.08-2.5mm2 | M3 | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31107120 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Tin | 10A | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug for Unshrouded Header | 20 | Black | - | - | 8536.69.40.40 | - | 0.197 5.00mm | - | 0.504 12.80mm | Screw - Leaf Spring, Wire Guard | - | 1 | Tin | - | 12-28 AWG | - | - | 90° | - | 0.08-2.5mm2 | M3 | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31166119 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug for Unshrouded Header | 19 | Black | - | - | 8536.69.40.40 | GENERAL PURPOSE | 0.138 3.50mm | - | 0.394 10.00mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | - | 16-28 AWG | - | - | 90° | - | 0.08-0.75mm2 | M2 | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31166121 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug for Unshrouded Header | 21 | Black | - | - | 8536.69.40.40 | GENERAL PURPOSE | 0.138 3.50mm | - | 0.394 10.00mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | - | 16-28 AWG | - | - | 90° | - | 0.08-0.75mm2 | M2 | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31157114 METZ CONNECT USA Inc. | In Stock | - | - | Panel Mount, Snap-In | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 5A | -40°C~105°C | Bulk | Active | Not Applicable | - | Plug for Unshrouded Header | 14 | Black | 1 | STANDARD: UL 94V-0, PA66 | - | - | 0.197 5.00mm | IP20 | - | Screw - Leaf Spring, Wire Guard | - | 1 | Tin | 1 | 14-28 AWG | 14 | CUL; SEV; UL | 90° | - | 0.08-2.5mm2 | M3 | 2.5 mm2 | 320V | - | UL94 V-0 | RoHS Compliant | ||
![]() 31191107 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Alloy | 8A | -40°C~105°C | Tape & Reel (TR) | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | Black | - | - | - | - | 0.150 3.81mm | - | 0.362 9.20mm | Solder | 0.128 3.25mm | 1 | Tin | - | - | - | - | - | Vertical | - | - | - | - | - | UL94 V-0 | RoHS Compliant |