- Type
- Housing Material
- Mounting Type
- Color
- Material Flammability Rating
- Number of Levels
- Number of Positions
- Operating Temperature
- Part Status
- Pitch
- RoHS Status
- Termination Style
Attribute column
Manufacturer
METZ CONNECT Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Materials | Current-UL | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Color | HTS Code | Option | Pitch | Ingress Protection | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Screw Size | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 31049117 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Beryllium | 15A | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug, Female Sockets | 17 | Black | 8536.69.40.40 | GENERAL PURPOSE | 0.197 5.00mm | IP20 | 0.500 12.70mm | Screw - Rising Cage Clamp | - | 1 | Silver | 12-22 AWG | 180° | - | 0.33-2.5mm2 | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | ||
![]() 31166122 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug for Unshrouded Header | 22 | Black | 8536.69.40.40 | GENERAL PURPOSE | 0.138 3.50mm | - | 0.394 10.00mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-28 AWG | 90° | - | 0.08-0.75mm2 | M2 | - | UL94 V-0 | RoHS Compliant | ||
![]() 31179107 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Alloy | 15A | -40°C~105°C | Tape & Reel (TR) | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | Black | - | - | 0.200 5.08mm | - | 0.472 12.00mm | Solder | 0.128 3.25mm | 1 | Tin | - | - | Vertical | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31166117 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug for Unshrouded Header | 17 | Black | 8536.69.40.40 | - | 0.138 3.50mm | - | 0.394 10.00mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-28 AWG | 90° | - | 0.08-0.75mm2 | M2 | - | UL94 V-0 | RoHS Compliant | ||
![]() 31330115 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15A | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 15 | Black | 8536.69.40.40 | GENERAL PURPOSE | 0.197 5.00mm | - | 0.331 8.40mm | Solder | 0.136 3.45mm | 1 | Silver | - | - | 90°, Right Angle | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31330117 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15A | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 17 | Black | 8536.69.40.40 | GENERAL PURPOSE | 0.197 5.00mm | - | 0.331 8.40mm | Solder | 0.136 3.45mm | 1 | Silver | - | - | 90°, Right Angle | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31349121 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 16A | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug, Female Sockets | 21 | Black | 8536.69.40.40 | GENERAL PURPOSE | 0.197 5.00mm | IP20 | 0.610 15.49mm | Screw - Rising Cage Clamp | - | 1 | Tin | 12-28 AWG | 180° | - | 0.08-2.5mm2 | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | ||
![]() 31330121 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15A | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 21 | Black | 8536.69.40.40 | - | 0.197 5.00mm | - | 0.331 8.40mm | Solder | 0.136 3.45mm | 1 | Silver | - | - | 90°, Right Angle | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31369123 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug, Female Sockets | 23 | Black | 8536.69.40.40 | GENERAL PURPOSE | 0.150 3.81mm | IP20 | 0.437 11.10mm | Screw - Rising Cage Clamp | - | 1 | Tin | 16-28 AWG | 180° | - | 0.08-1.5mm2 | M2 | - | UL94 V-0 | RoHS Compliant | ||
![]() 31190109 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Alloy | 8A | -40°C~105°C | Tape & Reel (TR) | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | Black | - | - | 0.150 3.81mm | - | 0.272 6.91mm | Solder | 0.138 3.50mm | 1 | Tin | - | - | 90°, Right Angle | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 31369117 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug, Female Sockets | 17 | Black | 8536.69.40.40 | GENERAL PURPOSE | 0.150 3.81mm | IP20 | 0.437 11.10mm | Screw - Rising Cage Clamp | - | 1 | Tin | 16-28 AWG | 180° | - | 0.08-1.5mm2 | M2 | - | UL94 V-0 | RoHS Compliant | ||
![]() 31392116 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 16 | Black | 8536.69.40.40 | - | 0.150 3.81mm | - | 0.272 6.91mm | Solder | 0.138 3.50mm | 1 | Tin | - | - | 90°, Right Angle | - | - | Mating Flange | UL94 V-0 | RoHS Compliant | ||
![]() 31369118 METZ CONNECT USA Inc. | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Plug, Female Sockets | 18 | Black | 8536.69.40.40 | - | 0.150 3.81mm | IP20 | 0.437 11.10mm | Screw - Rising Cage Clamp | - | 1 | Tin | 16-28 AWG | 180° | - | 0.08-1.5mm2 | M2 | - | UL94 V-0 | RoHS Compliant | ||
![]() 31393121 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 21 | Black | 8536.69.40.40 | GENERAL PURPOSE | 0.150 3.81mm | - | 0.362 9.20mm | Solder | 0.128 3.25mm | 1 | Tin | - | - | Vertical | - | - | Mating Flange | UL94 V-0 | RoHS Compliant | ||
![]() 31392122 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 22 | Black | 8536.69.40.40 | GENERAL PURPOSE | 0.150 3.81mm | - | 0.272 6.91mm | Solder | 0.138 3.50mm | 1 | Tin | - | - | 90°, Right Angle | - | - | Mating Flange | UL94 V-0 | RoHS Compliant | ||
![]() 31393122 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 22 | Black | 8536.69.40.40 | - | 0.150 3.81mm | - | 0.362 9.20mm | Solder | 0.128 3.25mm | 1 | Tin | - | - | Vertical | - | - | Mating Flange | UL94 V-0 | RoHS Compliant | ||
![]() 31392119 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 19 | Black | 8536.69.40.40 | - | 0.150 3.81mm | - | 0.272 6.91mm | Solder | 0.138 3.50mm | 1 | Tin | - | - | 90°, Right Angle | - | - | Mating Flange | UL94 V-0 | RoHS Compliant | ||
![]() 31392123 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 23 | Black | 8536.69.40.40 | GENERAL PURPOSE | 0.150 3.81mm | - | 0.272 6.91mm | Solder | 0.138 3.50mm | 1 | Tin | - | - | 90°, Right Angle | - | - | Mating Flange | UL94 V-0 | RoHS Compliant | ||
![]() 31393120 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 20 | Black | 8536.69.40.40 | - | 0.150 3.81mm | - | 0.362 9.20mm | Solder | 0.128 3.25mm | 1 | Tin | - | - | Vertical | - | - | Mating Flange | UL94 V-0 | RoHS Compliant | ||
![]() 31393124 METZ CONNECT USA Inc. | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | -40°C~105°C | Bulk | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 24 | Black | 8536.69.40.40 | - | 0.150 3.81mm | - | 0.362 9.20mm | Solder | 0.128 3.25mm | 1 | Tin | - | - | Vertical | - | - | Mating Flange | UL94 V-0 | RoHS Compliant |