- Mating Orientation
- Mounting Type
- Number of Levels
- Wire Gauge
- Wire Termination
- Contact Material - Plating
- Part Status
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Current
- Factory Lead Time
Attribute column
Manufacturer
METZ CONNECT Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | ECCN | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Torque-Screw | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Additional Feature | HTS Code | Pitch | Depth | Current Rating | Number of Contacts | Failure Rate | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Fastening Method | Features | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AST0550602 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~105°C | Bulk | - | - | - | Active | Not Applicable | - | - | EAR99 | - | - | 6 | - | Black | - | - | - | - | 0.197 5.00mm | - | 20A | - | - | 12-28 AWG | 300V | - | - | 1 | 12A | - | - | 28 AWG | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | Lever Actuated | - | - | Unknown | RoHS Compliant | - | ||
![]() SM99S01VBNN00G7 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | Polyamide (PA6T), Nylon 6T | Copper Alloy - Tin Plated | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 1Ohm | - | - | Black | 1 | - | STANDARD: UL 94V-0, PA66/6T | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | 1 | 9A | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 1 | CUL; SEV; UL | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | SPRING LOADED | Push Button Actuated | - | - | - | RoHS Compliant | Lead Free | ||
![]() AST0821006 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | - | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.100 2.54mm | - | - | - | - | 20-26 AWG | 150V | - | - | 1 | 6A | - | - | - | - | STRIP TERMINAL BLOCK | 10 | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | Push Button Actuated | - | - | - | RoHS Compliant | - | ||
![]() AST0550402 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~105°C | Bulk | - | - | - | Active | Not Applicable | - | - | EAR99 | - | - | 4 | - | Black | - | - | - | - | 0.197 5.00mm | - | 20A | - | - | 12-28 AWG | 300V | - | - | 1 | 12A | - | - | 28 AWG | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | Lever Actuated | - | - | Unknown | RoHS Compliant | - | ||
![]() 360273 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | - | - | - | - | Copper Alloy - Tin Plated | Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | 14-26 AWG | - | - | - | 1 | 15A | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 250-704 METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31170106 METZ CONNECT | In Stock | - | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | Copper | - | - | - | - | Altech | KV10X38CC | METZ CONNECT USA Inc. | Bulk | Active | - | 0.79 Nm (7.0 Lb-In) | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 10-20 AWG | 300 V | - | - | 1 | 20 A | - | - | - | - | - | 6 | - | - | Horizontal with Board | Screw | M3.5 | - | - | - | - | - | - | - | ||
![]() 31147106 METZ CONNECT | In Stock | - | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Tin Plated | Zinc Plated | - | - | - | - | - | - | METZ CONNECT USA Inc. | Bulk | Active | - | 0.79 Nm (7.0 Lb-In) | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 14-22 AWG | 300 V | - | - | 1 | 15 A | - | - | - | - | - | 6 | - | - | Vertical with Board | Screw - Leaf Spring, Wire Guard | M3 | - | - | - | - | - | - | - | ||
![]() 31170104 METZ CONNECT | In Stock | - | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | Copper | - | - | - | - | - | - | METZ CONNECT USA Inc. | Bulk | Active | - | 0.79 Nm (7.0 Lb-In) | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 10-20 AWG | 300 V | - | - | 1 | 20 A | - | - | - | - | - | 4 | - | - | Horizontal with Board | Screw | M3.5 | - | - | - | - | - | - | - | ||
![]() 31171104 METZ CONNECT | In Stock | - | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Tin Plated | Zinc Plated | - | - | - | - | - | - | METZ CONNECT USA Inc. | Bulk | Active | - | 0.79 Nm (7.0 Lb-In) | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | 14-26 AWG | 300 V | - | - | 1 | 15 A | - | - | - | - | - | 4 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | - | - | - | - | - | - | - | ||
![]() 31171106 METZ CONNECT | In Stock | - | - | - | - | Through Hole | Axial | Axial | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Tin Plated | Zinc Plated | - | - | - | - | - | - | METZ CONNECT USA Inc. | Bulk | Active | - | 0.79 Nm (7.0 Lb-In) | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | - | 2 | - | - | ±50ppm/°C | 95.3 kOhms | - | Metal Film | Black | - | 0.125W, 1/8W | - | - | 0.295 (7.50mm) | - | - | - | S (0.001%) | 14-26 AWG | 300 V | - | - | 1 | 15 A | - | - | - | - | - | 6 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | - | Military, Moisture Resistant, Weldable | -- | - | - | - | - | ||
![]() SM99S01VWNN01G7 METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31147108 METZ CONNECT | In Stock | - | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Tin Plated | Zinc Plated | - | - | - | - | ABB | ACH580-BDR-017A-6+E213+F267+J429 | METZ CONNECT USA Inc. | Bulk | Active | - | 0.79 Nm (7.0 Lb-In) | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 14-22 AWG | 300 V | - | - | 1 | 15 A | - | - | - | - | - | 8 | - | - | Vertical with Board | Screw - Leaf Spring, Wire Guard | M3 | - | - | - | - | - | - | - | ||
![]() AST0451604 METZ CONNECT | In Stock | - | - | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy - Tin Plated | Steel | - | AST045 | EAR99 | - | No | - | - | METZ CONNECT USA Inc. | Bulk | Active | Non-Compliant | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 14-28 AWG | 300 V | - | - | 1 | 13 A | - | - | - | - | - | 16 | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | Lever Actuated | - | - | - | - | - | ||
![]() 31147104 METZ CONNECT | In Stock | - | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Tin Plated | Zinc Plated | - | - | - | - | - | - | METZ CONNECT USA Inc. | Bulk | Active | - | 0.79 Nm (7.0 Lb-In) | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 14-22 AWG | 300 V | - | - | 1 | 15 A | - | - | - | - | - | 4 | - | - | Vertical with Board | Screw - Leaf Spring, Wire Guard | M3 | - | - | - | - | - | - | - | ||
![]() AST1350204 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~105°C | Bulk | - | - | - | Active | Not Applicable | - | Solder | - | - | - | - | - | Gray | - | - | - | - | 0.197 5.00mm | 19.65mm | 24A | 2 | - | 14-28 AWG | - | 300V | 15A | 1 | 13A | 28 AWG | 12 AWG | 28 AWG | - | - | 2 | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | Lever Actuated | - | 10mm | Unknown | RoHS Compliant | - | ||
![]() AST0250404 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy - Tin Plated | Steel | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~105°C | Bulk | - | - | - | Active | Not Applicable | - | - | EAR99 | - | - | 4 | - | Gray | - | - | - | - | 0.197 5.00mm | - | 13.5A | - | - | 14-28 AWG | 300V | - | - | 1 | 13A | - | - | 28 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | Lever Actuated | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AST0250204 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy - Tin Plated | Steel | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~105°C | Bulk | - | - | - | Active | Not Applicable | - | - | EAR99 | - | - | 2 | - | Gray | - | - | - | 8536.69.40.40 | 0.197 5.00mm | - | 13.5A | - | - | 14-28 AWG | 300V | - | - | 1 | 13A | - | - | 28 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | Lever Actuated | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AST0551002 METZ CONNECT USA Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~105°C | Bulk | - | - | - | Active | Not Applicable | - | - | EAR99 | - | - | 10 | - | Black | - | - | - | 8536.69.40.40 | 0.197 5.00mm | - | 20A | - | - | 12-28 AWG | 300V | - | - | 1 | 12A | - | - | 28 AWG | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | Lever Actuated | - | - | Unknown | RoHS Compliant | - | ||
![]() 31101108 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Tin Plated | Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | - | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | - | - | 14-28 AWG | 300V | - | - | 1 | 15A | - | - | - | - | MODULAR TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | - | - | - | - | - | RoHS Compliant | - |