- Mating Orientation
- Mounting Type
- Number of Levels
- Wire Gauge
- Wire Termination
- Contact Material - Plating
- Part Status
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Current
- Factory Lead Time
Attribute column
Manufacturer
METZ CONNECT Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Color | HTS Code | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Terminal and Terminal Block Type | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR99S01VBNN07G7 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | Gray | - | - | 16-24 AWG | 300V | 1 | 9A | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() SR99S01VWNN0001 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Bulk | Active | - | - | White | - | - | 16-24 AWG | 300V | 1 | 9A | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() AST2150602 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Tape & Reel (TR) | Active | Not Applicable | - | Black | - | 0.197 5.00mm | 16-28 AWG | 300V | 1 | 10A | - | 6 | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() 31008104 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AST0410904 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Bulk | Active | Not Applicable | - | Gray | - | 0.098 2.50mm | 18-28 AWG | 150V | 1 | 8A | - | 9 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | Lever Actuated | RoHS Compliant | ||
![]() AST0410704 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Bulk | Active | Not Applicable | - | Gray | - | 0.098 2.50mm | 18-28 AWG | 150V | 1 | 8A | - | 7 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | Lever Actuated | RoHS Compliant | ||
![]() AST0821506 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Green | 8536.69.40.40 | 0.100 2.54mm | 20-26 AWG | 150V | 1 | 6A | STRIP TERMINAL BLOCK | 15 | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() AST1251704 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Bulk | Active | Not Applicable | - | Gray | - | 0.197 5.00mm | 12-28 AWG | 300V | 2 | 15A | - | 17 | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() AST1251504 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Bulk | Active | Not Applicable | - | Gray | - | 0.197 5.00mm | 12-28 AWG | 300V | 2 | 15A | - | 15 | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() AST1251604 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Bulk | Active | Not Applicable | - | Gray | - | 0.197 5.00mm | 12-28 AWG | 300V | 2 | 15A | - | 16 | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() 31061109 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Tin Plated | Zinc Plated | -40°C~105°C | Bulk | Active | Not Applicable | - | Black | - | 0.138 3.50mm | 16-28 AWG | 150V | 1 | 10A | - | 9 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2 | Interlocking (Side) | RoHS Compliant | ||
![]() AST2151302 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Tape & Reel (TR) | Active | Not Applicable | - | Black | - | 0.197 5.00mm | 16-28 AWG | 300V | 1 | 10A | - | 13 | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() AST1351304 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Bulk | Active | Not Applicable | - | Gray | - | 0.197 5.00mm | 14-28 AWG | 300V | 1 | 13A | - | 13 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | Lever Actuated | RoHS Compliant | ||
![]() AST2151602 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Tape & Reel (TR) | Active | Not Applicable | - | Black | - | 0.197 5.00mm | 16-28 AWG | 300V | 1 | 10A | - | 16 | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() AST1351604 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Bulk | Active | Not Applicable | - | Gray | - | 0.197 5.00mm | 14-28 AWG | 300V | 1 | 13A | - | 16 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | Lever Actuated | RoHS Compliant | ||
![]() AST1352304 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Bulk | Active | Not Applicable | - | Gray | - | 0.197 5.00mm | 14-28 AWG | 300V | 1 | 13A | - | 23 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | Lever Actuated | RoHS Compliant | ||
![]() AST0251604 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA46), Nylon 4/6 | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Gray | 8536.69.40.40 | 0.197 5.00mm | 14-28 AWG | 300V | 1 | 13A | BARRIER STRIP TERMINAL BLOCK | 16 | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | Lever Actuated | RoHS Compliant | ||
![]() AST0551602 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Black | 8536.69.40.40 | 0.197 5.00mm | 12-28 AWG | 300V | 1 | 12A | STRIP TERMINAL BLOCK | 16 | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | Lever Actuated | RoHS Compliant | ||
![]() AST0551402 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Black | 8536.69.40.40 | 0.197 5.00mm | 12-28 AWG | 300V | 1 | 12A | STRIP TERMINAL BLOCK | 14 | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | Lever Actuated | RoHS Compliant | ||
![]() 31101122 METZ CONNECT USA Inc. | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Tin Plated | Zinc Plated | -40°C~105°C | Bulk | Active | Not Applicable | EAR99 | Black | 8536.69.40.40 | 0.200 5.08mm | 14-28 AWG | 300V | 1 | 15A | MODULAR TERMINAL BLOCK | 22 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | - | RoHS Compliant |