- Mating Orientation
- Mounting Type
- Number of Levels
- Wire Gauge
- Wire Termination
- Contact Material - Plating
- Part Status
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Current
- Factory Lead Time
Attribute column
Manufacturer
METZ CONNECT Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Voltage Rated | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Depth | Current Rating | Voltage - Rated AC | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Connector Support Type | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Wire Cross Section | Fastening Method | Assembly Item Name | Rated Voltage(DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM99S01VBNN01G7 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | Polyamide (PA6T), Nylon 6T | Copper Alloy - Tin Plated | Steel | - | - | -40°C~105°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 9A | - | - | - | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | Push Button Actuated | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SM99S01VBNN05G7 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | Polyamide (PA6T), Nylon 6T | Copper Alloy - Tin Plated | Steel | - | - | -40°C~105°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 9A | - | - | - | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | Push Button Actuated | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() AST0550202 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | 250V | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | 2 | Black | - | - | - | 8536.69.40.40 | - | - | - | 0.197 5.00mm | - | - | 20A | - | 12-28 AWG | 300V | - | - | - | 1 | 12A | - | - | 28 AWG | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | Lever Actuated | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() AST0550902 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | 250V | -40°C~105°C | Bulk | Active | Not Applicable | - | - | 9 | Black | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 20A | - | 12-28 AWG | 300V | - | - | - | 1 | 12A | - | - | 28 AWG | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | Lever Actuated | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 31063103 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Tin Plated | Zinc Plated | - | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | - | Gray | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | 0.197 5.00mm | - | - | - | - | 14-22 AWG | 300V | - | - | - | 1 | 15A | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 3 | 3 | CSA; SEV; UL | Vertical with Board | Screw - Leaf Spring, Wire Guard | M3 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AST1350304 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | 250V | -40°C~105°C | Bulk | Active | Not Applicable | Solder | EAR99 | 3 | Gray | 1 | - | STANDARD: UL 94V-0, PA66 | - | - | - | - | 0.197 5.00mm | - | 19.65mm | 24A | - | 14-28 AWG | - | 300V | 15A | - | 1 | 13A | 28 AWG | 12 AWG | 28 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 3 | 3 | CUL; SEV; UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 2.5 mm2 | SPRING LOADED | - | - | Lever Actuated | - | 15mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 31101112 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | - | Nylon | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Tin Plated | Zinc Plated | 130V | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | - | Black | - | - | - | 8536.69.40.40 | - | - | - | 0.200 5.08mm | - | - | 13A | 125V | 14-28 AWG | 300V | - | - | - | 1 | 15A | - | - | 28 AWG | - | MODULAR TERMINAL BLOCK | 12 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | - | - | - | - | - | 60mm | - | 8mm | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() AST0550302 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | 250V | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | 3 | Black | - | Female | - | - | - | - | - | 0.197 5.00mm | Right Angle | - | 20A | - | 12-28 AWG | 300V | - | 15A | - | 1 | 12A | - | - | 28 AWG | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | Lever Actuated | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 360271 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | - | - | - | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | - | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 14-24 AWG | 50V | - | - | - | 1 | 15A | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASM01W0164-1G16 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | - | - | - | Beryllium Copper - Nickel Plated | - | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | 18-26 AWG | - | - | - | CONNECTOR ACCESSORY | 1 | 13A | - | - | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | CONTACT | 750V | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() ASM01W0164-5G16 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | Beryllium Copper - Tin Plated | - | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | NO | NO | NO | - | Straight | - | - | - | 18-26 AWG | - | - | - | CONNECTOR ACCESSORY | 1 | 13A | - | - | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | CONTACT | 750V | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SR99S01VBNN04G7 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | - | -40°C~105°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | EAR99 | - | Red | 1 | - | STANDARD: UL 94V-0, PA66/6T | 8536.69.40.40 | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 9A | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 1 | CUL; SEV; UL | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | SPRING LOADED | - | - | Push Button Actuated | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() AST0250704 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy - Tin Plated | Steel | - | 250V | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | 7 | Gray | - | - | - | 8536.69.40.40 | - | - | - | 0.197 5.00mm | - | - | 13.5A | - | 14-28 AWG | 300V | - | - | - | 1 | 13A | - | - | 28 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | Lever Actuated | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() AST1350604 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | 250V | -40°C~105°C | Bulk | Active | Not Applicable | - | - | 6 | Gray | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 24A | - | 14-28 AWG | 300V | - | - | - | 1 | 13A | - | - | 28 AWG | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | Lever Actuated | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() AST0551102 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | 250V | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | 11 | Black | - | - | - | 8536.69.40.40 | - | - | - | 0.197 5.00mm | - | - | 20A | - | 12-28 AWG | 300V | - | - | - | 1 | 12A | - | - | 28 AWG | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | Lever Actuated | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() AST0550802 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | 250V | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | 8 | Black | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 20A | - | 12-28 AWG | 300V | - | - | - | 1 | 12A | - | - | 28 AWG | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | Lever Actuated | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 750122 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | - | - | - | Copper Alloy - Nickel Plated | - | - | - | - | Bulk | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 20-30 AWG | - | - | - | - | 1 | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw | M2.5 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AST0251104 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy - Tin Plated | Steel | - | 250V | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | 11 | Gray | - | - | - | 8536.69.40.40 | - | - | - | 0.197 5.00mm | - | - | 13.5A | - | 14-28 AWG | 300V | - | - | - | 1 | 13A | - | - | 28 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | Lever Actuated | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() SR99S01VBNN03G7 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | - | -40°C~105°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | EAR99 | - | Green | 1 | - | STANDARD: UL 94V-0, PA66/6T | 8536.69.40.40 | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 9A | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 1 | CUL; SEV; UL | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | SPRING LOADED | - | - | Push Button Actuated | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 31101102 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Tin Plated | Zinc Plated | - | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | - | Black | - | - | - | 8536.69.40.40 | - | - | - | 0.200 5.08mm | - | - | - | - | 14-28 AWG | 300V | - | - | - | 1 | 15A | - | - | - | - | MODULAR TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |