- Mating Orientation
- Mounting Type
- Number of Levels
- Wire Gauge
- Wire Termination
- Contact Material - Plating
- Part Status
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Current
- Factory Lead Time
Attribute column
Manufacturer
METZ CONNECT Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Depth | Current Rating | Voltage - Rated AC | Number of Contacts | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Connector Support Type | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Fastening Method | Assembly Item Name | Rated Voltage(DC) | Features | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM99S01VBNN02G7 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T | Copper Alloy - Tin Plated | Steel | - | - | - | -40°C~105°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 9A | - | - | - | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | Push Button Actuated | - | - | RoHS Compliant | Lead Free | ||
![]() 360291 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | Tin | - | Through Hole | - | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | Copper | 50V | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | 1 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 15A | 50V | - | 14-22 AWG | - | - | - | - | 1 | - | - | - | 22 AWG | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() SM99S01VBNN03G7 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T | Copper Alloy - Tin Plated | Steel | - | - | - | -40°C~105°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 9A | - | - | - | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | Push Button Actuated | - | - | RoHS Compliant | Lead Free | ||
![]() AST0450404 METZ CONNECT USA Inc. | In Stock | - | - | 16 Weeks | - | - | Through Hole | Polyamide (PA46), Nylon 4/6 | Copper Alloy - Tin Plated | Steel | - | - | 250V | -40°C~105°C | Bulk | Active | 1 (Unlimited) | - | EAR99 | 4 | Gray | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 13.5A | - | - | 14-28 AWG | 300V | - | - | - | 1 | 13A | - | - | 28 AWG | - | STRIP TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | Lever Actuated | - | Unknown | RoHS Compliant | - | ||
![]() AST2231202 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Alloy - Tin Plated | Steel | - | - | - | -40°C~105°C | Tape & Reel (TR) | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | 16-28 AWG | 150V | - | - | - | 1 | 10A | - | - | - | - | - | 12 | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | Push Button Actuated | - | - | RoHS Compliant | - | ||
![]() 31105104 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | Tin | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Tin Plated | Zinc Plated | Brass | 130V | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | 4 | Black | 1 | Female | - | - | - | - | - | 0.138 3.50mm | - | - | 13.5A | - | - | 16-28 AWG | 300V | - | - | - | 1 | 10A | - | - | 28 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | CUL; UL; VDE | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | M2 | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() AST2151002 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | Copper Alloy - Tin Plated | Steel | - | - | - | -40°C~105°C | Tape & Reel (TR) | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 16-28 AWG | 300V | - | - | - | 1 | 10A | - | - | - | - | - | 10 | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | Push Button Actuated | - | - | RoHS Compliant | - | ||
![]() AST0410204 METZ CONNECT USA Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | - | - | -40°C~105°C | Bulk | Active | Not Applicable | Solder | - | - | Gray | - | - | - | - | - | - | - | 0.098 2.50mm | - | 16.6mm | - | - | - | 18-28 AWG | 150V | 150V | 8A | - | 1 | - | 28 AWG | 18 AWG | - | - | - | 2 | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | Lever Actuated | 5.5mm | - | RoHS Compliant | - | ||
![]() 31015103 METZ CONNECT USA Inc. | In Stock | - | - | 11 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Zinc Plated | - | - | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | - | Black | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | 12-28 AWG | 300V | - | - | - | 1 | 15A | - | - | - | - | MODULAR TERMINAL BLOCK | 3 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | Interlocking (Side) | - | - | RoHS Compliant | - | ||
![]() ASM01W0164-4G16 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | - | Beryllium Copper - Tin Plated | - | - | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | 18-26 AWG | - | - | - | CONNECTOR ACCESSORY | 1 | 13A | - | - | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | CONTACT | 750V | - | - | - | RoHS Compliant | - | ||
![]() AST0410604 METZ CONNECT USA Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | - | - | -40°C~105°C | Bulk | Active | Not Applicable | - | - | - | Gray | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | - | - | 18-28 AWG | 150V | - | - | - | 1 | 8A | - | - | - | - | - | 6 | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | Lever Actuated | - | - | RoHS Compliant | - | ||
![]() SR99S01VBNN00G7 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | - | - | -40°C~105°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | EAR99 | - | Black | 1 | - | STANDARD: UL 94V-0, PA66/6T | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 9A | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 1 | CUL; SEV; UL | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | SPRING LOADED | - | - | Push Button Actuated | - | - | RoHS Compliant | Lead Free | ||
![]() ASM01Y0164-4G16 METZ CONNECT USA Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | - | Beryllium Copper - Tin Plated | - | - | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | 16-18 AWG | - | - | - | CONNECTOR ACCESSORY | 1 | 13A | - | - | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | CONTACT | 750V | - | - | - | RoHS Compliant | - | ||
![]() ASM01Y0164-1G16 METZ CONNECT USA Inc. | In Stock | - | - | 13 Weeks | - | - | Surface Mount | - | Beryllium Copper - Nickel Plated | - | - | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | 16-18 AWG | - | - | - | CONNECTOR ACCESSORY | 1 | 13A | - | - | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | CONTACT | 750V | - | - | - | RoHS Compliant | - | ||
![]() AST0820606 METZ CONNECT USA Inc. | In Stock | - | - | 13 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | - | - | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | - | Green | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | 20-26 AWG | 150V | - | - | - | 1 | 6A | - | - | - | - | STRIP TERMINAL BLOCK | 6 | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | Push Button Actuated | - | - | RoHS Compliant | - | ||
![]() AST0551202 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | - | 250V | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | 12 | Black | - | - | - | 8536.69.40.40 | - | - | - | 0.197 5.00mm | - | - | 20A | - | - | 12-28 AWG | 300V | - | - | - | 1 | 12A | - | - | 28 AWG | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | Lever Actuated | - | Unknown | RoHS Compliant | - | ||
![]() AST0250804 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Polyamide (PA46), Nylon 4/6 | Copper Alloy - Tin Plated | Steel | - | - | 250V | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | 8 | Gray | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 13.5A | - | - | 14-28 AWG | 300V | - | - | - | 1 | 13A | - | - | 28 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | Lever Actuated | - | Unknown | RoHS Compliant | - | ||
![]() AST1250704 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | - | - | -40°C~105°C | Bulk | Active | Not Applicable | Solder | - | - | Gray | - | - | - | - | - | - | - | 0.197 5.00mm | Straight | - | - | - | 7 | 12-28 AWG | 300V | - | 15A | - | 2 | - | - | - | - | - | - | 7 | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | Push Button Actuated | - | - | RoHS Compliant | - | ||
![]() 31059106 METZ CONNECT USA Inc. | In Stock | - | - | 7 Weeks | Copper | - | Through Hole | Nylon | - | Copper Alloy | - | Brass | 125V | -40°C~105°C | Bulk | Active | Not Applicable | - | EAR99 | 6 | Black | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | 13.5A | - | - | 16-28 AWG | 150V | - | - | - | 1 | 10A | - | - | 28 AWG | - | MODULAR TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SR99S01VBNN05G7 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel | - | - | - | -40°C~105°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 9A | - | - | - | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | Push Button Actuated | - | - | RoHS Compliant | Lead Free |